- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V120ZC4PX2855 Littelfuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 75V | - | 102V | 2.5kA | 5000pF @ 1MHz | 132V | 12J | 108V | 120V | 75V | 120V | - | - | - | - | ROHS3 Compliant | ||
![]() V385LC10PX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 385V | RADIAL | 505V | 2.5kA | 160pF @ 1MHz | 682V | 51J | 558V | 620V | 385V | 620V | - | - | - | - | ROHS3 Compliant | ||
![]() V150ZC4PX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 95V | - | 127V | 2.5kA | 860pF @ 1MHz | 165V | 15J | 135V | 150V | 95V | 150V | - | - | - | - | ROHS3 Compliant | ||
![]() V8ZA2PX2855 Littelfuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 4V | RADIAL | 5.5V | 250A | 7000pF @ 1MHz | 11V | 0.80J | 6V | 8.5V | 4V | 8.5V | - | - | - | 4V | ROHS3 Compliant | ||
![]() V420LS7PX2855 Littelfuse Inc. | 7 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 420V | RADIAL | 560V | 1.2kA | 55pF @ 1MHz | 748V | 30J | 612V | 680V | 420V | 680V | - | - | - | - | ROHS3 Compliant | ||
![]() V39ZS3PX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 25V | RADIAL | 31V | 500A | 3100pF @ 1MHz | 42.9V | 3.0J | 35.1V | 39V | 25V | 39V | - | - | - | - | ROHS3 Compliant | ||
![]() V12ZC2PX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 6V | - | 8V | 250A | 6100pF @ 1MHz | 16V | 1.2J | 9V | 12.5V | 6V | 12.5V | - | - | 8V | 6V | ROHS3 Compliant | ||
![]() V8ZU1PX2855 Littelfuse Inc. | 45 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 4V | - | 5.5V | 100A | 4190pF @ 1MHz | 11V | 0.40J | 6V | 8.5V | 4V | 8.5V | - | - | - | 4V | ROHS3 Compliant | ||
![]() V8ZT1PX2855 Littelfuse Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.25W | 1 | 4V | RADIAL | 5.5V | 100A | 4190pF @ 1MHz | 11V | 0.40J | 6V | 8.5V | 4V | 8.5V | - | - | - | 4V | ROHS3 Compliant | ||
![]() V68ZC3P Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 40V | - | 56V | 500A | 1850pF @ 1MHz | 74.8V | 6.5J | 61.2V | 68V | 40V | 68V | - | - | - | - | ROHS3 Compliant | ||
![]() V10H50PL3T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 90.2V | 20J | 73.8V | 82V | 50V | - | 65V | 3.5kA | - | - | - | ||
![]() V10H510PL2T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 110pF @ 1MHz | 902V | 98J | 738V | 820V | 510V | - | 670V | 3.5kA | - | - | - | ||
![]() V460LT20AP Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 460V | - | 615V | 4.5kA | 280pF @ 1MHz | 786.5V | 100J | 643.5V | 715V | 460V | 715V | - | - | - | - | ROHS3 Compliant | ||
![]() V625LC10PX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | - | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 625V | RADIAL | 825V | 2.5kA | 80pF @ 1MHz | 1.1kV | 67J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LT10PX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 625V | RADIAL | 825V | 2.5kA | 80pF @ 1MHz | 1.1kV | 67J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V10H250PL1A Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 220pF @ 1MHz | 429V | 65J | 351V | 390V | 250V | - | 320V | 3.5kA | - | - | - | ||
![]() V10H20PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 36.3V | 10J | 29.7V | 33V | 20V | - | 26V | 1.5kA | - | - | - | ||
![]() V14P20PL1T7 Littelfuse Inc. | 16 |
| - | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 9290pF @ 1MHz | 36.3V | 50J | 29.7V | 33V | 20V | - | 26V | 4kA | - | - | ROHS3 Compliant | ||
![]() V10H11PL2B Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 19.8V | 4.2J | 16.2V | 18V | 11V | - | 14V | 1.5kA | - | - | - | ||
![]() V10H14PL1T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 24.2V | 5.0J | 19.8V | 22V | 14V | - | 18V | 1.5kA | - | - | - |