- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V68ZS20PX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 40V | RADIAL | 56V | - | 2kA | 3870pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | ROHS3 Compliant | ||
![]() V56ZS20PX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 35V | RADIAL | 45V | - | 2kA | 10000pF @ 1MHz | 61.6V | 30J | 50.4V | 56V | 35V | 56V | - | ROHS3 Compliant | ||
![]() V150ZS20PX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 95V | RADIAL | 127V | - | 6.5kA | 3500pF @ 1MHz | 165V | 45J | 135V | 150V | 95V | 150V | - | ROHS3 Compliant | ||
![]() V56ZT20PX2855 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 35V | RADIAL | 45V | - | 2kA | 10000pF @ 1MHz | 61.6V | 30J | 50.4V | 56V | 35V | 56V | - | ROHS3 Compliant | ||
![]() V47ZC20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 30V | - | 38V | - | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | ROHS3 Compliant | ||
![]() V36ZS80PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 23V | RADIAL | 28V | - | 2kA | 12000pF @ 1MHz | 39.6V | 160J | 32.4V | 36V | 23V | 36V | - | ROHS3 Compliant | ||
![]() V56ZU20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 35V | - | 45V | - | 2kA | 10000pF @ 1MHz | 61.6V | 30J | 50.4V | 56V | 35V | 56V | - | ROHS3 Compliant | ||
![]() V68ZU20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 40V | - | 56V | - | 2kA | 910pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | ROHS3 Compliant | ||
![]() V510LC80BPX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | - | LC | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 510V | RADIAL | 675V | - | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | 510V | 799V | - | ROHS3 Compliant | ||
![]() V625LC40AP Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 210pF | 825V | - | VARISTOR | unknown | 625V | 0.6W | 1 | 625V | - | 825V | 1.65kV | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | - | 625V | 1kV | 14mm | ROHS3 Compliant | ||
![]() V660LS50AP Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 200pF | 850V | TR | VARISTOR | unknown | 660V | 0.6W | 1 | 660V | - | 850V | 1.82kV | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | - | 660V | 1.08kV | 14mm | ROHS3 Compliant | ||
![]() V680LC80AP Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | 680V | RADIAL | 875V | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | ROHS3 Compliant | ||
![]() V575LT80BPX10 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 575V | RADIAL | 730V | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | ROHS3 Compliant | ||
![]() V680LT80APX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 680V | RADIAL | 875V | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | ROHS3 Compliant | ||
![]() V625LS40APX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 625V | RADIAL | 825V | - | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | 1kV | 625V | 1kV | - | ROHS3 Compliant | ||
![]() V680LA80APX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | 680V | RADIAL | 875V | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | ROHS3 Compliant | ||
![]() V660LA50APX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | 660V | RADIAL | 850V | - | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | 1.08kV | 660V | 1.08kV | - | ROHS3 Compliant | ||
![]() V680LC80APX2855 Littelfuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 680V | RADIAL | 875V | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | ROHS3 Compliant | ||
![]() V575LC80BPX2855 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 575V | RADIAL | 730V | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | ROHS3 Compliant | ||
![]() V575LS80BPX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 575V | RADIAL | 730V | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | ROHS3 Compliant |