- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V575LA80BPX1347 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 1W | 1 | 575V | RADIAL | 730V | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V660LT100BPX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 660V | RADIAL | 850V | - | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | 1.02kV | 660V | 1.02kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() V660LU100BPX10 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 660V | RADIAL | 850V | - | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | 1.02kV | 660V | 1.02kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() V625LC80BPX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 625V | RADIAL | 825V | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() V510LS40APX2855 Littelfuse Inc. | 50000 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 510V | RADIAL | 675V | - | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | 820V | 510V | 820V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V480LC80BPX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 480V | RADIAL | 640V | - | 6.5kA | 500pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V575LT40APX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 575V | RADIAL | 730V | - | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | 910V | 575V | 910V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V510LC40APX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 510V | RADIAL | 675V | - | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | 820V | 510V | 820V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V510LT40APX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 510V | RADIAL | 675V | - | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | 820V | 510V | 820V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20P300AUTO2T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 800pF @ 1MHz | 517V | 290J | 423V | 470V | 300V | - | 385V | 10kA | - | - | - | - | ||
![]() V20P140AUTO2T Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - | ||
![]() V20P130AUTO2T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 225.5V | 145J | 184.5V | 205V | 130V | - | 170V | 10kA | - | - | - | - | ||
![]() V680LT10P Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | - | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.4W | 1 | 680V | RADIAL | 875V | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20H60PL2B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 110V | 100J | 90V | 100V | 60V | - | 85V | 10kA | - | - | - | - | ||
![]() V82ZU05P Littelfuse Inc. | 45 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 50V | - | 68V | - | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V120ZC4P Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 750pF | 102V | - | VARISTOR | unknown | 75V | - | 1 | 75V | - | 102V | 200V | 2.5kA | 5000pF @ 1MHz | 132V | 12J | 108V | - | 75V | 120V | - | - | - | - | 10mm | ROHS3 Compliant | ||
![]() V12ZC1P Littelfuse Inc. | 45 |
| - | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Bulk | 2010 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.5nF | 8V | - | VARISTOR | unknown | 6V | - | 1 | 6V | - | 8V | 34V | 100A | 2700pF @ 1MHz | 16V | 0.60J | 9V | - | 6V | 12.5V | - | - | 8V | 6V | 7mm | ROHS3 Compliant | ||
![]() V180ZC5P Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2010 | ZC | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | 153V | - | VARISTOR | unknown | 115V | - | 1 | 115V | - | 153V | 300V | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | - | 115V | 180V | - | - | - | - | 10mm | ROHS3 Compliant | ||
![]() V12ZC2P Littelfuse Inc. | In Stock | - | - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 6nF | 8V | - | VARISTOR | unknown | 6V | - | 1 | 6V | - | 8V | 30V | 250A | 6100pF @ 1MHz | 16V | 1.2J | 9V | - | 6V | 12.5V | - | - | 8V | 6V | 10mm | ROHS3 Compliant | ||
![]() V680ZC05P Littelfuse Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | 560V | - | 400A | 40pF @ 1MHz | 748V | 14J | 612V | 680V | 420V | 680V | - | - | - | - | - | ROHS3 Compliant |