- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H385PL1T Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 700pF @ 1MHz | 682V | 325J | 558V | 620V | 385V | - | 505V | 10kA | - | - | - | - | - | ||
![]() V20H385PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 700pF @ 1MHz | 682V | 325J | 558V | 620V | 385V | - | 505V | 10kA | - | - | - | - | - | ||
![]() V20H95PL2T Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 165V | 150J | 135V | 150V | 95V | - | 125V | 10kA | - | - | - | - | - | ||
![]() V680LS10PX2855 Littelfuse Inc. | 48 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V680LC10PX2855 Littelfuse Inc. | 6 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V510LT80BPX10 Littelfuse Inc. | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 510V | RADIAL | 675V | - | - | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | 510V | 799V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V680LU10PX2855 Littelfuse Inc. | 48 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V14P320PL2A Littelfuse Inc. | 34000 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | - | -55°C~85°C TA | Tape & Box (TB) | - | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | 1 | - | - | - | - | - | - | 380pF @ 1MHz | 561V | 136J | 459V | 510V | 320V | - | 420V | 6kA | - | 420V | 320V | - | RoHS Compliant | ||
![]() V420LC40BPX2855 Littelfuse Inc. | 37 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 420V | RADIAL | 560V | - | - | 6.5kA | 600pF @ 1MHz | 720V | 160J | 610V | 665V | 420V | 665V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V480LU80BP Littelfuse Inc. | 37 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 550pF | 640V | TR | - | VARISTOR | unknown | 480V | - | - | 1 | 480V | - | 640V | - | 1.16kV | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | - | 480V | 732.5V | - | - | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V20E140AUTO Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - | - | ||
![]() V575LA40APX2855 Littelfuse Inc. | 37 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 0.6W | - | 1 | 575V | RADIAL | 730V | - | - | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | 910V | 575V | 910V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20P75AUTO Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 4800pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | - | 100V | 6.5kA | - | - | - | - | - | ||
![]() V20E140AUTO2T Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - | - | ||
![]() V20E420AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | - | - | - | - | ||
![]() V14P95AUTOL2T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1700pF @ 1MHz | 165V | 22J | 135V | 150V | 95V | - | 125V | 4.5kA | - | - | - | - | - | ||
![]() V420LU40BP Littelfuse Inc. | 36 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 600pF | 560V | TR | - | VARISTOR | unknown | 420V | - | - | 1 | 420V | - | 560V | - | 1.06kV | 6.5kA | 600pF @ 1MHz | 720V | 160J | 610V | - | 420V | 665V | - | - | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V14E550AUTO2T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 180pF @ 1MHz | 1.001kV | 210J | 819V | 910V | 550V | - | 745V | 6.5kA | - | - | - | - | - | ||
![]() V660LT10P Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 70pF | 850V | TR | - | VARISTOR | unknown | 660V | 0.4W | - | 1 | 660V | - | 850V | - | 1.82kV | 2.5kA | 70pF @ 1MHz | 1.188kV | 70J | 972V | - | 660V | 1.08kV | - | - | - | - | - | 14mm | ROHS3 Compliant | ||
![]() V420LC40BPX10 Littelfuse Inc. | 29 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 600pF | - | - | 7.3mm | VARISTOR | unknown | - | 1W | 10mm | 1 | 420V | - | 560V | Radial | 1.06kV | 6.5kA | 600pF @ 1MHz | 720V | 160J | 610V | 665V | 420V | 665V | - | - | 100A | - | - | - | ROHS3 Compliant |