- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20E130PL4B Littelfuse Inc. | 45 | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 130V | RADIAL | 170V | 10kA | 1900pF @ 1MHz | 225.5V | 100J | 184.5V | 205V | 130V | 205V | - | - | ROHS3 Compliant | ||
![]() V150ZS20PX10 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 95V | RADIAL | 127V | 6.5kA | 3500pF @ 1MHz | 165V | 45J | 135V | 150V | 95V | 150V | - | - | ROHS3 Compliant | ||
![]() V68ZT20P Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 40V | RADIAL | 56V | 2kA | 9000pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | - | ROHS3 Compliant | ||
![]() V36ZU80PX10 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 23V | - | 28V | 2kA | 12000pF @ 1MHz | 39.6V | 160J | 32.4V | 36V | 23V | 36V | - | - | ROHS3 Compliant | ||
![]() V180ZC20PX10 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 115V | - | 153V | 6.5kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | 115V | 180V | - | - | ROHS3 Compliant | ||
![]() V68ZU20PX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 40V | - | 56V | 2kA | 910pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | - | ROHS3 Compliant | ||
![]() V140LT20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 140V | RADIAL | 180V | 6.5kA | 1750pF @ 1MHz | 242V | 75J | 198V | 220V | 140V | 220V | - | - | ROHS3 Compliant | ||
![]() V56ZU20P Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 35V | - | 45V | 2kA | 10000pF @ 1MHz | 61.6V | 30J | 50.4V | 56V | 35V | 56V | - | - | ROHS3 Compliant | ||
![]() V39ZU20P Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 25V | - | 31V | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | ||
![]() V47ZS20PX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 30V | RADIAL | 38V | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | - | ROHS3 Compliant | ||
![]() V39ZT20P Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | VARISTOR | unknown | 1W | 1 | 25V | RADIAL | 31V | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | ||
![]() V39ZU20PX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 25V | - | 31V | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | ||
![]() V39ZT20PX10 Littelfuse Inc. | 36 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | - | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 25V | RADIAL | 31V | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | ||
![]() V47ZU20PX10 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 30V | - | 38V | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | - | ROHS3 Compliant | ||
![]() V14E150AUTO2T Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 800pF @ 1MHz | 264V | 70J | 216V | 240V | 150V | - | 200V | 6.5kA | - | ||
![]() V14P175AUTO Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 700pF @ 1MHz | 297V | 80J | 243V | 270V | 175V | - | 225V | 6.5kA | - | ||
![]() V39ZC20PX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 25V | - | 31V | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | ||
![]() V175LC20APX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 175V | RADIAL | 225V | 6.5kA | 1400pF @ 1MHz | 297V | 90J | 243V | 270V | 175V | 270V | - | - | ROHS3 Compliant | ||
![]() V180ZC20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 115V | - | 153V | 6.5kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | 115V | 180V | - | - | ROHS3 Compliant | ||
![]() V120ZC20PX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 75V | - | 102V | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | ROHS3 Compliant |