- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V180ZC20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 115V | - | 153V | - | - | 6.5kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | 115V | 180V | - | - | - | - | ROHS3 Compliant | ||
![]() V120ZC20PX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 75V | - | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | ROHS3 Compliant | ||
![]() V68ZC20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 40V | - | 56V | - | - | 2kA | 9000pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | - | - | - | ROHS3 Compliant | ||
![]() V47ZT20PX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | - | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 30V | RADIAL | 38V | - | - | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | - | - | - | ROHS3 Compliant | ||
![]() V36ZC80PX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 23V | - | 28V | - | - | 2kA | 12000pF @ 1MHz | 39.6V | 160J | 32.4V | 36V | 23V | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() V39ZU20PX2855 Littelfuse Inc. | 36 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 25V | - | 31V | - | - | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | - | - | ROHS3 Compliant | ||
![]() V39ZS20PX2855 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 25V | RADIAL | 31V | - | - | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | - | - | ROHS3 Compliant | ||
![]() V47ZU20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 30V | - | 38V | - | - | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | - | - | - | ROHS3 Compliant | ||
![]() V510LS80BPX2855 Littelfuse Inc. | 50000 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 510V | RADIAL | 675V | - | - | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | 510V | 799V | - | - | - | - | ROHS3 Compliant | ||
![]() V510LA80BPX2855 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 510V | RADIAL | 675V | - | - | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | 510V | 799V | - | - | - | - | ROHS3 Compliant | ||
![]() V625LT40AP Littelfuse Inc. | 16 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 210pF | 825V | TR | 8.3mm | VARISTOR | unknown | 625V | 0.6W | 8.5mm | 1 | 625V | - | 825V | Radial | 1.65kV | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | 1kV | - | 1kV | - | - | 50A | 14mm | ROHS3 Compliant | ||
![]() V660LT50AP Littelfuse Inc. | In Stock | - | - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 200pF | 850V | TR | - | VARISTOR | unknown | 660V | 0.6W | - | 1 | 660V | - | 850V | - | 1.82kV | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | - | 660V | 1.08kV | - | - | - | 14mm | ROHS3 Compliant | ||
![]() V20H550PL1A Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 300pF @ 1MHz | 1.001kV | 450J | 819V | 910V | 550V | - | 745V | 10kA | - | - | - | ||
![]() V680LU80AP Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 0.6W | - | 1 | 680V | RADIAL | 875V | - | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LU40APX2855 Littelfuse Inc. | 36 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 625V | RADIAL | 825V | - | - | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V660LS50APX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 660V | RADIAL | 850V | - | - | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | 1.08kV | 660V | 1.08kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LT40APX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 625V | RADIAL | 825V | - | - | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LC40APX2855 Littelfuse Inc. | 36 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 625V | RADIAL | 825V | - | - | 4.5kA | 210pF @ 1MHz | 1.1kV | 125J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V575LS80BPX10 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 575V | RADIAL | 730V | - | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | - | - | - | ROHS3 Compliant | ||
![]() V680LU80APX2855 Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | ROHS3 Compliant |