- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Features | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV14RP130ML2B7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 14mm 3-Lead | NO | - | -55°C~85°C TA | Bulk | - | TMOV® | e3 | - | Active | - | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | - | - | - | 1 | - | - | - | - | - | 1000pF @ 1MHz | 225.5V | 50J | 184.5V | 205V | 130V | - | 170V | 6kA | Thermally Protected | - | RoHS Compliant | ||
![]() V625LC80BPX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 1W | 1 | 625V | RADIAL | 825V | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LS80BP Littelfuse Inc. | 45 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 425pF | 825V | TR | VARISTOR | unknown | 625V | - | 1 | 625V | - | 825V | 1.65kV | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | - | 625V | 1kV | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V625LS80BPX10 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 625V | RADIAL | 825V | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V660LU100BP Littelfuse Inc. | 45 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 400pF | 850V | TR | VARISTOR | unknown | 660V | - | 1 | 660V | - | 850V | 1.65kV | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | - | 660V | 1.02kV | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V660LS100BPX10 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 660V | RADIAL | 850V | - | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | 1.02kV | 660V | 1.02kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LS80BPX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 625V | RADIAL | 825V | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V625LT80BPX2855 Littelfuse Inc. | 36 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 625V | RADIAL | 825V | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V660LC50APX2855 Littelfuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 660V | RADIAL | 850V | - | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | 1.08kV | 660V | 1.08kV | - | - | - | - | ROHS3 Compliant | ||
![]() V480LT80BPX2855 Littelfuse Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 480V | RADIAL | 640V | - | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | - | ROHS3 Compliant | ||
![]() V20P130AUTO Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 225.5V | 145J | 184.5V | 205V | 130V | - | 170V | 10kA | - | - | - | ||
![]() V20E550AUTO2T Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 300pF @ 1MHz | 1.001kV | 450J | 819V | 910V | 550V | - | 745V | 10kA | - | - | - | ||
![]() V20P175AUTO2T Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | - | ||
![]() V680LS10P Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.4W | 1 | 680V | RADIAL | 875V | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V20H23PL2B Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 39.6V | 70J | 32.4V | 36V | 23V | - | 28V | 5kA | - | - | - | ||
![]() V680LU10P Littelfuse Inc. | 36 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.4W | 1 | 680V | RADIAL | 875V | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | ROHS3 Compliant | ||
![]() V680LU100BP Littelfuse Inc. | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 680V | RADIAL | 875V | - | 6.5kA | 380pF @ 1MHz | 1.13kV | 260J | 990V | 1.06kV | 680V | 1.06kV | - | - | - | - | ROHS3 Compliant | ||
![]() V660LA100BPX2855 Littelfuse Inc. | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2007 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 1W | 1 | 660V | RADIAL | 850V | - | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | 1.02kV | 660V | 1.02kV | - | - | - | - | ROHS3 Compliant | ||
![]() V660LU100BPX2855 Littelfuse Inc. | 48 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1 | 660V | RADIAL | 850V | - | 6.5kA | 400pF @ 1MHz | 1.1kV | 250J | 940V | 1.02kV | 660V | 1.02kV | - | - | - | - | ROHS3 Compliant | ||
![]() V680LC100BPX2855 Littelfuse Inc. | 15 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 680V | RADIAL | 875V | - | 6.5kA | 380pF @ 1MHz | 1.13kV | 260J | 990V | 1.06kV | 680V | 1.06kV | - | - | - | - | ROHS3 Compliant |