- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V175LA5CP Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Bulk | 2013 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | 175V | - | - | - | - | - | - | 1 | 175V | - | - | - | 455V | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | - | 270V | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E275PL1B7 Littelfuse Inc. | 2500 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 8533.40.40.00 | 900pF | - | 350V | - | 5.6mm | VARISTOR | unknown | - | 275V | - | 1W | - | 7.5mm | - | - | 1 | 275V | - | 350V | Radial | 710V | 10kA | 900pF @ 1MHz | - | 190J | 387V | 430V | 275V | - | 473V | 100A | - | - | - | - | - | 5.6mm | - | ROHS3 Compliant | - | - | ||
![]() V275LU40APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LU | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 900pF | - | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | 1W | - | 10mm | - | - | 1 | 275V | - | 369V | Radial | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 387V | 430V | 275V | - | 430V | 100A | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TMOV20RP300M Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | -55°C~85°C TA | Bulk | 2010 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 800pF | - | 385V | - | 11mm | VARISTOR | unknown | - | 300V | - | - | - | - | 6.5kA | - | 1 | 300V | - | 385V | Radial | 775V | 10kA | 800pF @ 1MHz | 517V | 250J | 423V | 470V | - | - | 470V | 100A | - | Thermally Protected | 20mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V140LA5P Littelfuse Inc. | 4772 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 400pF | - | 180V | - | 5.6mm | VARISTOR | - | 25A | 140V | - | 0.4W | - | 8.5mm | 2.5kA | - | 1 | 140V | - | 180V | Radial | 360V | 2.5kA | 400pF @ 1MHz | - | 22J | 198V | 220V | - | - | 242V | 25A | - | - | 10mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V150LT2P Littelfuse Inc. | 32 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 150pF | - | 200V | TR | 5.6mm | VARISTOR | - | 1.2kA | 150V | - | 0.25W | - | 6mm | 1.2kA | - | 1 | 150V | - | 200V | Radial | 395V | 1.2kA | 150pF @ 1MHz | 264V | 13J | 216V | 240V | - | No | 268V | 10A | - | - | 7mm | 15mm | - | 5.6mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V25S510P Littelfuse Inc. | 7350 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | WIRE | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 820pF | - | 670V | - | 8.7mm | VARISTOR | - | - | 510V | - | - | - | - | - | - | 1 | 510V | - | 670V | - | 1.335kV | 22kA | 820pF @ 1MHz | 902V | 700J | 738V | - | 510V | - | 820V | 100A | - | - | 25mm | - | 28mm | 28mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() V56ZS2P Littelfuse Inc. | 6145 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 700pF | - | 45V | TR | 5mm | VARISTOR | - | 250A | 35V | - | 0.25W | - | 6mm | 250A | - | 1 | 35V | - | 45V | Radial | 110V | 250A | 1035pF @ 1MHz | 61.6V | 2.3J | 50.4V | 56V | - | - | 62V | 2.5A | - | - | 7mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V82ZT2P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | - | 68V | TR | 5.6mm | VARISTOR | unknown | 1.2kA | 50V | - | 0.25W | - | 6mm | 1.2kA | - | 1 | 50V | - | 68V | Radial | 135V | 1.2kA | 910pF @ 1MHz | 90.2V | 4.0J | 73.8V | 82V | - | - | 91V | 10A | - | - | 7mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V10E300PL1T Littelfuse Inc. | 9999 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | - | - | - | - | 0.4W | - | - | - | - | 1 | 300V | RADIAL | 385V | - | - | 3.5kA | 180pF @ 1MHz | 517V | 60J | 423V | 470V | 300V | - | 470V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V210SM7 Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SM7 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 210V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V82ZA20PX1347 Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2010 | ZA | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 50V | - | 68V | - | - | 6.5kA | 9000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | - | 82V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V321DB40 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Blade Type, Encased | LUG | - | -55°C~85°C TA | Bulk | 2000 | DB | - | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 3.8nF | - | 420V | - | 46.8mm | VARISTOR | unknown | - | 320V | - | - | - | 40.5mm | - | 1GOhm | 1 | 320V | - | 420V | Solder | 830V | 40kA | 3800pF @ 1MHz | 561V | 460J | 459V | - | 320V | - | 510V | 200A | - | - | - | - | 60.3mm | - | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() V130LA20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | 1 | 130V | RADIAL | 175V | - | - | 6.5kA | 1000pF @ 1MHz | 225.5V | 70J | 184.5V | 205V | 130V | - | 205V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V26MLA0805LNA Littelfuse Inc. | 120000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 140pF | - | 26V | - | - | VARISTOR | unknown | - | 20V | - | - | - | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | - | 40A | 110pF @ 1MHz | 38.5V | 0.10J | 29.5V | 34V | - | - | 34V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V10P17AUTO Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | 1.5kA | 3900pF @ 1MHz | 29.7V | 6.5J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V9MLA0805LNA Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 520pF | 100mW | 9V | - | 1.25mm | VARISTOR | unknown | - | 6.5V | 2012 | - | 0805 | - | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | 25.5V | 40A | 520pF @ 1MHz | 16V | 0.10J | 11V | - | 6.5V | - | 13.5V | 1A | 9V | - | - | - | 2.01mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V150LT5P Littelfuse Inc. | 1000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | - | 200V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | 150V | - | 0.4W | - | 8.5mm | 2.5kA | - | 1 | 150V | - | 200V | - | 395V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | - | - | 268V | 25A | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V300SM7 Littelfuse Inc. | 9 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SM7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 70pF | - | 405V | - | 8.3mm | VARISTOR | unknown | - | 300V | - | - | - | - | 1.2kA | - | 1 | 300V | DUAL ENDED | 405V | - | 775V | 1.2kA | 70pF @ 1MHz | 517V | 25J | 420V | - | - | - | 468.5V | 10A | - | - | - | - | 11.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V20E275 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Bag | 2005 | UltraMOV™ | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 900pF | - | 350V | BULK | - | VARISTOR | unknown | - | 275V | - | 1W | - | 11mm | - | - | 1 | 275V | - | 350V | - | 710V | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | - | 275V | - | 430V | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead |