- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV05-561K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 5mm | - | -40°C~85°C TA | Bulk | 2005 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 50pF @ 1kHz | 616V | 19.5J | 504V | 560V | 350V | - | 460V | 400A | - | - | ROHS3 Compliant | ||
![]() ROV05H470K-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 5mm | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 720pF @ 1kHz | 51.7V | 1.8J | 42.3V | 47V | 30V | - | 38V | 250A | - | - | ROHS3 Compliant | ||
![]() ROV05H681K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 5mm | - | -40°C~85°C TA | Bulk | 2005 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 40pF @ 1kHz | 748V | 28J | 612V | 680V | 420V | - | 560V | 800A | - | - | ROHS3 Compliant | ||
![]() ROV07-470K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 1595pF @ 1kHz | 51.7V | 3.0J | 42.3V | 47V | 30V | - | 38V | 250A | - | - | ROHS3 Compliant | ||
![]() ROV10-301K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | 2007 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 278pF @ 1kHz | 330V | 42J | 270V | 300V | 195V | - | 250V | 2.5kA | - | - | ROHS3 Compliant | ||
![]() ROV14-112K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 180pF @ 1kHz | 1.21kV | 248J | 990V | 1.1kV | 680V | - | 895V | 4.5kA | - | - | ROHS3 Compliant | ||
![]() ROV14-751K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 270pF @ 1kHz | 825V | 180J | 675V | 750V | 460V | - | 615V | 4.5kA | - | - | ROHS3 Compliant | ||
![]() V18MLA0402NH Littelfuse | In Stock | - | - | Surface Mount | - | - | Compliant | - | Tape and Reel | - | - | - | - | 125 °C | -55 °C | 40 pF | 500 µm | - | 14 V | 18 V | 50 V | 20 A | - | - | - | - | - | - | 28 V | - | - | 1 A | 1 mm | - | ||
![]() ROV07-470K-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 1595pF @ 1kHz | 51.7V | 3.0J | 42.3V | 47V | 30V | - | 38V | 250A | - | - | ROHS3 Compliant | ||
![]() ROV07-361K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bag | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 117pF @ 1kHz | 396V | 26J | 324V | 360V | 230V | - | 300V | 1.2kA | - | - | ROHS3 Compliant | ||
![]() 2203 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V0603MHS22FR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MHS | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 22pF @ 1MHz | - | - | - | - | 6.5V | - | 9V | - | - | - | - | ||
![]() V0603MHS03FR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MHS | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 3pF @ 1MHz | - | - | - | - | 30V | - | 42V | - | - | - | - | ||
![]() V5.5MLA0603LFR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 960pF @ 1MHz | 9.3V | 0.10J | 7.1V | 8.2V | 4V | - | 5.5V | 30A | - | - | - | ||
![]() 2289 Littelfuse Inc. | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V18MLE0402FR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 40pF @ 1MHz | 28V | 0.05J | 22V | 25V | 14V | - | 18V | 20A | - | - | - | ||
![]() V9MLA0402FR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 120pF @ 1MHz | 16V | 0.05J | 11V | 13.5V | 6.5V | - | 9V | 20A | - | - | - | ||
![]() V14MLA0402FR Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | 70pF @ 1MHz | 21.5V | 0.05J | 15.9V | 18.7V | 10V | - | 14V | 20A | - | - | - | ||
![]() ROV20E301K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 20mm | - | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | - | 330V | 252J | 270V | 300V | 195V | - | 250V | 12.5kA | - | - | ROHS3 Compliant | ||
![]() ROV20H560L Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 20mm | - | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | - | - | - | - | 1 | - | - | - | - | 11600pF @ 1kHz | 64.4V | 41J | 47.6V | 56V | 35V | - | 45V | 3kA | - | - | ROHS3 Compliant |