- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14MLA1206A Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | 2016 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.4nF | - | 14V | - | 1.6mm | VARISTOR | unknown | - | - | 10V | 3216 | - | 1206 | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 150A | 1200pF @ 1MHz | 20.3V | 0.40J | 15.9V | - | 10V | - | 18.1V | 1A | - | 4V | - | - | - | 3.2mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V150LC5P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | - | 200V | - | - | VARISTOR | unknown | 2.5kA | - | 150V | - | 0.4W | - | - | - | - | 1 | 150V | - | 200V | - | 395V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | - | - | - | 240V | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V39ZA3P Littelfuse Inc. | 99 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.1nF | - | 31V | - | 5mm | VARISTOR | unknown | 500A | - | 25V | - | 0.4W | - | 8.5mm | 500A | 1GOhm | 1 | 25V | - | 31V | Radial | 76V | 500A | 3100pF @ 1MHz | 42.9V | 3.0J | 35.1V | 39V | - | - | 43V | 5A | - | - | - | 10mm | - | - | 12.5mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V130LA5CP Littelfuse Inc. | 45 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | 130V | - | - | - | - | - | - | 1 | 130V | - | - | - | 340V | 3.5kA | 450pF @ 1MHz | 225.5V | 40J | 184.5V | - | 130V | - | 205V | - | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V250LT2P Littelfuse Inc. | 32 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | - | 330V | TR | 5.6mm | VARISTOR | unknown | 1.2kA | - | 250V | - | 0.25W | - | 6mm | 1.2kA | - | 1 | 250V | - | 330V | - | 730V | 1.2kA | 90pF @ 1MHz | 451V | 21J | 369V | 410V | - | - | 473V | 10A | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V9MLA0603NA Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | -55°C~125°C TA | Bulk | 2013 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 490pF | 50mW | 9V | - | 800μm | VARISTOR | unknown | - | - | 6.5V | 1608 | 0.05W | 0603 | - | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | 25.5V | 30A | 490pF @ 1MHz | 16V | 0.10J | 11V | - | 6.5V | - | 13.5V | 1A | 9V | - | - | - | - | 1.6mm | 800μm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TMOV20RP130M Littelfuse Inc. | 1071 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 1.9nF | - | 170V | - | 9mm | VARISTOR | - | - | - | 130V | - | - | - | - | 10kA | - | 1 | 130V | - | 170V | Radial | 340V | 10kA | 1900pF @ 1MHz | 225.5V | 100J | 184.5V | - | - | - | 205V | 100A | - | - | Thermally Protected | 20mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV25SP750M Littelfuse Inc. | 700 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm, 3 Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 460pF | - | 1.32kV | - | 16.7mm | VARISTOR | unknown | - | CECC42000 | 750V | - | - | - | - | - | - | 1 | 750V | RADIAL | 970V | Pin | 1.95kV | 20kA | 550pF @ 1MHz | 1.32kV | 670J | 1.08kV | 1.2kV | - | - | 1.2kV | 100A | - | - | Thermally Protected | - | - | 28mm | - | - | ROHS3 Compliant | - | - | ||
![]() V14E95P Littelfuse Inc. | 142 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 | 95V | - | 125V | - | - | 6.5kA | 1700pF @ 1MHz | 165V | 75J | 135V | 150V | 95V | - | 150V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V68MA3A Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | Metal | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 150pF | - | 48V | - | - | VARISTOR | unknown | - | - | 38V | - | 0.2W | - | - | 40A | - | 1 | 38V | - | 48V | Axial | 138V | 40A | 150pF @ 1MHz | 82V | 0.26J | 54V | - | - | - | 68V | 2A | - | - | - | 3mm | - | 6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA1206NA Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | 1206 | - | -55°C~125°C TA | Bulk | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.27nF | - | 18V | - | 1.6mm | VARISTOR | unknown | - | - | 14V | - | - | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | 44V | 150A | 1270pF @ 1MHz | 28V | 0.40J | 22V | 25V | - | - | 25V | 1A | - | - | - | - | - | 3.2mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV34S661EP Littelfuse Inc. | 36 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | - | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2nF | - | 850V | - | - | VARISTOR | unknown | - | - | 660V | - | - | - | - | - | - | 1 | 660V | - | 850V | - | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 1030J | 945V | - | 660V | - | 1.05kV | - | - | - | Thermally Protected | 34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V625LA80BP Littelfuse Inc. | 153 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 425pF | - | 825V | - | 8.3mm | VARISTOR | - | 6.5kA | - | 625V | - | 1W | - | 8.5mm | 6.5kA | - | 1 | 625V | - | 825V | Radial | 1.65kV | 6.5kA | 425pF @ 1MHz | - | 230J | 900V | 1kV | - | No | 1.1kV | 100A | - | - | - | 20mm | 28mm | - | 8.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V320LS7P Littelfuse Inc. | 50000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 65pF | - | 420V | TR | 5.6mm | VARISTOR | unknown | 1.2kA | - | 320V | - | 0.25W | - | 6mm | - | - | 1 | 320V | - | 420V | - | 850V | 1.2kA | 65pF @ 1MHz | 561V | 25J | 459V | 510V | - | - | 510V | 10A | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V130LA2PX1347 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2000 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.25W | - | - | - | - | 1 | 130V | RADIAL | 175V | - | - | 1.2kA | 180pF @ 1MHz | 225.5V | 11J | 184.5V | 205V | 130V | - | 205V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V275LA2PX1347 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.25W | - | - | - | - | 1 | 275V | RADIAL | 369V | - | - | 1.2kA | 80pF @ 1MHz | 495V | 23J | 405V | 450V | 275V | - | 450V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V33ZA05PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.2W | - | - | - | - | 1 | 20V | RADIAL | 26V | - | - | 100A | 790pF @ 1MHz | 36.3V | 0.30J | 29.7V | 33V | 20V | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FBMOV230M Littelfuse Inc. | 48 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 3nF | - | 300V | - | - | VARISTOR | unknown | - | - | 230V | - | - | - | - | - | - | 1 | 230V | - | 300V | - | 585V | 40kA | 3000pF @ 1MHz | 396V | 600J | 324V | 360V | - | - | 360V | - | - | - | Thermally Protected | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FBMOV420M Littelfuse Inc. | 2822 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 1.64nF | - | 560V | - | - | VARISTOR | unknown | - | - | 420V | - | - | - | - | - | - | 1 | 420V | - | 560V | - | 1.1kV | 40kA | 1640pF @ 1MHz | 748V | 920J | 612V | 680V | - | - | 680V | - | - | - | Thermally Protected | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V26MLA1206NA Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | 2010 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.04nF | - | 26V | - | 1.6mm | VARISTOR | - | - | - | 20V | 3216 | - | 1206 | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | 150A | 720pF @ 1MHz | 38.5V | 0.60J | 29.5V | - | 20V | - | 34V | 1A | - | - | - | - | - | 3.2mm | - | Unknown | ROHS3 Compliant | - | Lead Free |