- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07-180M Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 2918pF @ 1kHz | 21.6V | 1.2J | 14.4V | 18V | 11V | 14V | 250A | ROHS3 Compliant | ||
![]() ROV05H561K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 50pF @ 1kHz | 616V | 25J | 504V | 560V | 350V | 460V | 800A | ROHS3 Compliant | ||
![]() ROV05H820K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bag | 2005 | Obsolete | Not Applicable | 1 | 270pF @ 1kHz | 90.2V | 3.5J | 73.8V | 82V | 50V | 65V | 800A | ROHS3 Compliant | ||
![]() ROV07-330K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1840pF @ 1kHz | 36.3V | 2.2J | 29.7V | 33V | 20V | 26V | 250A | ROHS3 Compliant | ||
![]() ROV07-241K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 185pF @ 1kHz | 264V | 16.8J | 216V | 240V | 150V | 200V | 1.2kA | ROHS3 Compliant | ||
![]() ROV05-751K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | - | 825V | 22.5J | 675V | 750V | 460V | 615V | 400A | ROHS3 Compliant | ||
![]() ROV07-361K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 117pF @ 1kHz | 396V | 26J | 324V | 360V | 230V | 300V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-471K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 102pF @ 1kHz | 517V | 35J | 423V | 470V | 300V | 385V | 1.2kA | ROHS3 Compliant | ||
![]() ROV05H560K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 61.6V | 2.2J | 50.4V | 56V | 35V | 45V | 250A | ROHS3 Compliant | ||
![]() ROV07-331K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 141pF @ 1kHz | 363V | 23J | 297V | 330V | 210V | 275V | 1.2kA | ROHS3 Compliant | ||
![]() ROV05-221K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 80pF @ 1kHz | 242V | 7.8J | 198V | 220V | 140V | 180V | 400A | ROHS3 Compliant | ||
![]() ROV07-820K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 643pF @ 1kHz | 90.2V | 5.5J | 73.8V | 82V | 50V | 65V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-391K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 429V | 30J | 351V | 390V | 250V | 320V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-220L-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2933pF @ 1kHz | 25.3V | 1.4J | 18.7V | 22V | 14V | 18V | 250A | ROHS3 Compliant | ||
![]() ROV05-241K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 74pF @ 1kHz | 264V | 8.4J | 216V | 240V | 150V | 200V | 400A | ROHS3 Compliant | ||
![]() ROV07-301K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 135pF @ 1kHz | 330V | 21J | 270V | 300V | 195V | 250V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-751K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 74pF @ 1kHz | 825V | 45J | 675V | 750V | 460V | 615V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-221K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 242V | 15.5J | 198V | 220V | 140V | 180V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-511K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 100pF @ 1kHz | 561V | 37J | 459V | 510V | 320V | 418V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-680K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 1119pF @ 1kHz | 74.8V | 4.3J | 61.2V | 68V | 40V | 56V | 250A | ROHS3 Compliant |