- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07-241K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | - | Obsolete | Not Applicable | 1 | 185pF @ 1kHz | 264V | 16.8J | 216V | 240V | 150V | 200V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-471K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | Not Applicable | 1 | 102pF @ 1kHz | 517V | 35J | 423V | 470V | 300V | 385V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-201K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | Not Applicable | 1 | 224pF @ 1kHz | 220V | 14.3J | 180V | 200V | 130V | 170V | 1.2kA | ROHS3 Compliant | ||
![]() MLV0402-080M-C211 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount, MLCV | 0402 (1005 Metric) | -55°C~85°C TA | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 1 | 210pF @ 1MHz | 9.6V | 0.05J | 6.4V | 8V | 4V | 5.5V | 20A | ROHS3 Compliant | ||
![]() V18MLA0402NRX1 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount, MLCV | 0402 (1005 Metric) | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | Active | 1 (Unlimited) | 1 | 40pF @ 1MHz | 28V | 0.05J | 22V | 25V | 14V | 18V | 20A | - | ||
![]() ROV14H751K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 270pF @ 1kHz | 825V | 230J | 675V | 750V | 460V | 615V | 6kA | ROHS3 Compliant | ||
![]() ROV14H781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 250pF @ 1kHz | 858V | 233J | 702V | 780V | 485V | 640V | 6kA | ROHS3 Compliant | ||
![]() ROV20-301K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 1100pF @ 1kHz | 330V | 168J | 270V | 300V | 195V | 250V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-112K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 360pF @ 1kHz | 1.21kV | 496J | 990V | 1.1kV | 680V | 895V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-270M Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 20000pF @ 1kHz | 32.4V | 10J | 21.6V | 27V | 17V | 22V | 2kA | ROHS3 Compliant | ||
![]() ROV20H101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 4000pF @ 1kHz | 110V | 72J | 90V | 100V | 60V | 85V | 10kA | ROHS3 Compliant | ||
![]() ROV20-621K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 605pF @ 1kHz | 682V | 328J | 558V | 620V | 385V | 505V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-182K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 260pF @ 1kHz | 1.98kV | 695J | 1.62kV | 1.8kV | 1kV | 1.465kV | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H201K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 1830pF @ 1kHz | 220V | 140J | 180V | 200V | 130V | 170V | 10kA | ROHS3 Compliant | ||
![]() ROV20-331K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 1106pF @ 1kHz | 363V | 184J | 297V | 330V | 210V | 275V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20E301K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | - | 330V | 252J | 270V | 300V | 195V | 250V | 12.5kA | ROHS3 Compliant | ||
![]() ROV20H330M-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 17200pF @ 1kHz | 39.6V | 24J | 26.4V | 33V | 20V | 26V | 3kA | ROHS3 Compliant | ||
![]() ROV20H621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 600pF @ 1kHz | 682V | 420J | 558V | 620V | 385V | 505V | 10kA | ROHS3 Compliant | ||
![]() ROV20H470L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | - | Obsolete | Not Applicable | 1 | 12100pF @ 1kHz | 54.05V | 34J | 39.95V | 47V | 30V | 38V | 3kA | ROHS3 Compliant | ||
![]() ROV07-680K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | Obsolete | Not Applicable | 1 | 1119pF @ 1kHz | 74.8V | 4.3J | 61.2V | 68V | 40V | 56V | 250A | ROHS3 Compliant |