- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07H391K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 429V | 35J | 351V | 390V | 250V | 320V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H470K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 51.7V | 3.8J | 42.3V | 47V | 30V | 38V | 500A | ROHS3 Compliant | ||
![]() ROV07H470K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 51.7V | 3.8J | 42.3V | 47V | 30V | 38V | 500A | ROHS3 Compliant | ||
![]() ROV07H560K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1330pF @ 1kHz | 61.6V | 4.4J | 50.4V | 56V | 35V | 45V | 500A | ROHS3 Compliant | ||
![]() ROV07H361K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 120pF @ 1kHz | 396V | 32J | 324V | 360V | 230V | 300V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 220V | 28.5J | 180V | 200V | 130V | 170V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-121K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 946pF @ 1kHz | 132V | 16J | 108V | 120V | 75V | 100V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-181K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 483pF @ 1kHz | 198V | 26J | 162V | 180V | 115V | 150V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-330K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 4247pF @ 1kHz | 36.3V | 4.4J | 29.7V | 33V | 20V | 26V | 500A | ROHS3 Compliant | ||
![]() ROV07H820K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 90.2V | 7.0J | 73.8V | 82V | 50V | 65V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H390K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1820pF @ 1kHz | 42.9V | 3.0J | 35.1V | 39V | 25V | 31V | 500A | ROHS3 Compliant | ||
![]() ROV07H331K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 140pF @ 1kHz | 363V | 28J | 297V | 330V | 210V | 275V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07-821K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 902V | 47J | 738V | 820V | 510V | 670V | 1.2kA | ROHS3 Compliant | ||
![]() ROV10-361K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 231pF @ 1kHz | 396V | 52J | 324V | 360V | 230V | 300V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H390K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1820pF @ 1kHz | 42.9V | 3.0J | 35.1V | 39V | 25V | 31V | 500A | ROHS3 Compliant | ||
![]() ROV10H151K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 730pF @ 1kHz | 165V | 25J | 135V | 150V | 95V | 125V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H102K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 95pF @ 1kHz | 1.1kV | 140J | 900V | 1kV | 625V | 825V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-911K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 111pF @ 1kHz | 1.001kV | 102J | 819V | 910V | 550V | 745V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-112K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 88pF @ 1kHz | 1.21kV | 124J | 990V | 1.1kV | 680V | 895V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-330K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 4247pF @ 1kHz | 36.3V | 4.4J | 29.7V | 33V | 20V | 26V | 500A | ROHS3 Compliant |