- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H241K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 330pF @ 1kHz | 264V | 42J | 216V | 240V | 150V | 200V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H330K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 4250pF @ 1kHz | 36.3V | 4.8J | 29.7V | 33V | 20V | 26V | 1kA | ROHS3 Compliant | ||
![]() ROV10H621K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 682V | 107J | 558V | 620V | 385V | 505V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H271K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 330pF @ 1kHz | 297V | 49J | 243V | 270V | 175V | 225V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H751K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 825V | 115J | 675V | 750V | 460V | 615V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-102K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 845pF @ 1kHz | 1.1kV | 224J | 900V | 1kV | 625V | 825V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H821K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 118J | 738V | 820V | 510V | 670V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-101K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2221pF @ 1kHz | 110V | 28J | 90V | 100V | 60V | 85V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 220V | 35J | 180V | 200V | 130V | 170V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H820K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 1260pF @ 1kHz | 90.2V | 14J | 73.8V | 82V | 50V | 65V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-121K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1742pF @ 1kHz | 132V | 32J | 108V | 120V | 75V | 100V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H621K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 682V | 107J | 558V | 620V | 385V | 505V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-112K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 1.21kV | 248J | 990V | 1.1kV | 680V | 895V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-151K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1510pF @ 1kHz | 165V | 44J | 135V | 150V | 95V | 125V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-270K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 9731pF @ 1kHz | 29.7V | 6.9J | 24.3V | 27V | 17V | 22V | 1kA | ROHS3 Compliant | ||
![]() ROV14-390K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 7622pF @ 1kHz | 42.9V | 9.4J | 35.1V | 39V | 25V | 31V | 1kA | ROHS3 Compliant | ||
![]() ROV14-681K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 312pF @ 1kHz | 748V | 172J | 612V | 680V | 420V | 560V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-330K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 7704pF @ 1kHz | 36.3V | 8.8J | 29.7V | 33V | 20V | 26V | 1kA | ROHS3 Compliant | ||
![]() ROV10H681K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 748V | 112J | 612V | 680V | 420V | 560V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-511K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 374pF @ 1kHz | 561V | 148J | 459V | 510V | 320V | 418V | 4.5kA | ROHS3 Compliant |