- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14H781K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 250pF @ 1kHz | 858V | 233J | 702V | 780V | 485V | 640V | 6kA | ROHS3 Compliant | ||
![]() ROV20-121K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 3800pF @ 1kHz | 132V | 64J | 108V | 120V | 75V | 100V | 6.5kA | ROHS3 Compliant | ||
![]() ROV14H821K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 260pF @ 1kHz | 902V | 235J | 738V | 820V | 510V | 670V | 6kA | ROHS3 Compliant | ||
![]() ROV14H911K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 240pF @ 1kHz | 1.001kV | 255J | 819V | 910V | 550V | 745V | 6kA | ROHS3 Compliant | ||
![]() ROV20-220M-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 21200pF @ 1kHz | 26.4V | 8.0J | 17.6V | 22V | 14V | 18V | 2kA | ROHS3 Compliant | ||
![]() ROV20-560L-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 11600pF @ 1kHz | 64.4V | 20J | 47.6V | 56V | 35V | 45V | 2kA | ROHS3 Compliant | ||
![]() ROV20-220M-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 21200pF @ 1kHz | 26.4V | 8.0J | 17.6V | 22V | 14V | 18V | 2kA | ROHS3 Compliant | ||
![]() ROV20-680L-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 9600pF @ 1kHz | 78.2V | 24J | 57.8V | 68V | 40V | 56V | 2kA | ROHS3 Compliant | ||
![]() ROV20-390L-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 15003pF @ 1kHz | 44.85V | 14J | 33.15V | 39V | 25V | 31V | 2kA | ROHS3 Compliant | ||
![]() ROV20E301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | - | 330V | 252J | 270V | 300V | 195V | 250V | 12.5kA | ROHS3 Compliant | ||
![]() ROV20H121K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 3800pF @ 1kHz | 132V | 88J | 108V | 120V | 75V | 100V | 10kA | ROHS3 Compliant | ||
![]() ROV20-201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1829pF @ 1kHz | 220V | 114J | 180V | 200V | 130V | 170V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H181K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2400pF @ 1kHz | 198V | 130J | 162V | 180V | 115V | 150V | 10kA | ROHS3 Compliant | ||
![]() ROV20H271K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1260pF @ 1kHz | 297V | 190J | 243V | 270V | 175V | 225V | 10kA | ROHS3 Compliant | ||
![]() ROV20E221K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 242V | 186J | 198V | 220V | 140V | 180V | 12.5kA | ROHS3 Compliant | ||
![]() ROV20H301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1100pF @ 1kHz | 330V | 210J | 270V | 300V | 195V | 250V | 10kA | ROHS3 Compliant | ||
![]() ROV20H101K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 4000pF @ 1kHz | 110V | 72J | 90V | 100V | 60V | 85V | 10kA | ROHS3 Compliant | ||
![]() ROV20H431K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 860pF @ 1kHz | 473V | 303J | 387V | 430V | 275V | 350V | 10kA | ROHS3 Compliant | ||
![]() ROV20E201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1830pF @ 1kHz | 220V | 168J | 180V | 200V | 130V | 170V | 12.5kA | ROHS3 Compliant | ||
![]() ROV20H330M-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 17200pF @ 1kHz | 39.6V | 24J | 26.4V | 33V | 20V | 26V | 3kA | ROHS3 Compliant |