- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H561K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 616V | 102J | 504V | 560V | 350V | 460V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-330K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 7704pF @ 1kHz | 36.3V | 8.8J | 29.7V | 33V | 20V | 26V | 1kA | ROHS3 Compliant | ||
![]() ROV14-221K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 713pF @ 1kHz | 242V | 62J | 198V | 220V | 140V | 180V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14H391K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 460pF @ 1kHz | 429V | 140J | 351V | 390V | 250V | 320V | 6kA | ROHS3 Compliant | ||
![]() ROV14H112K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 1.21kV | 310J | 990V | 1.1kV | 680V | 895V | 6kA | ROHS3 Compliant | ||
![]() ROV14H271K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 650pF @ 1kHz | 297V | 99J | 243V | 270V | 175V | 225V | 6kA | ROHS3 Compliant | ||
![]() ROV14E221K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 710pF @ 1kHz | 242V | 93J | 198V | 220V | 140V | 180V | 6.5kA | ROHS3 Compliant | ||
![]() ROV14-621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 305pF @ 1kHz | 682V | 164J | 558V | 620V | 385V | 505V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14H301K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 650pF @ 1kHz | 330V | 105J | 270V | 300V | 195V | 250V | 6kA | ROHS3 Compliant | ||
![]() ROV20-221K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 242V | 124J | 198V | 220V | 140V | 180V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-181K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 2400pF @ 1kHz | 198V | 104J | 162V | 180V | 115V | 150V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-821K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 519pF @ 1kHz | 902V | 376J | 738V | 820V | 510V | 670V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H301K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1100pF @ 1kHz | 330V | 210J | 270V | 300V | 195V | 250V | 10kA | ROHS3 Compliant | ||
![]() ROV20-911K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 444pF @ 1kHz | 1.001kV | 408J | 819V | 910V | 550V | 745V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H331K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1110pF @ 1kHz | 363V | 228J | 297V | 330V | 210V | 275V | 10kA | ROHS3 Compliant | ||
![]() ROV20H561K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 680pF @ 1kHz | 616V | 410J | 504V | 560V | 350V | 460V | 10kA | ROHS3 Compliant | ||
![]() ROV10-391K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 247pF @ 1kHz | 429V | 60J | 351V | 390V | 250V | 320V | 2.5kA | ROHS3 Compliant | ||
![]() ROV20-560L-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 11600pF @ 1kHz | 64.4V | 20J | 47.6V | 56V | 35V | 45V | 2kA | ROHS3 Compliant | ||
![]() ROV20H361K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 990pF @ 1kHz | 396V | 255J | 324V | 360V | 230V | 300V | 10kA | ROHS3 Compliant | ||
![]() ROV20-330M-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 17200pF @ 1kHz | 39.6V | 12J | 26.4V | 33V | 20V | 26V | 2kA | ROHS3 Compliant |