- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV20-101K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 4000pF @ 1kHz | 110V | 56J | 90V | 100V | 60V | 85V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-681K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 553pF @ 1kHz | 748V | 344J | 612V | 680V | 420V | 560V | 6.5kA | ROHS3 Compliant | ||
![]() ROV05-101K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 263pF @ 1kHz | 110V | 3.5J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() ROV05-101K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 263pF @ 1kHz | 110V | 3.5J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() MLV0402-250K-C400 Littelfuse Inc. | 138000 | - | Datasheet | Surface Mount, MLCV | 0402 (1005 Metric) | -55°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | 1 | 40pF @ 1MHz | 27.5V | 0.05J | 22.5V | 25V | 14V | 18V | 20A | ROHS3 Compliant | ||
![]() ROV05-121K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 132V | 4.0J | 108V | 120V | 75V | 100V | 400A | ROHS3 Compliant | ||
![]() ROV05-101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 263pF @ 1kHz | 110V | 3.5J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() ROV05-181K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 95pF @ 1kHz | 198V | 6.5J | 162V | 180V | 115V | 150V | 400A | ROHS3 Compliant | ||
![]() ROV05-201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 85pF @ 1kHz | 220V | 7.1J | 180V | 200V | 130V | 170V | 400A | ROHS3 Compliant | ||
![]() ROV05-151K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 165V | 5.5J | 135V | 150V | 95V | 125V | 400A | ROHS3 Compliant | ||
![]() ROV05-181K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 95pF @ 1kHz | 198V | 6.5J | 162V | 180V | 115V | 150V | 400A | ROHS3 Compliant | ||
![]() ROV05-330K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 834pF @ 1kHz | 36.3V | 1.1J | 29.7V | 33V | 20V | 26V | 100A | ROHS3 Compliant | ||
![]() ROV05-331K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 60pF @ 1kHz | 363V | 11.5J | 297V | 330V | 210V | 275V | 400A | ROHS3 Compliant | ||
![]() ROV05-330K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 834pF @ 1kHz | 36.3V | 1.1J | 29.7V | 33V | 20V | 26V | 100A | ROHS3 Compliant | ||
![]() ROV05-560K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 50pF @ 1kHz | 61.6V | 1.8J | 50.4V | 56V | 35V | 45V | 100A | ROHS3 Compliant | ||
![]() ROV05-390K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 56pF @ 1kHz | 42.9V | 1.2J | 35.1V | 39V | 25V | 31V | 100A | ROHS3 Compliant | ||
![]() ROV05-151K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 165V | 5.5J | 135V | 150V | 95V | 125V | 400A | ROHS3 Compliant | ||
![]() ROV05-681K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 43pF @ 1kHz | 748V | 21.5J | 612V | 680V | 420V | 560V | 400A | ROHS3 Compliant | ||
![]() ROV05-681K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 43pF @ 1kHz | 748V | 21.5J | 612V | 680V | 420V | 560V | 400A | ROHS3 Compliant | ||
![]() ROV05-680K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 500pF @ 1kHz | 74.8V | 2.1J | 61.2V | 68V | 40V | 56V | 100A | ROHS3 Compliant |