- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07-781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 858V | 46J | 702V | 780V | 485V | 640V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07H221K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 242V | 19J | 198V | 220V | 140V | 180V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07-301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 135pF @ 1kHz | 330V | 21J | 270V | 300V | 195V | 250V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07H681K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 80pF @ 1kHz | 748V | 56J | 612V | 680V | 420V | 560V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H680K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1120pF @ 1kHz | 74.8V | 5.4J | 61.2V | 68V | 40V | 56V | 500A | ROHS3 Compliant | ||
![]() ROV10-112K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 88pF @ 1kHz | 1.21kV | 124J | 990V | 1.1kV | 680V | 895V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-330K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 4247pF @ 1kHz | 36.3V | 4.4J | 29.7V | 33V | 20V | 26V | 500A | ROHS3 Compliant | ||
![]() ROV10H101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 1020pF @ 1kHz | 110V | 18J | 90V | 100V | 60V | 85V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H201K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 220V | 35J | 180V | 200V | 130V | 170V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H102K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 95pF @ 1kHz | 1.1kV | 140J | 900V | 1kV | 625V | 825V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H151K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 730pF @ 1kHz | 165V | 25J | 135V | 150V | 95V | 125V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H181K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 480pF @ 1kHz | 198V | 32J | 162V | 180V | 115V | 150V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-180K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 6500pF @ 1kHz | 19.8V | 2.4J | 16.2V | 18V | 11V | 14V | 500A | ROHS3 Compliant | ||
![]() ROV10H220L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 5520pF @ 1kHz | 25.3V | 3.2J | 18.7V | 22V | 14V | 18V | 1kA | ROHS3 Compliant | ||
![]() ROV10H560K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 2900pF @ 1kHz | 61.6V | 8.1J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant | ||
![]() ROV07H820K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 90.2V | 7.0J | 73.8V | 82V | 50V | 65V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-821K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 94J | 738V | 820V | 510V | 670V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H431K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 220pF @ 1kHz | 473V | 80J | 387V | 430V | 275V | 350V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H331K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 280pF @ 1kHz | 363V | 58J | 297V | 330V | 210V | 275V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-301K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 650pF @ 1kHz | 330V | 84J | 270V | 300V | 195V | 250V | 4.5kA | ROHS3 Compliant |