- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Resistor Type | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14-391K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 458pF @ 1kHz | 429V | 120J | 351V | 390V | 250V | 320V | 4.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14-331K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 613pF @ 1kHz | 363V | 92J | 297V | 330V | 210V | 275V | 4.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14E361K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | - | 396V | 151J | 324V | 360V | 230V | 300V | 6.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14E301K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | - | 330V | 126J | 270V | 300V | 195V | 250V | 6.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14-820K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 2968pF @ 1kHz | 90.2V | 22J | 73.8V | 82V | 50V | 65V | 4.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14E241K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 770pF @ 1kHz | 264V | 101J | 216V | 240V | 150V | 200V | 6.5kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H181K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 920pF @ 1kHz | 198V | 65J | 162V | 180V | 115V | 150V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H151K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 1510pF @ 1kHz | 165V | 53J | 135V | 150V | 95V | 125V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H361K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 470pF @ 1kHz | 396V | 130J | 324V | 360V | 230V | 300V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H361K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 470pF @ 1kHz | 396V | 130J | 324V | 360V | 230V | 300V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H102K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 200pF @ 1kHz | 1.1kV | 283J | 900V | 1kV | 625V | 825V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H270K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 9730pF @ 1kHz | 29.7V | 7.8J | 24.3V | 27V | 17V | 22V | 2kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H221K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 710pF @ 1kHz | 242V | 78J | 198V | 220V | 140V | 180V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H470K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 6420pF @ 1kHz | 51.7V | 14J | 42.3V | 47V | 30V | 38V | 2kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H331K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 610pF @ 1kHz | 363V | 115J | 297V | 330V | 210V | 275V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H121K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 1740pF @ 1kHz | 132V | 44J | 108V | 120V | 75V | 100V | 6kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H560K-S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 5180pF @ 1kHz | 61.6V | 16J | 50.4V | 56V | 35V | 45V | 2kA | - | - | - | ROHS3 Compliant | ||
![]() ROV14H560K Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Disc 14mm | - | - | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | - | - | - | 1 | 5180pF @ 1kHz | 61.6V | 16J | 50.4V | 56V | 35V | 45V | 2kA | - | - | - | ROHS3 Compliant | ||
![]() V10E40PL2 Littelfuse Inc. | 10 |
| - | 14 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | Active | - | EAR99 | 8533.40.40.00 | VARISTOR | - | - | - | - | - | - | - | - | - | 56V | 40V | 28 J | RoHS Compliant | ||
![]() V10E20PL1T Littelfuse Inc. | 10 |
| - | 14 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | Active | - | EAR99 | 8533.40.40.00 | VARISTOR | - | - | - | - | - | - | - | - | - | 26V | 20V | 23 J | RoHS Compliant |