- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07H301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 140pF @ 1kHz | 330V | 26J | 270V | 300V | 195V | 250V | 1.75kA | ROHS3 Compliant | ||
![]() ROV20H511K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 790pF @ 1kHz | 561V | 382J | 459V | 510V | 320V | 418V | 10kA | ROHS3 Compliant | ||
![]() ROV07H220L-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2930pF @ 1kHz | 25.3V | 1.7J | 18.7V | 22V | 14V | 18V | 500A | ROHS3 Compliant | ||
![]() ROV07H151K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 370pF @ 1kHz | 165V | 13J | 135V | 150V | 95V | 125V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H221K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 242V | 19J | 198V | 220V | 140V | 180V | 1.75kA | ROHS3 Compliant | ||
![]() ROV20H270M-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 20000pF @ 1kHz | 32.4V | 19J | 21.6V | 27V | 17V | 22V | 3kA | ROHS3 Compliant | ||
![]() ROV07H151K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 370pF @ 1kHz | 165V | 13J | 135V | 150V | 95V | 125V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H271K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 297V | 24J | 243V | 270V | 175V | 225V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H330K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1840pF @ 1kHz | 36.3V | 2.8J | 29.7V | 33V | 20V | 26V | 500A | ROHS3 Compliant | ||
![]() ROV20H331K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1110pF @ 1kHz | 363V | 228J | 297V | 330V | 210V | 275V | 10kA | ROHS3 Compliant | ||
![]() ROV20H560L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 11600pF @ 1kHz | 64.4V | 41J | 47.6V | 56V | 35V | 45V | 3kA | ROHS3 Compliant | ||
![]() ROV07H511K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 100pF @ 1kHz | 561V | 45J | 459V | 510V | 320V | 418V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H561K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 85pF @ 1kHz | 616V | 51J | 504V | 560V | 350V | 460V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H560K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1330pF @ 1kHz | 61.6V | 4.4J | 50.4V | 56V | 35V | 45V | 500A | ROHS3 Compliant | ||
![]() ROV07H781K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 858V | 59J | 702V | 780V | 485V | 640V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-102K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 96pF @ 1kHz | 1.1kV | 112J | 900V | 1kV | 625V | 825V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H270K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2340pF @ 1kHz | 29.7V | 2.1J | 24.3V | 27V | 17V | 22V | 500A | ROHS3 Compliant | ||
![]() ROV07H820K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 90.2V | 7.0J | 73.8V | 82V | 50V | 65V | 1.75kA | ROHS3 Compliant | ||
![]() ROV20E361K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | - | 396V | 302J | 324V | 360V | 230V | 300V | 12.5kA | ROHS3 Compliant | ||
![]() ROV07H471K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 100pF @ 1kHz | 517V | 42J | 423V | 470V | 300V | 385V | 1.75kA | ROHS3 Compliant |