- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H560K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 2900pF @ 1kHz | 61.6V | 8.1J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant | ||
![]() ROV14-201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 845pF @ 1kHz | 220V | 57J | 180V | 200V | 130V | 170V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H470K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 3140pF @ 1kHz | 51.7V | 6.8J | 42.3V | 47V | 30V | 38V | 1kA | ROHS3 Compliant | ||
![]() ROV14-182K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 118pF @ 1kHz | 1.98kV | 348J | 1.62kV | 1.8kV | 1kV | 1.465kV | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-112K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 1.21kV | 248J | 990V | 1.1kV | 680V | 895V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-180M-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 14898pF @ 1kHz | 21.6V | 4.7J | 14.4V | 18V | 11V | 14V | 1kA | ROHS3 Compliant | ||
![]() ROV10H751K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 825V | 115J | 675V | 750V | 460V | 615V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-182K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 118pF @ 1kHz | 1.98kV | 348J | 1.62kV | 1.8kV | 1kV | 1.465kV | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H781K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 120pF @ 1kHz | 858V | 116J | 702V | 780V | 485V | 640V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 650pF @ 1kHz | 330V | 84J | 270V | 300V | 195V | 250V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-751K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 270pF @ 1kHz | 825V | 180J | 675V | 750V | 460V | 615V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-331K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 613pF @ 1kHz | 363V | 92J | 297V | 330V | 210V | 275V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-220L-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 11957pF @ 1kHz | 25.3V | 5.4J | 18.7V | 22V | 14V | 18V | 1kA | ROHS3 Compliant | ||
![]() ROV14-680K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 5099pF @ 1kHz | 74.8V | 17J | 61.2V | 68V | 40V | 56V | 1kA | ROHS3 Compliant | ||
![]() ROV14-180M-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 14898pF @ 1kHz | 21.6V | 4.7J | 14.4V | 18V | 11V | 14V | 1kA | ROHS3 Compliant | ||
![]() ROV14-911K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 240pF @ 1kHz | 1.001kV | 204J | 819V | 910V | 550V | 745V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H220L-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 5520pF @ 1kHz | 25.3V | 3.2J | 18.7V | 22V | 14V | 18V | 1kA | ROHS3 Compliant | ||
![]() ROV14-271K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 655pF @ 1kHz | 297V | 79J | 243V | 270V | 175V | 225V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-820K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 2968pF @ 1kHz | 90.2V | 22J | 73.8V | 82V | 50V | 65V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14E241K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 770pF @ 1kHz | 264V | 101J | 216V | 240V | 150V | 200V | 6.5kA | ROHS3 Compliant |