- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H680K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 2230pF @ 1kHz | 74.8V | 9.8J | 61.2V | 68V | 40V | 56V | 1kA | ROHS3 Compliant | ||
![]() ROV07H101K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 540pF @ 1kHz | 110V | 9.0J | 90V | 100V | 60V | 85V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10H511K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 561V | 92J | 459V | 510V | 320V | 418V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H270K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 4740pF @ 1kHz | 29.7V | 3.9J | 24.3V | 27V | 17V | 22V | 1kA | ROHS3 Compliant | ||
![]() ROV10H112K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 90pF @ 1kHz | 1.21kV | 155J | 990V | 1.1kV | 680V | 895V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H181K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 480pF @ 1kHz | 198V | 32J | 162V | 180V | 115V | 150V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H911K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 1.001kV | 127J | 819V | 910V | 550V | 745V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-781K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 117pF @ 1kHz | 858V | 92J | 702V | 780V | 485V | 640V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H821K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 118J | 738V | 820V | 510V | 670V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H781K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 120pF @ 1kHz | 858V | 116J | 702V | 780V | 485V | 640V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H911K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 1.001kV | 127J | 819V | 910V | 550V | 745V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H561K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 616V | 102J | 504V | 560V | 350V | 460V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-821K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 94J | 738V | 820V | 510V | 670V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H560K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 2900pF @ 1kHz | 61.6V | 8.1J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant | ||
![]() ROV14-201K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 845pF @ 1kHz | 220V | 57J | 180V | 200V | 130V | 170V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H470K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 3140pF @ 1kHz | 51.7V | 6.8J | 42.3V | 47V | 30V | 38V | 1kA | ROHS3 Compliant | ||
![]() ROV14-182K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 118pF @ 1kHz | 1.98kV | 348J | 1.62kV | 1.8kV | 1kV | 1.465kV | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-112K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 1.21kV | 248J | 990V | 1.1kV | 680V | 895V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-180M-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 14898pF @ 1kHz | 21.6V | 4.7J | 14.4V | 18V | 11V | 14V | 1kA | ROHS3 Compliant | ||
![]() ROV10H751K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 825V | 115J | 675V | 750V | 460V | 615V | 3.5kA | ROHS3 Compliant |