- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV05H220L-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 1230pF @ 1kHz | 25.3V | 0.80J | 18.7V | 22V | 14V | 18V | 250A | ROHS3 Compliant | ||
![]() ROV05H151K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 180pF @ 1kHz | 165V | 6.5J | 135V | 150V | 95V | 125V | 800A | ROHS3 Compliant | ||
![]() ROV05H301K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 65pF @ 1kHz | 330V | 12J | 270V | 300V | 195V | 250V | 800A | ROHS3 Compliant | ||
![]() ROV05H270K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 1070pF @ 1kHz | 29.7V | 1.1J | 24.3V | 27V | 17V | 22V | 250A | ROHS3 Compliant | ||
![]() ROV05H331K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 60pF @ 1kHz | 363V | 13J | 297V | 330V | 210V | 275V | 800A | ROHS3 Compliant | ||
![]() ROV05H391K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 55pF @ 1kHz | 429V | 17J | 351V | 390V | 250V | 320V | 800A | ROHS3 Compliant | ||
![]() ROV05H390K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 880pF @ 1kHz | 42.9V | 1.5J | 35.1V | 39V | 25V | 31V | 250A | ROHS3 Compliant | ||
![]() ROV05H390K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 880pF @ 1kHz | 42.9V | 1.5J | 35.1V | 39V | 25V | 31V | 250A | ROHS3 Compliant | ||
![]() ROV05H751K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | - | 825V | 29J | 675V | 750V | 460V | 615V | 800A | ROHS3 Compliant | ||
![]() ROV05H391K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 55pF @ 1kHz | 429V | 17J | 351V | 390V | 250V | 320V | 800A | ROHS3 Compliant | ||
![]() ROV05H271K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 297V | 11J | 243V | 270V | 175V | 225V | 800A | ROHS3 Compliant | ||
![]() ROV05H751K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | - | 825V | 29J | 675V | 750V | 460V | 615V | 800A | ROHS3 Compliant | ||
![]() ROV05H681K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 40pF @ 1kHz | 748V | 28J | 612V | 680V | 420V | 560V | 800A | ROHS3 Compliant | ||
![]() ROV05H431K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 45pF @ 1kHz | 473V | 20J | 387V | 430V | 275V | 350V | 800A | ROHS3 Compliant | ||
![]() ROV05H681K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 40pF @ 1kHz | 748V | 28J | 612V | 680V | 420V | 560V | 800A | ROHS3 Compliant | ||
![]() ROV05H560K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Bulk | 2005 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 61.6V | 2.2J | 50.4V | 56V | 35V | 45V | 250A | ROHS3 Compliant | ||
![]() ROV05H681K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 40pF @ 1kHz | 748V | 28J | 612V | 680V | 420V | 560V | 800A | ROHS3 Compliant | ||
![]() ROV05H560K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 5mm | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 61.6V | 2.2J | 50.4V | 56V | 35V | 45V | 250A | ROHS3 Compliant | ||
![]() ROV07-621K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 80pF @ 1kHz | 682V | 41J | 558V | 620V | 385V | 505V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-330K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1840pF @ 1kHz | 36.3V | 2.2J | 29.7V | 33V | 20V | 26V | 250A | ROHS3 Compliant |