- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10-781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 117pF @ 1kHz | 858V | 92J | 702V | 780V | 485V | 640V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H821K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 902V | 60J | 738V | 820V | 510V | 670V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10H181K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 480pF @ 1kHz | 198V | 32J | 162V | 180V | 115V | 150V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H121K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 950pF @ 1kHz | 132V | 22J | 108V | 120V | 75V | 100V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-751K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 133pF @ 1kHz | 825V | 90J | 675V | 750V | 460V | 615V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H102K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 95pF @ 1kHz | 1.1kV | 140J | 900V | 1kV | 625V | 825V | 3.5kA | ROHS3 Compliant | ||
![]() ROV07H781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 858V | 59J | 702V | 780V | 485V | 640V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10H621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 682V | 107J | 558V | 620V | 385V | 505V | 3.5kA | ROHS3 Compliant | ||
![]() ROV07H621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 80pF @ 1kHz | 682V | 54J | 558V | 620V | 385V | 505V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10H511K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 561V | 92J | 459V | 510V | 320V | 418V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H391K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 250pF @ 1kHz | 429V | 70J | 351V | 390V | 250V | 320V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 160pF @ 1kHz | 682V | 82J | 558V | 620V | 385V | 505V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H751K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 825V | 115J | 675V | 750V | 460V | 615V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-102K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 845pF @ 1kHz | 1.1kV | 224J | 900V | 1kV | 625V | 825V | 4.5kA | ROHS3 Compliant | ||
![]() ROV10H330K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 4250pF @ 1kHz | 36.3V | 4.8J | 29.7V | 33V | 20V | 26V | 1kA | ROHS3 Compliant | ||
![]() ROV10H470K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 3140pF @ 1kHz | 51.7V | 6.8J | 42.3V | 47V | 30V | 38V | 1kA | ROHS3 Compliant | ||
![]() ROV10H820K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 1260pF @ 1kHz | 90.2V | 14J | 73.8V | 82V | 50V | 65V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H561K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 616V | 102J | 504V | 560V | 350V | 460V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 120pF @ 1kHz | 858V | 116J | 702V | 780V | 485V | 640V | 3.5kA | ROHS3 Compliant | ||
![]() ROV07H470K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 51.7V | 3.8J | 42.3V | 47V | 30V | 38V | 500A | ROHS3 Compliant |