- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H821K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 118J | 738V | 820V | 510V | 670V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14E331K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | - | 363V | 138J | 297V | 330V | 210V | 275V | 6.5kA | ROHS3 Compliant | ||
![]() ROV14-781K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 252pF @ 1kHz | 858V | 184J | 702V | 780V | 485V | 640V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14E271K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | - | 297V | 113J | 243V | 270V | 175V | 225V | 6.5kA | ROHS3 Compliant | ||
![]() ROV14H102K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 200pF @ 1kHz | 1.1kV | 283J | 900V | 1kV | 625V | 825V | 6kA | ROHS3 Compliant | ||
![]() ROV14H220L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 11960pF @ 1kHz | 25.3V | 6.3J | 18.7V | 22V | 14V | 18V | 2kA | ROHS3 Compliant | ||
![]() ROV14H201K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 840pF @ 1kHz | 220V | 70J | 180V | 200V | 130V | 170V | 6kA | ROHS3 Compliant | ||
![]() ROV14-820K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 2968pF @ 1kHz | 90.2V | 22J | 73.8V | 82V | 50V | 65V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14H391K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 460pF @ 1kHz | 429V | 140J | 351V | 390V | 250V | 320V | 6kA | ROHS3 Compliant | ||
![]() ROV14H101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 2220pF @ 1kHz | 110V | 36J | 90V | 100V | 60V | 85V | 6kA | ROHS3 Compliant | ||
![]() ROV14H241K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 770pF @ 1kHz | 264V | 84J | 216V | 240V | 150V | 200V | 6kA | ROHS3 Compliant | ||
![]() ROV14H621K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 300pF @ 1kHz | 682V | 215J | 558V | 620V | 385V | 505V | 6kA | ROHS3 Compliant | ||
![]() ROV14H561K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 616V | 205J | 504V | 560V | 350V | 460V | 6kA | ROHS3 Compliant | ||
![]() ROV14H390K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 7620pF @ 1kHz | 42.9V | 11J | 35.1V | 39V | 25V | 31V | 2kA | ROHS3 Compliant | ||
![]() ROV07H301K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 140pF @ 1kHz | 330V | 26J | 270V | 300V | 195V | 250V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-182K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 65pF @ 1kHz | 1.98kV | 174J | 1.62kV | 1.8kV | 1kV | 1.465kV | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H391K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 429V | 35J | 351V | 390V | 250V | 320V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-270K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 4742pF @ 1kHz | 29.7V | 3.5J | 24.3V | 27V | 17V | 22V | 500A | ROHS3 Compliant | ||
![]() ROV10-361K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 231pF @ 1kHz | 396V | 52J | 324V | 360V | 230V | 300V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H112K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 90pF @ 1kHz | 1.21kV | 155J | 990V | 1.1kV | 680V | 895V | 3.5kA | ROHS3 Compliant |