- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H431K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 220pF @ 1kHz | 473V | 80J | 387V | 430V | 275V | 350V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H391K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 250pF @ 1kHz | 429V | 70J | 351V | 390V | 250V | 320V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-820K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 1260pF @ 1MHz | 90.2V | 11J | 73.8V | 82V | 50V | 65V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H331K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 280pF @ 1kHz | 363V | 58J | 297V | 330V | 210V | 275V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H271K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 330pF @ 1kHz | 297V | 49J | 243V | 270V | 175V | 225V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H201K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 220V | 35J | 180V | 200V | 130V | 170V | 3.5kA | ROHS3 Compliant | ||
![]() ROV14-151K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1510pF @ 1kHz | 165V | 44J | 135V | 150V | 95V | 125V | 4.5kA | ROHS3 Compliant | ||
![]() ROV07H431K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 473V | 40J | 387V | 430V | 275V | 350V | 1.75kA | ROHS3 Compliant | ||
![]() ROV14-201K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 845pF @ 1kHz | 220V | 57J | 180V | 200V | 130V | 170V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-270K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 9731pF @ 1kHz | 29.7V | 6.9J | 24.3V | 27V | 17V | 22V | 1kA | ROHS3 Compliant | ||
![]() ROV14-330K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 7704pF @ 1kHz | 36.3V | 8.8J | 29.7V | 33V | 20V | 26V | 1kA | ROHS3 Compliant | ||
![]() ROV14-331K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 613pF @ 1kHz | 363V | 92J | 297V | 330V | 210V | 275V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-471K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 413pF @ 1kHz | 517V | 140J | 423V | 470V | 300V | 385V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-560K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 5184pF @ 1kHz | 61.6V | 14J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant | ||
![]() ROV14-241K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 769pF @ 1kHz | 264V | 67J | 216V | 240V | 150V | 200V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-470K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 6417pF @ 1kHz | 51.7V | 12J | 42.3V | 47V | 30V | 38V | 1kA | ROHS3 Compliant | ||
![]() ROV14-271K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 655pF @ 1kHz | 297V | 79J | 243V | 270V | 175V | 225V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-271K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 655pF @ 1kHz | 297V | 79J | 243V | 270V | 175V | 225V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-391K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 458pF @ 1kHz | 429V | 120J | 351V | 390V | 250V | 320V | 4.5kA | ROHS3 Compliant | ||
![]() ROV14-221K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 713pF @ 1kHz | 242V | 62J | 198V | 220V | 140V | 180V | 4.5kA | ROHS3 Compliant |