- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14H471K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 420pF @ 1kHz | 517V | 175J | 423V | 470V | 300V | 385V | 6kA | ROHS3 Compliant | ||
![]() ROV14H331K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 610pF @ 1kHz | 363V | 115J | 297V | 330V | 210V | 275V | 6kA | ROHS3 Compliant | ||
![]() ROV20-121K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 3800pF @ 1kHz | 132V | 64J | 108V | 120V | 75V | 100V | 6.5kA | ROHS3 Compliant | ||
![]() ROV14H681K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 310pF @ 1kHz | 748V | 225J | 612V | 680V | 420V | 560V | 6kA | ROHS3 Compliant | ||
![]() ROV14H561K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 616V | 205J | 504V | 560V | 350V | 460V | 6kA | ROHS3 Compliant | ||
![]() ROV20-221K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 242V | 124J | 198V | 220V | 140V | 180V | 6.5kA | ROHS3 Compliant | ||
![]() ROV07H361K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 120pF @ 1kHz | 396V | 32J | 324V | 360V | 230V | 300V | 1.75kA | ROHS3 Compliant | ||
![]() ROV20-101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 4000pF @ 1kHz | 110V | 56J | 90V | 100V | 60V | 85V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-201K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1829pF @ 1kHz | 220V | 114J | 180V | 200V | 130V | 170V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-151K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 3000pF @ 1kHz | 165V | 88J | 135V | 150V | 95V | 125V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-471K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 761pF @ 1kHz | 517V | 280J | 423V | 470V | 300V | 385V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-330M-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 17200pF @ 1kHz | 39.6V | 12J | 26.4V | 33V | 20V | 26V | 2kA | ROHS3 Compliant | ||
![]() ROV20-560L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 11600pF @ 1kHz | 64.4V | 20J | 47.6V | 56V | 35V | 45V | 2kA | ROHS3 Compliant | ||
![]() ROV20-680L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 9600pF @ 1kHz | 78.2V | 24J | 57.8V | 68V | 40V | 56V | 2kA | ROHS3 Compliant | ||
![]() ROV20-331K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1106pF @ 1kHz | 363V | 184J | 297V | 330V | 210V | 275V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-271K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1260pF @ 1MHz | 297V | 158J | 243V | 270V | 175V | 225V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-301K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 1100pF @ 1kHz | 330V | 168J | 270V | 300V | 195V | 250V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20-390L-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 15003pF @ 1kHz | 44.85V | 14J | 33.15V | 39V | 25V | 31V | 2kA | ROHS3 Compliant | ||
![]() ROV20E201K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 1830pF @ 1kHz | 220V | 168J | 180V | 200V | 130V | 170V | 12.5kA | ROHS3 Compliant | ||
![]() ROV20H270M-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 20000pF @ 1kHz | 32.4V | 19J | 21.6V | 27V | 17V | 22V | 3kA | ROHS3 Compliant |