- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1000LC80CP Littelfuse Inc. | 16 |
| - | - | - | Littelfuse | 300 | Littelfuse | - | Littelfuse Inc. | - | - | Bulk | Active | - | - | - | - | Bulk | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | ||
![]() V30MLA0805NHAUTO Littelfuse Inc. | 45 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Littelfuse | 2500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q200, MLA AUTO | - | - | Varistors | - | - | 1 | - | 100 pF @ 1 MHz | 46 V | 0.3J | 37 V | 41.5 V | 25 V | - | 30 V | 80 A | - | - | - | Varistors | - | - | ||
![]() V11X320E Littelfuse Inc. | 1468 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | 410 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 320 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 320 pF @ 1 kHz | 561 V | 136J | 459 V | 510 V | 320 V | 510 V | 410 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14X130E Littelfuse Inc. | 609 |
| - | Through Hole | Disc 14mm | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | - | 100 J | 170 VDC | -40°C ~ 125°C (TA) | - | Xtreme Varistor | Radial Leaded Varistors | 1200 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1200 pF @ 1 kHz | 225.5 V | 100J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 10 kA | MOV | - | 10 kA | - | 17 mm | 20 mm | ||
![]() V11X350E Littelfuse Inc. | 16 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | 450 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 270 pF | Varistors | Radial | 7.5 mm | 1 | 930 V | 270 pF @ 1 kHz | 616 V | 136J | 504 V | 560 V | 350 V | 560 V | 450 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14P625AUTO2T Littelfuse Inc. | 16 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 160 pF @ 1 MHz | 1.1 kV | 235J | 900 V | 1 kV | 625 V | - | 825 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V10X175E Littelfuse Inc. | 26 |
| - | Through Hole | Disc 10mm | Littelfuse | 1000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 46 J | 225 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 440 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 440 pF @ 1 kHz | 297 V | 46J | 243 V | 270 V | 175 V | 270 V | 225 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V10X140E Littelfuse Inc. | 26 |
| - | Through Hole | Disc 10mm | Littelfuse | 1000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 36 J | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 540 pF | Varistors | Radial | 7.5 mm | 1 | 360 V | 540 pF @ 1 kHz | 242 V | 36J | 198 V | 220 V | 140 V | 220 V | 180 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V14H320PL5T Littelfuse Inc. | 28 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | Reel | - | - | - | Varistors | - | - | 1 | - | 380 pF @ 1 MHz | 561 V | 150J | 459 V | 510 V | 320 V | - | 420 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V07X150E Littelfuse Inc. | 16 |
| - | Through Hole | Disc 7mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 24 J | 200 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 230 pF | Varistors | Radial | 5 mm | 1 | 395 V | 230 pF @ 1 kHz | 264 V | 24J | 216 V | 240 V | 150 V | 240 V | 200 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 9 mm | 12.5 mm | ||
![]() V20X130E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 200 J | 170 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 2200 pF | Varistors | Radial | 10 mm | 1 | 340 V | 2200 pF @ 1 kHz | 225.5 V | 200J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V14X210E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 14mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 160 J | 270 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 800 pF | Varistors | Radial | 7.5 mm | 1 | 545 V | 800 pF @ 1 kHz | 363 V | 160J | 297 V | 330 V | 210 V | 330 V | 270 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V11X275E Littelfuse Inc. | 583 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 115 J | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 350 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 350 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V05X275E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 5mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 21 J | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 70 pF | Varistors | Radial | 5 mm | 1 | 710 V | 70 pF @ 1 kHz | 473 V | 21J | 387 V | 430 V | 275 V | 430 V | 350 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 10 mm | ||
![]() V11X140E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 11mm | Littelfuse | 800 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 60 J | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 660 pF | Varistors | Radial | 7.5 mm | 1 | 360 V | 660 pF @ 1 kHz | 242 V | 60J | 198 V | 220 V | 140 V | 220 V | 180 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14X150E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 14mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 120 J | 200 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 1050 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | 1050 pF @ 1 kHz | 264 V | 120J | 216 V | 240 V | 150 V | 240 V | 200 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V11X385E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | 505 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 250 pF | Varistors | Radial | 7.5 mm | 1 | 1025 V | 250 pF @ 1 kHz | 682 V | 136J | 558 V | 620 V | 385 V | 620 V | 505 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X510E Littelfuse Inc. | 189 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 165 J | 670 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 200 pF | Varistors | Radial | 7.5 mm | 1 | 1355 V | 200 pF @ 1 kHz | 902 V | 165J | 738 V | 820 V | 510 V | 820 V | 670 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X680E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 220 J | 895 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 150 pF | Varistors | Radial | 7.5 mm | 1 | 1.815 kV | 150 pF @ 1 kHz | 1.21 kV | 220J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V20X140E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 220 J | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 2100 pF | Varistors | Radial | 10 mm | 1 | 360 V | 2100 pF @ 1 kHz | 242 V | 220J | 198 V | 220 V | 140 V | 220 V | 180 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm |