- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14X680E Littelfuse Inc. | 106 |
| - | Through Hole | Disc 14mm | Littelfuse | 200 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 440 J | - | 895 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 250 pF | Varistors | Radial | 7.5 mm | 1 | 1.815 kV | 250 pF @ 1 kHz | 1.21 kV | 440J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V20X330E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 546 J | - | 435 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 900 pF | Varistors | Radial | 10 mm | 1 | 875 V | 900 pF @ 1 kHz | 583 V | 546J | 477 V | 530 V | 330 V | 530 V | 435 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V11X300E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 125 J | - | 385 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 330 pF | Varistors | Radial | 7.5 mm | 1 | 775 V | 330 pF @ 1 kHz | 517 V | 125J | 423 V | 470 V | 300 V | 470 V | 385 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14H275AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 450 pF @ 1 MHz | 473 V | 130J | 387 V | 430 V | 275 V | - | 350 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V07E30PL2T5 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 1350 pF @ 1 MHz | 51.7 V | 7J | 42.3 V | 47 V | 30 V | - | 38 V | 1 kA | - | - | - | Varistors | - | - | ||
![]() V10H320AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 170 pF @ 1 MHz | 561 V | 80J | 459 V | 510 V | 320 V | - | 420 V | 3.5 kA | - | - | - | Varistors | - | - | ||
![]() V10X350E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 10mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 86 J | - | 450 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 230 pF | Varistors | Radial | 7.5 mm | 1 | 930 V | 230 pF @ 1 kHz | 616 V | 86J | 504 V | 560 V | 350 V | 560 V | 450 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V10X195E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 10mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 49 J | - | 250 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 400 pF | Varistors | Radial | 7.5 mm | 1 | 495 V | 400 pF @ 1 kHz | 330 V | 49J | 270 V | 300 V | 195 V | 300 V | 250 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V11X210E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 80 J | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 450 pF | Varistors | Radial | 7.5 mm | 1 | 545 V | 450 pF @ 1 kHz | 363 V | 80J | 297 V | 330 V | 210 V | 330 V | 270 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X460E Littelfuse Inc. | 1375 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 150 J | - | 615 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 210 pF | Varistors | Radial | 7.5 mm | 1 | 1240 V | 210 pF @ 1 kHz | 825 V | 150J | 675 V | 750 V | 460 V | 750 V | 615 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V20X510E Littelfuse Inc. | 18 |
| - | Through Hole | Disc 20mm | Littelfuse | 150 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 650 J | - | 670 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 600 pF | Varistors | Radial | 10 mm | 1 | 1355 V | 600 pF @ 1 kHz | 902 V | 650J | 738 V | 820 V | 510 V | 820 V | 670 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V11X175E Littelfuse Inc. | 3505 |
| - | Through Hole | Disc 11mm | Littelfuse | 800 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 70 J | - | 225 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 550 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 550 pF @ 1 kHz | 297 V | 70J | 243 V | 270 V | 175 V | 270 V | 225 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14X195E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 14mm | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | - | 150 J | - | 250 VDC | -40°C ~ 125°C (TA) | - | Xtreme Varistor | Radial Leaded Varistors | 850 pF | Varistors | Radial | 7.5 mm | 1 | 495 V | 850 pF @ 1 kHz | 330 V | 150J | 270 V | 300 V | 195 V | 300 V | 250 V | 10 kA | MOV | - | 10 kA | - | 17 mm | 20 mm | ||
![]() V14X275E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 14mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 215 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 600 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 600 pF @ 1 kHz | 473 V | 215J | 387 V | 430 V | 275 V | 430 V | 350 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V20X680E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 20mm | Littelfuse | 150 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 880 J | - | 895 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 500 pF | Varistors | Radial | 10 mm | 1 | 1.815 kV | 500 pF @ 1 kHz | 1.21 kV | 880J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V20X130E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 200 J | - | 170 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 2200 pF | Varistors | Radial | 10 mm | 1 | 340 V | 2200 pF @ 1 kHz | 225.5 V | 200J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V14X210E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 14mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 160 J | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 800 pF | Varistors | Radial | 7.5 mm | 1 | 545 V | 800 pF @ 1 kHz | 363 V | 160J | 297 V | 330 V | 210 V | 330 V | 270 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V11X275E Littelfuse Inc. | 583 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 115 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 350 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 350 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V10H460AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 120 pF @ 1 MHz | 825 V | 95J | 675 V | 750 V | 460 V | - | 615 V | 3.5 kA | - | - | - | Varistors | - | - | ||
![]() V20H420AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 600 pF @ 1 MHz | 748 V | 330J | 612 V | 680 V | 420 V | - | 560 V | 10 kA | - | - | - | Varistors | - | - |