- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Rated Temperature | Number of Circuits | Terminal Placement | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14X140E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | - | - | 110 J | - | 180 VDC | -40°C ~ 125°C (TA) | - | - | - | - | - | Radial Leaded Varistors | - | - | 1100 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 360 V | - | 1100 pF @ 1 kHz | 242 V | 110J | 198 V | 220 V | 140 V | 220 V | 180 V | 10 kA | - | - | MOV | - | - | 10 kA | - | 17 mm | 20 mm | ||
![]() V20X275E Littelfuse Inc. | 18 |
| - | Through Hole | Disc 20mm | - | - | - | - | Littelfuse | 400 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 430 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 1100 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | 1 | - | 710 V | - | 1100 pF @ 1 kHz | 473 V | 430J | 387 V | 430 V | 275 V | 430 V | 350 V | 15 kA | - | - | MOV | - | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V10X510E Littelfuse Inc. | 5 |
| - | Through Hole | Disc 10mm | - | - | - | - | Littelfuse | 300 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 110 J | - | 670 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 170 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1355 V | - | 170 pF @ 1 kHz | 902 V | 110J | 738 V | 820 V | 510 V | 820 V | 670 V | 4.5 kA | - | - | MOV | - | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V11X420E Littelfuse Inc. | 499 |
| - | Through Hole | Disc 11mm | - | - | - | - | Littelfuse | 600 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 136 J | - | 560 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 230 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 1120 V | - | 230 pF @ 1 kHz | 748 V | 136J | 612 V | 680 V | 420 V | 680 V | 560 V | 6 kA | - | - | MOV | - | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V20X210E Littelfuse Inc. | 18 |
| - | Through Hole | Disc 20mm | - | - | - | - | Littelfuse | 400 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 320 J | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 1400 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | 1 | - | 545 V | - | 1400 pF @ 1 kHz | 363 V | 320J | 297 V | 330 V | 210 V | 330 V | 270 V | 15 kA | - | - | MOV | - | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V10X150E Littelfuse Inc. | 28 |
| - | Through Hole | Disc 10mm | - | - | - | - | Littelfuse | 1000 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 40 J | - | 200 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 500 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 395 V | - | 500 pF @ 1 kHz | 264 V | 40J | 216 V | 240 V | 150 V | 240 V | 200 V | 4.5 kA | - | - | MOV | - | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V275MLA0805NS Littelfuse Inc. | 32 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | Littelfuse | 2000 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MLA | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | - | - | Varistors | - | - | ||
![]() V18MLE0805LNH Littelfuse Inc. | 50 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | Littelfuse | 2500 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MLE | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 290 pF @ 1 MHz | 28 V | - | 22 V | 25 V | - | - | 18 V | - | - | - | - | - | - | - | Varistors | - | - | ||
![]() V65MLA2220NS Littelfuse Inc. | 8 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | Littelfuse | 500 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MLA | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 65 V | - | - | - | - | - | - | - | Varistors | - | - | ||
![]() V9MLA1206LNA Littelfuse Inc. | 7 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | Littelfuse | 2500 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | MLA | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 1100 pF @ 1 MHz | 16 V | 0.2J | 11 V | 13.5 V | 6.5 V | - | 9 V | 75 A | - | - | - | - | - | - | Varistors | - | - | ||
![]() V18AUMLA1812NH Littelfuse Inc. | 191 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | Littelfuse | 1000 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 55 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 6 J | - | 18 VDC | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, AUML | - | - | - | - | - | - | - | Varistors | - | - | - | - | SMD/SMT | - | - | - | 1 | - | 40 V | Varistors | - | 32 V | 6J | 23 V | 27.5 V | - | 32 V | 18 V | 5 A | - | - | MLV | - | - | - | Varistors | - | - | ||
![]() V18MLA1206NT Littelfuse Inc. | 45 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | Littelfuse | 2500 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | MLA | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 1030 pF @ 1 MHz | 28 V | 0.4J | 22 V | 25 V | 14 V | - | 18 V | 150 A | - | - | - | - | - | - | Varistors | - | - | ||
![]() V30MLA1210LNT Littelfuse Inc. | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | Littelfuse | 8000 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | MLA | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 500 pF @ 1 MHz | 43 V | 0.9J | 35 V | 39 V | 25 V | - | 30 V | 220 A | - | - | - | - | - | - | Varistors | - | - | ||
![]() V60MLA1210NA Littelfuse Inc. | 120000 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2 | Littelfuse | 2000 | LITTELFUSE INC | Littelfuse | V60MLA1210NA | MLA | - | Littelfuse Inc. | - | - | 150 °C | -55 °C | Tape & Reel (TR) | CHIP, 1210, ROHS COMPLIANT | RECTANGULAR PACKAGE | Chip / Die | Active | Active | 5.36 | Details | Yes | - | - | - | -40°C ~ 125°C (TA) | Reel | MLA | e3 | No | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | Varistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.15 W | - | 125 °C | 1 | DUAL ENDED | - | - | 230 pF @ 1 MHz | 83 V | 1500J | 67 V | 75 V | 50 V | - | 60 V | 250 A | 60 V | 50 V | - | 1.5 J | - | - | Varistors | - | - | ||
![]() V10E550PL2T Littelfuse Inc. | 22 |
| - | Through Hole | Disc 10mm | - | - | - | - | Littelfuse | 500 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 85°C (TA) | Reel | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 pF @ 1 MHz | 1.001 kV | 95J | 819 V | 910 V | 550 V | - | 745 V | 3.5 kA | - | - | - | - | - | - | Varistors | - | - | ||
![]() V14H300AUTO2T Littelfuse Inc. | 22 |
| - | Through Hole | Disc 14mm | - | - | - | - | Littelfuse | 400 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 400 pF @ 1 MHz | 517 V | 140J | 423 V | 470 V | 300 V | - | 385 V | 6.5 kA | - | - | - | - | - | - | Varistors | - | - | ||
![]() V14H320AUTO2T Littelfuse Inc. | 9 |
| - | Through Hole | Disc 14mm | - | - | - | - | Littelfuse | 400 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | AUMOV | - | -40°C ~ 125°C (TA) | Reel | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1 | - | - | - | 380 pF @ 1 MHz | 561 V | 150J | 459 V | 510 V | 320 V | - | 420 V | 6.5 kA | - | - | - | - | - | - | Varistors | - | - | ||
![]() V10X330E Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | - | - | - | - | Littelfuse | 700 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 84 J | - | 435 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 240 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 875 V | - | 240 pF @ 1 kHz | 583 V | 84J | 477 V | 530 V | 330 V | 530 V | 435 V | 4.5 kA | - | - | MOV | - | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V10X275E Littelfuse Inc. | 9 |
| - | Through Hole | Disc 10mm | - | - | - | - | Littelfuse | 700 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 71 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 290 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | 710 V | - | 290 pF @ 1 kHz | 473 V | 71J | 387 V | 430 V | 275 V | 430 V | 350 V | 4.5 kA | - | - | MOV | - | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V05X175E Littelfuse Inc. | 39 |
| - | Through Hole | Disc 5mm | - | - | - | - | Littelfuse | 1500 | - | Littelfuse | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | 13 J | - | 225 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | - | - | Radial Leaded Varistors | - | - | 100 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | 1 | - | 455 V | - | 100 pF @ 1 kHz | 297 V | 13J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.2 kA | - | - | MOV | - | - | 1.2 kA | Varistors | 7 mm | 10 mm |