- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Insulation Resistance | Inductance | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20E275P Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 900pF | - | 350V | TR | 5.6mm | VARISTOR | - | - | 275V | - | 1W | - | 11mm | - | 100A | - | - | - | - | 1 | 275V | - | 350V | Radial | 710V | - | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | 430V | - | No | 473V | - | - | 100A | - | - | - | 20mm | - | - | 5.6mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V300LA2P Littelfuse Inc. | 3000 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 70pF | - | 405V | - | 5.6mm | VARISTOR | - | 1.2kA | 300V | - | 0.25W | - | 6mm | - | 1.2kA | 565V | - | - | - | 1 | 300V | - | 405V | - | 870V | - | 1.2kA | 70pF @ 1MHz | 539V | 25J | 441V | 490V | - | - | 565V | - | - | 10A | - | - | - | 7mm | - | - | - | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V26MLA0805NH Littelfuse Inc. | 2500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 220pF | 50mW | 26V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 20V | 2012 | - | 0805 | - | - | 100A | - | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | - | 100A | 220pF @ 1MHz | 38.5V | 0.30J | 29.5V | - | - | - | 34V | - | - | 1A | - | - | - | - | - | 2.01mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V33ZA1P Littelfuse Inc. | 4500 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 1995 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 1.1nF | - | 26V | - | 5mm | VARISTOR | - | 250A | 20V | - | 0.25W | - | 6mm | 25.4mm | 250A | - | - | - | - | 1 | 20V | - | 26V | Radial | 65V | - | 250A | 1620pF @ 1MHz | 36.3V | 1.2J | 29.7V | 33V | - | No | 36.5V | - | - | 2.5A | - | - | - | 7mm | 12mm | - | 5mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA0603NH Littelfuse Inc. | 7500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 120pF | - | 18V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | unknown | - | 14V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | 50V | - | 30A | 120pF @ 1MHz | - | 0.10J | 22V | 25V | - | - | 28V | - | - | 1A | - | - | - | - | - | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV14RP300E Littelfuse Inc. | 500 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | 400pF | - | 385V | - | 9.5mm | VARISTOR | - | - | 300V | - | - | - | 7.5mm | - | 6kA | - | - | - | - | 1 | 300V | - | 385V | Radial | 775V | - | 6kA | 400pF @ 1MHz | - | 125J | 423V | 470V | - | - | 517V | - | - | 50A | - | - | Thermally Protected | 14mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V510LA40AP Littelfuse Inc. | 4198 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 250pF | - | 675V | - | 7.3mm | VARISTOR | - | 50A | 510V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | - | 1 | 510V | - | 675V | Radial | 1.35kV | - | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | 820V | - | - | 910V | - | - | 50A | - | - | - | 14mm | - | - | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V275LT20AP Littelfuse Inc. | 210 |
| Datasheet | 15 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 450pF | - | 369V | TR | 5.6mm | VARISTOR | unknown | 4.5kA | 275V | - | 0.6W | - | 8.5mm | - | 4.5kA | - | - | - | - | 1 | 275V | - | 369V | - | 710V | - | 4.5kA | 450pF @ 1MHz | 473V | 75J | 387V | 430V | - | - | 473V | - | - | 50A | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V120ZA6P Littelfuse Inc. | 4109 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 1.7nF | - | 102V | - | 5mm | VARISTOR | - | 1A | 75V | - | 0.6W | - | 8.5mm | 25.4mm | 10A | - | 1GOhm | - | - | 1 | 75V | - | 102V | Radial | 210V | - | 4.5kA | 2450pF @ 1MHz | - | 22J | 108V | 120V | 75V | - | 132V | - | - | 50A | - | - | - | 14mm | - | - | 5.6mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V0402MHS22NR Littelfuse Inc. | 240000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 29pF | - | 9V | TR, 7 INCH | 500μm | VARISTOR | - | - | 9V | 1005 | - | 0402 | - | - | - | - | - | 1 nH | 500nA | 1 | 6.5V | DUAL ENDED | 9V | - | 30V | - | - | 15pF @ 1MHz | - | 0.01J | - | - | - | - | - | - | - | 1A | 9V | - | - | - | - | 1mm | 500μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V300LA10P Littelfuse Inc. | 2000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 180pF | - | 405V | - | 5.6mm | VARISTOR | - | 2.5kA | 300V | - | 0.4W | - | 8.5mm | - | 2.5kA | - | - | - | - | 1 | 300V | - | 405V | Radial | 775V | - | 2.5kA | 180pF @ 1MHz | - | 46J | 423V | 470V | - | No | 517V | - | - | 25A | - | - | - | 10mm | 16mm | - | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V82ZA12P Littelfuse Inc. | 410 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 2.5nF | - | 68V | - | 5.6mm | VARISTOR | - | 50A | 50V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | - | - | 1 | 50V | - | 68V | Radial | 145V | - | 4.5kA | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | - | - | 91V | - | - | 50A | - | - | - | 14mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V68MLA1206NH Littelfuse Inc. | 1773 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | 1206 | Ceramic | 68V | -55°C~85°C TA | Tape & Reel (TR) | 2010 | MLA | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 100pF | 100mW | 68V | - | 1.6mm | - | - | - | 50V | 3216 | - | 1206 | - | - | 180A | - | - | - | - | 1 | 50V | - | 68V | - | 140V | - | 180A | 150pF @ 1MHz | 90V | 1.0J | 76V | 83V | 50V | - | 90V | 68V | 180A | 1A | - | - | - | - | - | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V385LA10P Littelfuse Inc. | 9358 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 160pF | - | 505V | - | 7.3mm | VARISTOR | unknown | 2.5kA | 385V | - | 0.4W | - | 8.5mm | - | - | - | - | - | - | 1 | 385V | - | 505V | - | 1.025kV | - | 2.5kA | 160pF @ 1MHz | 682V | 51J | 558V | 620V | - | - | 682V | - | - | 25A | - | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V250LT20AP Littelfuse Inc. | 71 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 500pF | - | 330V | TR | 5.6mm | VARISTOR | - | 4.5kA | 250V | - | 0.6W | - | 8.5mm | - | 4.5kA | - | - | - | - | 1 | 250V | - | 330V | - | 650V | - | 4.5kA | 500pF @ 1MHz | 429V | 72J | 351V | 390V | - | - | 429V | - | - | 50A | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V120ZS05P Littelfuse Inc. | 43 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 140pF | - | 102V | TR | - | VARISTOR | unknown | - | 75V | - | 0.2W | - | - | - | 5A | - | - | - | - | 1 | 75V | - | 102V | - | 205V | - | 400A | 250pF @ 1MHz | 132V | 3.0J | 108V | - | 75V | - | 120V | - | - | - | - | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V22ZA3P Littelfuse Inc. | 1698 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 9nF | - | 18V | - | 5mm | VARISTOR | - | 10A | 14V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | - | - | 1 | 14V | - | 18V | Radial | 43V | - | 1kA | 14730pF @ 1MHz | 24.2V | 4.0J | 19.8V | 22V | - | - | 26V | - | - | 10A | - | - | - | 14mm | - | - | 5.6mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V8ZA1P Littelfuse Inc. | 136 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | - | - | 8533.40.40.00 | 3nF | - | 5.5V | - | 5mm | VARISTOR | - | 2.5A | 4V | - | 0.25W | - | 6mm | 25.4mm | 100A | - | - | - | - | 1 | 4V | - | 5.5V | Radial | 22V | - | 100A | 4190pF @ 1MHz | - | 0.40J | 6V | 8.5V | - | No | 11V | - | - | 2.5A | - | 4V | - | 7mm | 12mm | - | 5mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0805LNH Littelfuse Inc. | 25000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 320pF | 50mW | 14V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 10V | 2012 | - | 0805 | - | - | 40A | - | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 40A | 40A | 320pF @ 1MHz | - | 0.10J | 15.9V | 18.1V | - | - | 20.3V | - | - | 1A | - | - | - | - | - | 2.01mm | 1.25mm | 1.1mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V18MLE0603H Littelfuse Inc. | 98070 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | 18V | -55°C~125°C TA | Tape & Reel (TR) | 1998 | MLE | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | - | - | 8533.40.40.00 | 125pF | - | 18V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | 1 | - | DUAL ENDED | 18V | - | 50V | - | - | 125pF @ 1MHz | - | - | 22V | 25V | - | - | 28V | - | - | 2A | - | - | - | - | 1mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | - | Lead Free |