- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V11X195E Littelfuse Inc. | 39 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 75 J | - | 250 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 500 pF | Varistors | Radial | 7.5 mm | 1 | 495 V | 500 pF @ 1 kHz | 330 V | 75J | 270 V | 300 V | 195 V | 300 V | 250 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X625E Littelfuse Inc. | 39 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 200 J | - | 825 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 160 pF | Varistors | Radial | 7.5 mm | 1 | 1.65 kV | 160 pF @ 1 kHz | 1.1 kV | 200J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V10X440E Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 98 J | - | 585 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 190 pF | Varistors | Radial | 7.5 mm | 1 | 1180 V | 190 pF @ 1 kHz | 781 V | 98J | 639 V | 710 V | 440 V | 710 V | 585 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V20X230E Littelfuse Inc. | 9 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 360 J | - | 300 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 1300 pF | Varistors | Radial | 10 mm | 1 | 595 V | 1300 pF @ 1 kHz | 396 V | 360J | 324 V | 360 V | 230 V | 360 V | 300 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V11X440E Littelfuse Inc. | 9 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 150 J | - | 585 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 220 pF | Varistors | Radial | 7.5 mm | 1 | 1180 V | 220 pF @ 1 kHz | 781 V | 150J | 639 V | 710 V | 440 V | 710 V | 585 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V20X250E Littelfuse Inc. | 9 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | - | Active | Details | 390 J | - | 320 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | Radial Leaded Varistors | 1200 pF | Varistors | Radial | 10 mm | 1 | 650 V | 1200 pF @ 1 kHz | 429 V | 390J | 351 V | 390 V | 250 V | 390 V | 320 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V14H150AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 800 pF @ 1 MHz | 264 V | 70J | 216 V | 240 V | 150 V | - | 200 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V14E20PL4 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 750 | Littelfuse | - | Littelfuse Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | Varistors | - | - | 1 | - | 7500 pF @ 1 MHz | 36.3 V | 20J | 29.7 V | 33 V | 20 V | - | 26 V | 4 kA | - | - | - | Varistors | - | - | ||
![]() V07E60PL1T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 700 pF @ 1 MHz | 110 V | 12J | 90 V | 100 V | 60 V | - | 85 V | 1.75 kA | - | - | - | Varistors | - | - | ||
![]() V14H50AUTOL3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 3000 pF @ 1 MHz | 90.2 V | 15J | 73.8 V | 82 V | 50 V | - | 65 V | 4.5 kA | - | - | - | Varistors | - | - | ||
![]() V07E50PL1T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 800 pF @ 1 MHz | 90.2 V | 10J | 73.8 V | 82 V | 50 V | - | 65 V | 1.75 kA | - | - | - | Varistors | - | - | ||
![]() V20H250AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 1000 pF @ 1 MHz | 429 V | 240J | 351 V | 390 V | 250 V | - | 320 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V20P440PL2T1 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | Reel | - | - | - | Varistors | - | - | 1 | - | 500 pF @ 1 MHz | 786.5 V | 340J | 643.5 V | 715 V | 440 V | - | 585 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V120ZT1PX1347 Littelfuse Inc. | 45 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 85°C (TA) | Reel | ZA Varistor | - | - | Varistors | - | - | 1 | - | 300 pF @ 1 MHz | 132 V | 6J | 108 V | 120 V | 75 V | - | 102 V | 1.2 kA | - | - | - | Varistors | - | - | ||
![]() V10H550AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 100 pF @ 1 MHz | 1.001 kV | 98J | 819 V | 910 V | 550 V | - | 745 V | 3.5 kA | - | - | - | Varistors | - | - | ||
![]() V07P250PL1T5 Littelfuse Inc. | 5 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 90 pF @ 1 MHz | 429 V | 25J | 351 V | 390 V | 250 V | - | 320 V | 1.75 kA | - | - | - | Varistors | - | - | ||
![]() V20H230AUTO3T Littelfuse Inc. | 5 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 1100 pF @ 1 MHz | 396 V | 225J | 324 V | 360 V | 230 V | - | 300 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V10H175AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 350 pF @ 1 MHz | 297 V | 55J | 243 V | 270 V | 175 V | - | 225 V | 3.5 kA | - | - | - | Varistors | - | - | ||
![]() V20H300AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 800 pF @ 1 MHz | 517 V | 290J | 423 V | 470 V | 300 V | - | 385 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V20H140AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | Varistors | - | - | 1 | - | 1750 pF @ 1 MHz | 242 V | 155J | 198 V | 220 V | 140 V | - | 180 V | 10 kA | - | - | - | Varistors | - | - |