- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H95AUTOL3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 3700 pF @ 1 MHz | 165 V | 45J | 135 V | 150 V | 95 V | - | 125 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V07E250PL1T5 Littelfuse Inc. | 29 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 90 pF @ 1 MHz | 429 V | 25J | 351 V | 390 V | 250 V | - | 320 V | 1.75 kA | - | - | - | Varistors | - | - | ||
![]() V14H250AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 500 pF @ 1 MHz | 429 V | 115J | 351 V | 390 V | 250 V | - | 320 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V20H320AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | Reel | - | - | - | Varistors | - | - | 1 | - | 750 pF @ 1 MHz | 561 V | 320J | 459 V | 510 V | 320 V | - | 420 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V14E50PL2T7X2855 Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 3000 pF @ 1 MHz | 90.2 V | 40J | 73.8 V | 82 V | 50 V | - | 65 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V05E50PL2T Littelfuse Inc. | 40 |
| - | Through Hole | Disc 5mm | Littelfuse | 1000 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | UltraMOV | - | -40°C ~ 85°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 350 pF @ 1 MHz | 90.2 V | 5J | 73.8 V | 82 V | 50 V | - | 65 V | 800 A | - | - | - | Varistors | - | - | ||
![]() V05X210E Littelfuse Inc. | 26 |
| - | Through Hole | Disc 5mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 15 J | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 90 pF | Varistors | Radial | 5 mm | 1 | 545 V | 90 pF @ 1 kHz | 363 V | 15J | 297 V | 330 V | 210 V | 330 V | 270 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 10 mm | ||
![]() V05X195E Littelfuse Inc. | 26 |
| - | Through Hole | Disc 5mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 14 J | - | 250 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 95 pF | Varistors | Radial | 5 mm | 1 | 495 V | 95 pF @ 1 kHz | 330 V | 14J | 270 V | 300 V | 195 V | 300 V | 250 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 10 mm | ||
![]() V14H385AUTO2T Littelfuse Inc. | 35 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | Reel | - | - | - | Varistors | - | - | 1 | - | 360 pF @ 1 MHz | 682 V | 175J | 558 V | 620 V | 385 V | - | 505 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V07X440E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 7mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 68 J | - | 585 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 110 pF | Varistors | Radial | 5 mm | 1 | 1180 V | 110 pF @ 1 kHz | 781 V | 68J | 639 V | 710 V | 440 V | 710 V | 585 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 9 mm | 12.5 mm | ||
![]() V20X440E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 560 J | - | 585 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 700 pF | Varistors | Radial | 10 mm | 1 | 1180 V | 700 pF @ 1 kHz | 781 V | 560J | 639 V | 710 V | 440 V | 710 V | 585 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V11X330E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | - | 435 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 290 pF | Varistors | Radial | 7.5 mm | 1 | 875 V | 290 pF @ 1 kHz | 583 V | 136J | 477 V | 530 V | 330 V | 530 V | 435 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V07X230E Littelfuse Inc. | 40 |
| - | Through Hole | Disc 7mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 36 J | - | 300 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 170 pF | Varistors | Radial | 5 mm | 1 | 595 V | 170 pF @ 1 kHz | 396 V | 36J | 324 V | 360 V | 230 V | 360 V | 300 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 9 mm | 12.5 mm | ||
![]() V14X550E Littelfuse Inc. | 1074 |
| - | Through Hole | Disc 14mm | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | - | 360 J | - | 745 VDC | -40°C ~ 125°C (TA) | - | Xtreme Varistor | Radial Leaded Varistors | 300 pF | Varistors | Radial | 7.5 mm | 1 | 1.5 kV | 300 pF @ 1 kHz | 1.001 kV | 360J | 819 V | 910 V | 550 V | 910 V | 745 V | 10 kA | MOV | - | 10 kA | - | 17 mm | 20 mm | ||
![]() V20H175AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 1400 pF @ 1 MHz | 297 V | 180J | 243 V | 270 V | 175 V | - | 225 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V20H320AUTO1T Littelfuse Inc. | 338 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Cut Tape (CT) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 750 pF @ 1 MHz | 561 V | 320J | 459 V | 510 V | 320 V | - | 420 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V20H550AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 300 pF @ 1 MHz | 1.001 kV | 450J | 819 V | 910 V | 550 V | - | 745 V | 10 kA | - | - | - | Varistors | - | - | ||
![]() V14H510AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 200 pF @ 1 MHz | 902 V | 205J | 738 V | 820 V | 510 V | - | 670 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V14P50PL2T7X2855 Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | - | - | Varistors | - | - | 1 | - | 3000 pF @ 1 MHz | 90.2 V | 40J | 73.8 V | 82 V | 50 V | - | 65 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V10H275AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | 1 | - | 200 pF @ 1 MHz | 473 V | 70J | 387 V | 430 V | 275 V | - | 350 V | 3.5 kA | - | - | - | Varistors | - | - |