- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Tradename | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10H150AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 360 pF @ 1 MHz | 264 V | 50J | 216 V | 240 V | 150 V | 200 V | 3.5 kA | - | Varistors | ||
![]() V20H275AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 900 pF @ 1 MHz | 473 V | 260J | 387 V | 430 V | 275 V | 350 V | 10 kA | - | Varistors | ||
![]() V10H130AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 450 pF @ 1 MHz | 225.5 V | 40J | 184.5 V | 205 V | 130 V | 170 V | 3.5 kA | - | Varistors | ||
![]() V10E300PL2A5X2855 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | - | -55°C ~ 85°C (TA) | Ammo Pack | - | Varistors | 1 | 180 pF @ 1 MHz | 517 V | 60J | 423 V | 470 V | 300 V | 385 V | 3.5 kA | - | Varistors | ||
![]() V14H50AUTOL3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 3000 pF @ 1 MHz | 90.2 V | 15J | 73.8 V | 82 V | 50 V | 65 V | 4.5 kA | - | Varistors | ||
![]() V07E50PL1T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | Littelfuse Inc. | Tape & Reel (TR) | Active | - | -40°C ~ 85°C (TA) | - | - | Varistors | 1 | 800 pF @ 1 MHz | 90.2 V | 10J | 73.8 V | 82 V | 50 V | 65 V | 1.75 kA | - | Varistors | ||
![]() V20H250AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 1000 pF @ 1 MHz | 429 V | 240J | 351 V | 390 V | 250 V | 320 V | 10 kA | - | Varistors | ||
![]() V20P440PL2T1 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | Littelfuse Inc. | - | Active | - | -55°C ~ 125°C (TA) | Reel | - | Varistors | 1 | 500 pF @ 1 MHz | 786.5 V | 340J | 643.5 V | 715 V | 440 V | 585 V | 10 kA | - | Varistors | ||
![]() V20H230AUTO3T Littelfuse Inc. | 5 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 1100 pF @ 1 MHz | 396 V | 225J | 324 V | 360 V | 230 V | 300 V | 10 kA | - | Varistors | ||
![]() V10H175AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 350 pF @ 1 MHz | 297 V | 55J | 243 V | 270 V | 175 V | 225 V | 3.5 kA | - | Varistors | ||
![]() V20H300AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | Littelfuse Inc. | Tape & Reel (TR) | Active | AUMOV | -40°C ~ 125°C (TA) | - | - | Varistors | 1 | 800 pF @ 1 MHz | 517 V | 290J | 423 V | 470 V | 300 V | 385 V | 10 kA | - | Varistors | ||
![]() V20H140AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 1750 pF @ 1 MHz | 242 V | 155J | 198 V | 220 V | 140 V | 180 V | 10 kA | - | Varistors | ||
![]() V10H230AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | Tape & Reel (TR) | Active | AUMOV | -40°C ~ 125°C (TA) | - | - | Varistors | 1 | 250 pF @ 1 MHz | 396 V | 60J | 324 V | 360 V | 230 V | 300 V | 3.5 kA | - | Varistors | ||
![]() V14H300AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | Littelfuse Inc. | Tape & Reel (TR) | Active | AUMOV | -40°C ~ 125°C (TA) | - | - | Varistors | 1 | 400 pF @ 1 MHz | 517 V | 140J | 423 V | 470 V | 300 V | 385 V | 6.5 kA | - | Varistors | ||
![]() V14E510PL2B Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | - | -55°C ~ 85°C (TA) | Bulk | - | Varistors | 1 | 200 pF @ 1 MHz | 902 V | 185J | 738 V | 820 V | 510 V | 670 V | 6 kA | - | Varistors | ||
![]() V07E320PL3A1 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | Littelfuse Inc. | - | Active | - | -55°C ~ 85°C (TA) | Ammo Pack | - | Varistors | 1 | 65 pF @ 1 MHz | 561 V | 32J | 459 V | 510 V | 320 V | 420 V | 1.75 kA | - | Varistors | ||
![]() V14H150AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 800 pF @ 1 MHz | 264 V | 70J | 216 V | 240 V | 150 V | 200 V | 6.5 kA | - | Varistors | ||
![]() V14E20PL4 Littelfuse Inc. | 39 |
| - | Through Hole | Disc 14mm | Littelfuse | 750 | Littelfuse | Littelfuse Inc. | Bulk | Active | - | -40°C ~ 85°C (TA) | Bulk | - | Varistors | 1 | 7500 pF @ 1 MHz | 36.3 V | 20J | 29.7 V | 33 V | 20 V | 26 V | 4 kA | - | Varistors | ||
![]() V07E60PL1T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 7mm | Littelfuse | 1000 | Littelfuse | Littelfuse Inc. | - | Active | - | -40°C ~ 85°C (TA) | - | - | Varistors | 1 | 700 pF @ 1 MHz | 110 V | 12J | 90 V | 100 V | 60 V | 85 V | 1.75 kA | - | Varistors | ||
![]() V10H550AUTO3T Littelfuse Inc. | 39 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | Littelfuse Inc. | - | Active | AUMOV | -40°C ~ 125°C (TA) | - | AUMOV | Varistors | 1 | 100 pF @ 1 MHz | 1.001 kV | 98J | 819 V | 910 V | 550 V | 745 V | 3.5 kA | - | Varistors |