- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Base Product Number | Body Orientation | Brand | Insert Arrangement | Manufacturer | Mounting | Qualification | RoHS | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Contact Gender | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Product Category | Grade | Strain Relief | Product Length | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP05HST277P1X3603 Littelfuse | 16620 |
| - | - | Gold | - | - | - | - | - | - | Straight | Littelfuse | 13-4 | Littelfuse | Wall Mount | - | Details | Crimp | -65 to 200 °C | - | - | LSP05HST | - | - | - | - | - | - | - | - | Receptacle | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | No | 32.69 mm | - | - | - | - | - | - | ||
![]() V10E460PL2B7 Littelfuse Inc. | 25 |
| Datasheet | - | - | - | Through Hole | Disc 10mm | - | - | V10E460 | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | Bulk | - | UltraMOV® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120 pF @ 1 MHz | 825 V | 90J | 675 V | 750 V | 460 V | - | 615 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V11X420EL2A7 Littelfuse Inc. | 17 |
| Datasheet | - | - | - | Through Hole | Disc 11mm | - | - | V11X420 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Xtreme Varistor | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 230 pF @ 1 kHz | 748 V | 136J | 612 V | 680 V | 420 V | - | 560 V | 6 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V14H275AUTO5T Littelfuse Inc. | 47 |
| - | - | - | - | - | - | - | - | V14H275 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V14X300EL2T Littelfuse Inc. | 17 |
| Datasheet | - | - | - | Through Hole | Disc 14mm | - | - | V14X300 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Xtreme Varistor | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 600 pF @ 1 kHz | 517 V | 250J | 423 V | 470 V | 300 V | - | 385 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E440PL2T Littelfuse Inc. | 17 |
| Datasheet | - | - | - | Through Hole | Disc 20mm | - | - | V20E440 | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | - | UltraMOV? | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 500 pF @ 1 MHz | 786.5 V | 340J | 643.5 V | 715 V | 440 V | - | 585 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20P14AUTOL2B Littelfuse Inc. | 38 |
| Datasheet | - | - | - | Through Hole | Disc 20mm | - | - | V20P14 | - | - | - | - | - | AEC-Q200 | - | - | -40°C ~ 125°C (TA) | Bulk | - | AUMOV® | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 22200 pF @ 1 MHz | 24.2 V | 100J | 19.8 V | 22 V | 14 V | - | 16 V | 5 kA | - | - | - | Automotive | - | - | - | - | - | - | - | - | ||
![]() V251DA40 Littelfuse Inc. | 128 |
| Datasheet | 14 Weeks | - | Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2000 | DA | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 5nF | - | - | 330V | - | - | VARISTOR | unknown | - | 250V | - | - | - | 23mm | - | - | 1GOhm | 1 | 250V | - | 330V | - | 650V | 40kA | 5000pF @ 1MHz | 429V | 370J | 351V | - | 250V | 390V | - | - | - | - | - | - | - | - | - | 62mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() V39CH8S Littelfuse Inc. | 8000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2005 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 700pF | - | - | 31V | - | 5.26mm | VARISTOR | unknown | 5A | 25V | 8552 | 0.25W | 3220 | - | - | - | - | 1 | 25V | DUAL ENDED | 31V | - | 79V | 100A | 60pF @ 1MHz | 43V | 1.0J | 35V | - | 25V | 39V | - | - | 5A | - | - | - | - | - | - | 8.51mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V130LA10CP Littelfuse Inc. | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1nF | - | 80W | 130V | - | - | VARISTOR | unknown | 50A | 130V | - | 0.6W | - | 8.5mm | - | - | - | 1 | 130V | - | - | - | 340V | 6.5kA | 5000pF @ 1MHz | 225.5V | 80J | 184.5V | - | - | 205V | - | - | - | - | - | - | - | - | 14mm | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V26MLA0603NR Littelfuse Inc. | 4000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 110pF | - | - | - | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | 30A | 110pF @ 1MHz | 38V | 0.10J | 31V | 34.5V | 20V | 34.5V | - | - | 1A | - | - | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() V14E75P Littelfuse Inc. | 28000 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 75V | - | 100V | - | - | 6.5kA | 2300pF @ 1MHz | 132V | 60J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LT40BP Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 900pF | - | - | 369V | TR | 5.6mm | VARISTOR | - | 6.5kA | 275V | - | - | - | 8.5mm | - | 6.5kA | - | 1 | 275V | - | 369V | - | 680V | 6.5kA | 900pF @ 1MHz | 453V | 140J | 389V | 421V | - | 421V | - | - | 100A | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V320LS20AP Littelfuse Inc. | 50000 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 380pF | - | - | 420V | TR | 5.6mm | VARISTOR | unknown | 50A | 320V | - | 0.6W | - | 8.5mm | - | - | - | 1 | 320V | - | 420V | Radial | 850V | 4.5kA | 380pF @ 1MHz | 561V | 80J | 459V | 510V | - | 565V | - | - | 50A | - | - | - | - | - | 14mm | - | 7.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() V07P42AUTO Littelfuse Inc. | 1500 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | 800A | 1000pF @ 1MHz | 74.8V | 11J | 61.2V | 68V | 42V | 68V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E25P Littelfuse Inc. | 28 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 7nF | - | - | 31V | - | - | VARISTOR | unknown | 1mA | 25V | - | - | - | 8.5mm | - | - | - | 1 | 25V | - | 31V | - | 77V | 4kA | 6200pF @ 1MHz | 42.9V | 55J | 35.1V | 39V | - | 39V | - | - | - | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V20E150PL1B7 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V881CA60 Littelfuse Inc. | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Disc 60mm | SPECIAL | Metal | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | CA | - | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | 8533.40.40.00 | 2.7nF | - | 2.5W | 1.15kV | - | - | VARISTOR | unknown | - | 880V | - | - | - | - | - | - | - | 1 | 880V | DUAL | 1.15kV | - | 2.34kV | 70kA | 2700pF @ 1MHz | 1.65kV | 3200J | 1.35kV | - | 880V | 1.5kV | - | - | - | - | - | - | - | - | 60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V180ZT10P Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.1nF | - | - | 153V | TR | - | VARISTOR | unknown | - | 115V | - | 0.6W | - | - | - | 4.5kA | - | 1 | 115V | - | 153V | - | 300V | 4.5kA | 1190pF @ 1MHz | 198V | 35J | 162V | - | - | 180V | - | - | - | - | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V150LC20CPX10 Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | - | 1 | 150V | RADIAL | - | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | - | 268V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |