- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMOV34S321MP Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | - | -45°C~75°C TA | Bulk | 2014 | SMOV34S | - | - | - | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | - | 8533.40.40.00 | 3.8nF | - | 420V | - | 20mm | VARISTOR | unknown | 20kA | 320V | - | 2W | - | - | - | 1 | 320V | - | 420V | Pin | 825V | - | 40kA | 3800pF @ 1MHz | - | 640J | 459V | 510V | 320V | 561V | 200A | - | - | Thermally Protected | - | 41mm | 20mm | - | ROHS3 Compliant | - | - | ||
![]() TMOV34S621MPX2696 Littelfuse Inc. | 48 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | - | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | 20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 2.1nF | - | 800V | - | - | VARISTOR | unknown | - | 620V | - | - | - | - | - | 1 | 620V | - | 800V | - | 1.589kV | - | 40kA | 2100pF @ 1MHz | 1.1kV | 1010J | 900V | - | 620V | 1kV | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E150 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | 8533.40.40.00 | 1.6nF | - | 200V | - | - | VARISTOR | unknown | - | 150V | - | 1W | - | 11mm | - | 1 | 150V | - | 200V | - | 395V | - | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | - | 150V | 240V | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() TMOV14RP250M Littelfuse Inc. | 9 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2011 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | 500pF | - | - | - | - | VARISTOR | unknown | - | 250V | - | - | - | - | - | 1 | 250V | - | 320V | - | 650V | - | 6kA | 500pF @ 1MHz | 429V | 100J | 351V | - | 250V | 390V | - | - | - | Thermally Protected | 14mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V130LT20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 130V | RADIAL | 175V | - | - | - | 6.5kA | 1900pF @ 1MHz | 225.5V | 70J | 184.5V | 205V | 130V | 205V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V180ZS5P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | - | 153V | TR | - | VARISTOR | unknown | - | 115V | - | 0.4W | - | - | - | 1 | 115V | - | 153V | - | 300V | - | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | - | 115V | 180V | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS12T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MHS | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver (Ag) | 8533.40.40.00 | 12pF | - | 18V | - | - | VARISTOR | unknown | - | - | 1608 | - | 0603 | - | - | 1 | 14V | DUAL ENDED | 18V | - | 55V | - | - | 12pF @ 1MHz | - | 0.015J | - | - | - | - | - | - | - | - | - | - | 800μm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA0805WH Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | SILVER PALLADIUM | 8533.40.40.00 | 520pF | - | 18V | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | 14V | - | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | - | - | 120A | 520pF @ 1MHz | 28V | 0.30J | 22V | 25V | - | 25V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V320LT20AP Littelfuse Inc. | 50000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 380pF | - | 420V | TR | 5.6mm | VARISTOR | - | 4.5kA | 320V | - | 0.6W | - | 8.5mm | 4.5kA | 1 | 320V | - | 420V | - | 850V | - | 4.5kA | 380pF @ 1MHz | 561V | 80J | 459V | 510V | - | 565V | 50A | - | - | - | 14mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V22ZA1 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | ZA | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 1.6nF | - | 18V | - | - | VARISTOR | - | - | 14V | - | 0.25W | - | 6mm | 250A | 1 | 14V | - | 18V | Radial | 43V | - | 250A | 2375pF @ 1MHz | 24.2V | 0.90J | 19.8V | - | - | 22V | 2.5A | - | - | - | 7mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V20E17AUTO Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | - | 5kA | 18750pF @ 1MHz | 29.7V | 35J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V12ZA1P Littelfuse Inc. | 34744 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.5nF | - | 8V | - | 5mm | VARISTOR | - | - | 6V | - | 0.25W | - | 6mm | 100A | 1 | 6V | - | 8V | Radial | 34V | 100A | 100A | 3350pF @ 1MHz | 16V | 0.60J | 9V | - | - | 12.5V | 2.5A | 8V | 6V | - | 7mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V511DB40 Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Blade Type, Encased | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | DB | - | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 2.5nF | - | 675V | - | 46.8mm | VARISTOR | unknown | - | 510V | - | - | - | 40.5mm | - | 1 | 510V | - | 675V | Solder | 1.35kV | - | 40kA | 2500pF @ 1MHz | 902V | 700J | 738V | - | 510V | 820V | 200A | - | - | - | - | 60.3mm | - | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() V275LA4PX2855 Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | 1 | 275V | RADIAL | 369V | - | - | - | 1.2kA | 80pF @ 1MHz | 473V | 23J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E150PL1T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | 200V | -55°C~85°C TA | Tape & Reel (TR) | 2010 | UltraMOV™ | - | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 1.6nF | - | - | TR | - | VARISTOR | unknown | - | - | - | 1W | - | - | 6.5kA | 1 | 150V | RADIAL | 200V | - | 395V | - | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V360RA16 Littelfuse Inc. | 15 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | - | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin/Lead (Sn/Pb) | - | 550pF | - | 300V | - | - | VARISTOR | unknown | - | 230V | - | - | - | - | - | 1 | 230V | - | 300V | - | 595V | - | 4.5kA | 550pF @ 1MHz | 396V | 70J | 324V | - | 230V | 360V | - | - | - | - | 16mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() V180RA16 Littelfuse Inc. | 45 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | - | - | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | 8533.40.40.00 | 1.1nF | - | 153V | - | - | VARISTOR | unknown | - | 115V | - | - | - | - | 4.5kA | 1 | 115V | - | 153V | - | 300V | - | 4.5kA | 1100pF @ 1MHz | 198V | 35J | 162V | - | - | 180V | - | - | - | - | 16mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() TMOV34S391MP Littelfuse Inc. | 36 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | FLAT | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.3nF | - | 506V | - | - | VARISTOR | unknown | - | 385V | - | - | - | - | - | 1 | 385V | - | 506V | - | 1.005kV | - | 40kA | 3300pF @ 1MHz | 682V | 800J | 558V | - | 385V | 620V | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V625LA80BPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 8533.40.40.00 | 425pF | - | 825V | - | - | VARISTOR | unknown | - | 625V | - | 1W | - | 6.5mm | - | 1 | 625V | - | 825V | - | 1.65kV | - | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | - | 625V | 1kV | - | - | - | - | - | - | 8.3mm | - | ROHS3 Compliant | - | - | ||
![]() V85MLA1210NA Littelfuse Inc. | 6 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Bulk | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 260pF | 150mW | 85V | - | 2.54mm | VARISTOR | unknown | - | 67V | 3225 | - | 1210 | - | - | 1 | 67V | DUAL ENDED | 85V | - | 180V | - | 250A | 260pF @ 1MHz | 115V | 2.5J | 95V | - | 67V | 105V | 2.5A | - | - | - | - | 3.2mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |