- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Clamping Current | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V301HB34 Littelfuse Inc. | 231 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | -55°C~85°C TA | Bulk | 2005 | HB34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 4.1nF | 410V | - | 6.7mm | VARISTOR | unknown | - | - | 300V | - | 2W | - | 22mm | - | - | 1 | 300V | DUAL | 410V | Strap | 780V | 40kA | 4100pF @ 1MHz | 517V | 430J | 423V | 470V | - | 478V | 200A | - | 34mm | 37mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V130LC10AP Littelfuse Inc. | 30 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2009 | LC | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | - | 1nF | 175V | - | 5.6mm | VARISTOR | unknown | 4.5kA | - | 130V | - | 0.6W | - | 8.5mm | - | - | 1 | 130V | - | 175V | - | 340V | 4.5kA | 1000pF @ 1MHz | 225.5V | 38J | 184.5V | 205V | - | 228V | 50A | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10E510P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 110pF | 670V | - | 7.3mm | VARISTOR | unknown | 25A | - | 510V | - | 0.4W | - | 7.5mm | - | - | 1 | 510V | - | 670V | Radial | 1.355kV | 3.5kA | 110pF @ 1MHz | 902V | 92J | 738V | 820V | - | 902V | 25A | - | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V68ZA3P Littelfuse Inc. | 50 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.5nF | 56V | - | 5.6mm | VARISTOR | - | 5A | - | 40V | - | 0.4W | - | 8.5mm | 500A | - | 1 | 40V | - | 56V | Radial | 135V | 500A | 1850pF @ 1MHz | 74.8V | 6.5J | 61.2V | 68V | - | 75V | 5A | - | 10mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TMOV25SP275M Littelfuse Inc. | 23 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 28mm, 3 Lead | WIRE | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.25nF | 350V | - | - | VARISTOR | unknown | - | CECC42000 | 275V | - | - | - | 19.2mm | - | - | 1 | 275V | - | 350V | - | 700V | 20kA | 1250pF @ 1MHz | 473V | 350J | 387V | - | 275V | 430V | - | Thermally Protected | - | - | 12.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() V250LT4P Littelfuse Inc. | 6690 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 90pF | 330V | TR | 5.6mm | VARISTOR | unknown | 1.2kA | - | 250V | - | 0.25W | - | 6mm | 1.2kA | 429V | 1 | 250V | - | 330V | Radial | 650V | 1.2kA | 90pF @ 1MHz | - | 21J | 351V | 390V | - | 429V | 10A | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V390CH8 Littelfuse Inc. | 4000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 90pF | 330V | - | 5.26mm | VARISTOR | - | 10A | - | 250V | 8552 | 0.25W | 3220 | - | 250A | - | 1 | 250V | DUAL ENDED | 330V | - | 650V | 250A | 60pF @ 1MHz | 429V | 7.0J | 354V | - | - | 390V | 10A | - | - | 8.51mm | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V180MA3B Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 27pF | 152V | - | - | VARISTOR | unknown | - | - | 110V | - | 0.2W | - | - | 100A | - | 1 | 110V | - | 152V | Axial | 290V | 100A | 27pF @ 1MHz | 198V | 0.70J | 162V | - | - | 180V | 2A | - | 3mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V421DA40 Littelfuse Inc. | 31 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | -55°C~85°C TA | Bulk | 2005 | DA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 3nF | 560V | - | 15mm | VARISTOR | unknown | - | - | 420V | - | - | - | 23mm | - | - | 1 | 420V | - | 560V | Screw | 1.13kV | 40kA | 3000pF @ 1MHz | 748V | 600J | 612V | 680V | - | 680V | 200A | - | - | 62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V14MLA0603NHAUTO Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 180pF | 14V | TR, PAPER, 7 INCH | 800μm | VARISTOR | - | - | - | 10V | 1608 | - | 0603 | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 34.5V | 30A | 180pF @ 1MHz | 21.5V | 0.10J | 15.9V | - | 10V | 37.4V | 1A | - | - | 1.6mm | 800μm | Unknown | ROHS3 Compliant | - | ||
![]() V14E510P Littelfuse Inc. | 1200 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 200pF | 670V | - | 7.3mm | VARISTOR | - | 50A | - | 510V | - | 0.6W | - | 7.5mm | - | - | 1 | 510V | - | 670V | Radial | 1.355kV | 6kA | 200pF @ 1MHz | 902V | 185J | 738V | 820V | - | 902V | 50A | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V460SM7 Littelfuse Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SM7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | 55pF | 615V | - | 8.3mm | VARISTOR | unknown | - | - | 460V | - | - | - | - | - | - | 1 | 460V | DUAL ENDED | 615V | - | 1.19kV | 1.2kA | 50pF @ 1MHz | 790V | 37J | 640V | 715V | - | 715V | 10A | - | - | 11.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E17P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 13nF | 22V | - | - | VARISTOR | unknown | 1mA | - | 17V | - | - | - | 8.5mm | - | - | 1 | 17V | - | 22V | - | 53V | 8kA | 18750pF @ 1MHz | 29.7V | 100J | 24.3V | 27V | - | 27V | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V430RA22X2749 Littelfuse Inc. | 31 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | -55°C~125°C TA | Bulk | 2009 | RA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 900pF | 369V | - | - | VARISTOR | - | - | - | 275V | - | - | - | - | - | - | 1 | 275V | - | 369V | - | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 387V | 430V | - | 430V | - | - | 22mm | - | - | - | ROHS3 Compliant | - | ||
![]() V10E300P Littelfuse Inc. | 100 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 180pF | 385V | - | 5.6mm | VARISTOR | - | 25A | - | 300V | - | 0.4W | - | 7.5mm | 2.5kA | - | 1 | 300V | - | 385V | Radial | 775V | 3.5kA | 180pF @ 1MHz | 517V | 60J | 423V | 470V | - | 517V | 25A | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V230SM7 Littelfuse Inc. | 36 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SM7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 230V | DUAL ENDED | 300V | - | - | 1.2kA | 100pF @ 1MHz | 396V | 20J | 324V | 360V | 230V | 360V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V480SM7 Littelfuse Inc. | 162 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | WRAPAROUND | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SM7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 50pF | 640V | - | 8.3mm | VARISTOR | unknown | - | - | 480V | - | - | - | - | 1.2kA | - | 1 | 480V | DUAL ENDED | 640V | - | 1.24kV | 1.2kA | 50pF @ 1MHz | - | 35J | 670V | 747.5V | - | 825V | 10A | - | - | 11.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V571HC40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2005 | HC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2.2nF | 730V | - | - | VARISTOR | unknown | - | - | 575V | - | 2W | - | - | 40kA | - | 1 | 575V | RADIAL | 730V | - | 1.48kV | 40kA | 2200pF @ 1MHz | 1.001kV | 770J | 819V | - | - | 910V | - | - | 40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20P50P Littelfuse Inc. | 100 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 | 50V | - | 65V | - | - | 10kA | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S181EP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 6.8nF | 240V | - | - | VARISTOR | unknown | - | - | 180V | - | - | - | - | - | - | 1 | 180V | - | 240V | - | 488V | 40kA | 6800pF @ 1MHz | 312V | 400J | 256V | - | 180V | 284V | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - |