- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Breakdown Voltage / V | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Max Breakdown Voltage | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Max Forward Surge Current (Ifsm) | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV34S321MP Littelfuse Inc. | 8 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | FLAT | - | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 3.8nF | - | 420V | - | 13.5mm | VARISTOR | unknown | - | 320V | - | - | - | 25.4mm | - | - | - | 1 | 320V | - | 420V | Strap | 830V | - | 40kA | 3800pF @ 1MHz | 561V | 640J | 459V | - | - | 320V | - | 510V | - | - | - | 200A | - | Thermally Protected | 34mm | - | 37mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V22ZA1P Littelfuse Inc. | 4500 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | - | - | 8533.40.40.00 | 1.6nF | - | 18V | - | 5mm | VARISTOR | - | 2.5A | 14V | - | 0.25W | - | 6mm | 25.4mm | 250A | - | 1 | 14V | - | 18V | Radial | 43V | - | 250A | 2375pF @ 1MHz | 24.2V | 0.90J | 19.8V | - | 22V | - | No | 26V | - | - | - | 2.5A | - | - | 22mm | 12mm | - | 5mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V385LA20AP Littelfuse Inc. | 79009 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | - | 505V | -55°C~85°C TA | Bulk | 2006 | LA | - | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 85°C | -55°C | - | 360pF | - | 505V | - | 7.3mm | - | - | 4.5kA | 385V | - | - | - | 8.5mm | - | 4.5kA | - | 1 | 385V | - | 505V | Radial | 1.025kV | - | 4.5kA | 360pF @ 1MHz | 682V | 85J | 558V | - | 620V | 385V | - | 682V | - | 505V | 4.5kA | 50A | - | - | 14mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA0805LNH Littelfuse Inc. | 68400 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 290pF | 50mW | 18V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 14V | 2012 | - | 0805 | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | 44V | - | 40A | 290pF @ 1MHz | - | 0.10J | 22V | - | 25V | 14V | - | 28V | - | - | - | 1A | - | - | - | - | 2.01mm | 1.25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V5.5MLA0805LH Littelfuse Inc. | 68400 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | 9.3V | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 1.1nF | 50mW | 5.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 4V | 2012 | - | 0805 | - | - | 40A | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | - | 40A | 660pF @ 1MHz | - | 0.10J | 7.1V | - | 8.2V | - | - | 9.3V | - | - | - | 1A | 4V | - | - | - | 2.01mm | 1.25mm | 1.25mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V220CH8T Littelfuse Inc. | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | - | - | 160pF | - | 180V | - | 5.26mm | VARISTOR | - | 10A | 140V | 8552 | 0.25W | 3220 | - | - | 250A | - | 1 | 140V | DUAL ENDED | 180V | - | 360V | - | 250A | 105pF @ 1MHz | 242V | 5.0J | 198V | - | - | - | - | 220V | - | - | - | 10A | - | - | - | - | 8.51mm | 5mm | 2.03mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP750E Littelfuse Inc. | 365 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | 175pF | - | 1.32kV | - | 12mm | VARISTOR | unknown | 100A | 750V | - | - | - | 8.5mm | - | - | - | 1 | 750V | - | 970V | Radial | 1.98kV | - | 10kA | 175pF @ 1MHz | 1.32kV | 480J | 1.08kV | - | 1.2kV | - | - | 1.32kV | - | - | - | 100A | - | Thermally Protected | 20mm | - | - | 13mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V25S140P Littelfuse Inc. | 12 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8533.40.40.00 | 3.5nF | - | 180V | - | - | VARISTOR | unknown | - | 140V | - | - | - | - | - | - | - | 1 | 140V | - | 180V | - | 355V | - | 22kA | 3500pF @ 1MHz | 242V | 285J | 198V | - | - | 140V | - | 220V | - | - | - | - | - | - | 25mm | - | - | 28mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() V480LA7P Littelfuse Inc. | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | 50pF | - | 640V | - | 7.3mm | VARISTOR | - | 10A | 480V | - | 0.25W | - | 6mm | - | - | - | 1 | 480V | - | 640V | Radial | 1.24kV | - | 1.2kA | 50pF @ 1MHz | 825V | 35J | 675V | - | 750V | - | No | 825V | - | - | - | 10A | - | - | 7mm | 13mm | - | 7.3mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0805LH Littelfuse Inc. | 116000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | 20.3V | - | -55°C~125°C TA | Tape & Reel (TR) | 1999 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 320pF | 50mW | 14V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 10V | 2012 | - | 0805 | - | - | 40A | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 40A | 40A | 320pF @ 1MHz | - | 0.10J | 15.9V | 20.3V | 18.1V | - | - | 20.3V | 2A | - | - | 1A | - | - | - | - | 2.01mm | 1.25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V85MLA1210H Littelfuse Inc. | 95040 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 260pF | 150mW | 85V | TR, PLASTIC, 7 INCH | 2.54mm | VARISTOR | - | - | 67V | 3225 | - | 1210 | - | - | 250A | - | 1 | 67V | DUAL ENDED | 85V | - | 180V | - | 250A | 260pF @ 1MHz | - | 2.5J | 95V | - | 105V | - | - | 115V | - | - | - | 2.5A | - | - | - | - | 3.2mm | 2.54mm | 2.87mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V18AUMLA1210NH Littelfuse Inc. | 95040 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | 18V | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, AUML | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | - | 18V | TR, EMBOSSED PLASTIC, 7 INCH | 2.54mm | VARISTOR | - | - | - | 3225 | - | 1210 | - | - | 5A | - | 1 | 14V | DUAL ENDED | 18V | - | 40V | - | 1.5A | - | 32V | 3.0J | 23V | - | - | - | - | 27.5V | - | - | - | 1.5A | - | - | - | - | 3.2mm | 2.54mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V420LA10P Littelfuse Inc. | 4000 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Tin (Sn) | - | - | 8533.40.40.00 | 140pF | - | 560V | - | 7.3mm | VARISTOR | - | 2.5kA | 420V | - | 0.4W | - | 8.5mm | 25.4mm | 2.5kA | - | 1 | 420V | - | 560V | - | 1.12kV | - | 2.5kA | 140pF @ 1MHz | 748V | 55J | 612V | - | 680V | - | - | 748V | - | - | - | 25A | - | - | 10mm | - | - | 5.6mm | 7.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V20E460P Littelfuse Inc. | 1200 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 400pF | - | 615V | - | 7.3mm | VARISTOR | - | - | 460V | - | 1W | - | 10mm | - | 10kA | - | 1 | 460V | - | 615V | Radial | 1.24kV | - | 10kA | 400pF @ 1MHz | 825V | 360J | 675V | - | - | - | - | 750V | - | - | - | 100A | - | - | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V0603MHS03NR Littelfuse Inc. | 240000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 3pF | - | 42V | TR, 7 INCH | - | VARISTOR | - | - | - | 1608 | - | 0603 | - | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | 135V | - | - | 3pF @ 1MHz | - | 0.005J | - | - | - | - | - | 135V | - | - | - | - | - | - | - | 1mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | - | ||
![]() V20E510P Littelfuse Inc. | 250 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 350pF | - | 670V | - | 7.3mm | VARISTOR | - | 100A | 510V | - | 1W | - | 10mm | - | 10kA | - | 1 | 510V | - | 670V | Radial | 1.355kV | - | 10kA | 350pF @ 1MHz | - | 365J | 738V | - | 820V | - | - | 902V | - | - | - | 100A | - | - | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA0603NR Littelfuse Inc. | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | - | - | 30A | 180pF @ 1MHz | 21.5V | 0.10J | 15.9V | - | 18.7V | 10V | - | 18.7V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V18MLE0603NH Littelfuse Inc. | 5000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLE | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 125pF | - | 18V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | unknown | 1A | 14V | 1608 | - | 0603 | - | - | - | - | 1 | - | DUAL ENDED | 18V | - | 50V | - | 100A | 125pF @ 1MHz | 28V | - | 22V | - | - | - | - | 25V | - | - | - | 1A | - | - | - | - | 1.6mm | 800μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA40CPX620 Littelfuse Inc. | 476 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 7nF | - | - | - | - | VARISTOR | unknown | - | 250V | - | 1W | - | 8.5mm | - | - | - | 1 | 250V | - | - | - | 620V | - | 10kA | 7000pF @ 1MHz | 413V | 300J | 354V | - | - | 250V | - | 383.5V | - | - | - | - | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V300LA4P Littelfuse Inc. | 3128 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | 70pF | - | 405V | - | 5.6mm | VARISTOR | - | - | 300V | - | 0.25W | - | 6mm | - | 1.2kA | 517V | 1 | 300V | - | 405V | Radial | 775V | - | 1.2kA | 70pF @ 1MHz | - | 25J | 423V | - | 470V | - | - | 517V | - | - | - | 10A | - | - | 7mm | - | - | - | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free |