- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LT20APX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 450pF | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | - | - | - | 8.5mm | - | - | - | 1 | 275V | - | 369V | Radial | 710V | 4.5kA | 450pF @ 1MHz | 473V | 75J | 387V | 430V | 275V | 430V | - | - | 50A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14E320PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | - | - | 1 | 320V | RADIAL | 420V | - | - | 6kA | 380pF @ 1MHz | 561V | 136J | 459V | 510V | 320V | 510V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E320PX1347 Littelfuse Inc. | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 320V | - | 420V | - | - | 10kA | 750pF @ 1MHz | 561V | 273J | 459V | 510V | 320V | 510V | 420V | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07E140PL1T Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 160pF | 180V | TR | - | VARISTOR | unknown | - | - | 140V | - | 0.25W | - | - | - | - | 240V | 1 | 140V | - | 180V | - | 10V | 1.75kA | 160pF @ 1MHz | 242V | 13.5J | 198V | - | - | 220V | - | - | - | - | - | - | - | 12mm | - | ROHS3 Compliant | - | ||
![]() TMOV25SP385M Littelfuse Inc. | 23 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm, 3 Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 900pF | 682V | - | 13.7mm | VARISTOR | unknown | - | CECC42000 | 385V | - | - | - | - | - | - | - | 1 | 385V | RADIAL | 505V | Pin | - | 20kA | 900pF @ 1MHz | 682V | 430J | 558V | 620V | - | 620V | - | - | 100A | - | Thermally Protected | - | 28mm | - | - | ROHS3 Compliant | - | ||
![]() V0603MHS03T Littelfuse Inc. | 35 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | MHS | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver (Ag) | 8533.40.40.00 | 3pF | 42V | - | - | VARISTOR | unknown | - | - | - | 1608 | - | 0603 | - | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | 135V | - | 3pF @ 1MHz | - | 0.005J | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() V420LS10P Littelfuse Inc. | 2000 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 140pF | 560V | TR | 7.3mm | VARISTOR | unknown | 2.5kA | - | 420V | - | 0.4W | - | 8.5mm | - | - | - | 1 | 420V | - | 560V | - | 1.12kV | 2.5kA | 140pF @ 1MHz | 748V | 55J | 612V | 680V | - | 748V | - | - | 25A | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10P25AUTO Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | 1 | 25V | - | 28V | - | - | 1.5kA | 2900pF @ 1MHz | 42.9V | 13J | 35.1V | 39V | 25V | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120MA1A Littelfuse Inc. | 1139 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 40pF | 97V | - | - | VARISTOR | unknown | - | - | 72V | - | 0.2W | - | - | - | - | - | 1 | 72V | - | 97V | Axial | 220V | 100A | 40pF @ 1MHz | 138V | 0.40J | 102V | 120V | - | 120V | - | - | 2A | - | - | 3mm | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V460LA20AP Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 280pF | - | - | 7.3mm | VARISTOR | unknown | - | - | - | - | 0.6W | - | 8.5mm | - | - | - | 1 | 460V | - | 615V | Radial | 1.19kV | 4.5kA | 280pF @ 1MHz | 786.5V | 100J | 643.5V | 715V | 460V | 715V | - | - | 50A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V47ZS20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | - | 1 | 30V | RADIAL | 38V | - | - | 2kA | 11000pF @ 1MHz | 51.7V | 23J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P30AUTO Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | 1 | 30V | - | 34V | - | - | 800A | 1350pF @ 1MHz | 51.7V | 7.0J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V56ZA05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | 45V | - | 5mm | VARISTOR | - | 100A | - | 35V | - | 0.2W | - | 6mm | 100A | - | - | 1 | 35V | - | 45V | Radial | 110V | 100A | 400pF @ 1MHz | 61.6V | 0.50J | 50.4V | 56V | - | 66V | - | - | 1A | - | - | 5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V240ZA05P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | 200V | - | 5.6mm | VARISTOR | unknown | 400A | - | 150V | - | 0.2W | - | 6mm | 400A | - | - | 1 | 150V | - | 200V | - | 395V | 400A | 90pF @ 1MHz | 264V | 7.0J | 216V | 240V | - | 264V | - | - | 5A | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V131DB40 Littelfuse Inc. | 99999 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Blade Type, Encased | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | DB | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 10nF | 175V | - | 46.8mm | VARISTOR | unknown | - | - | 130V | - | - | - | 40.5mm | 40kA | 1GOhm | - | 1 | 130V | - | 175V | Solder | 345V | 40kA | 10000pF @ 1MHz | 225.5V | 270J | 184.5V | - | - | 205V | - | - | 200A | - | - | - | 60.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V10E35P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 2.1nF | 45V | - | 5.6mm | VARISTOR | unknown | 1mA | - | 35V | - | - | - | 8.5mm | - | - | - | 1 | 35V | - | 45V | Radial | 110V | 2kA | 2550pF @ 1MHz | 61.6V | 27J | 50.4V | 56V | - | 56V | - | - | 5A | - | - | - | - | 5.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV25SP625E Littelfuse Inc. | 15 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | TMOV® 25S | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | 1 | 625V | RADIAL | 825V | - | - | 20kA | 550pF @ 1MHz | 1.1kV | 600J | 900V | 1kV | 625V | 1kV | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V5.5MLA0805NA Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | - | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.84nF | 5.5V | - | 1.25mm | VARISTOR | unknown | - | - | 4V | 2012 | - | 0805 | - | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 120A | 1200pF @ 1MHz | 9.3V | 0.30J | 7.1V | - | 4V | 8.2V | - | - | 1A | 4V | - | - | 2.01mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V16MLA0603NH Littelfuse Inc. | 2257 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | 16V | - | Tape & Reel (TR) | 2012 | MLA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V22MA1S Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 410pF | 18V | - | - | VARISTOR | unknown | - | - | 14V | - | 0.2W | - | - | - | - | - | 1 | 14V | - | 18V | - | 55V | 40A | 410pF @ 1MHz | 26V | 0.09J | 19V | - | 14V | 22V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free |