- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV20RP230E Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.1nF | - | 300V | - | 9.5mm | VARISTOR | unknown | - | 230V | - | - | - | 7.5mm | 10kA | 1 | 230V | - | 300V | Radial | 595V | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | - | - | - | 360V | - | - | 100A | - | - | Thermally Protected | 20mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14E250PL1B1 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 250V | RADIAL | 320V | - | - | 6kA | 500pF @ 1MHz | 429V | 100J | 351V | 390V | 250V | - | 390V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E510PL2B7 Littelfuse Inc. | 50000 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 510V | RADIAL | 670V | - | - | 10kA | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | - | 820V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V27ZA1PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | 1 | 17V | RADIAL | 22V | - | - | 250A | 1875pF @ 1MHz | 29.7V | 1.0J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20E510PL2B1 Littelfuse Inc. | 265 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 510V | RADIAL | 670V | - | - | 10kA | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | - | 820V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V20H460P Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | - | RADIAL | - | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | - | 615V | 10kA | - | - | 460V | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V175LT20CP Littelfuse Inc. | 24 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | 303V | -55°C~85°C TA | Tape & Reel (TR) | 2010 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | TR | 7.3mm | VARISTOR | - | - | 175V | - | 1W | - | 8.5mm | 9kA | 1 | 175V | - | - | Radial | 455V | 9kA | 1400pF @ 1MHz | 297V | 220J | 243V | 270V | - | No | 303V | - | 10kA | 100A | - | - | - | 20mm | 30mm | - | 7.3mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V680LT80AP Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 680V | RADIAL | 875V | - | - | 4.5kA | 190pF @ 1MHz | 1.21kV | 145J | 990V | 1.1kV | 680V | - | 1.1kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V275LA10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.4W | - | - | - | 1 | 275V | RADIAL | 369V | - | - | 2.5kA | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | - | 430V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V230LS10P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 250pF | - | 300V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | 230V | - | 0.4W | - | 8.5mm | - | 1 | 230V | - | 300V | - | 595V | 2.5kA | 250pF @ 1MHz | 396V | 35J | 324V | 360V | - | - | 360V | - | - | 25A | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V240ZS05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 80pF | - | 200V | TR | 5.6mm | VARISTOR | unknown | - | 150V | - | 0.2W | - | 6mm | - | 1 | 150V | - | 200V | Radial | 395V | 400A | 90pF @ 1MHz | 264V | 7.0J | 216V | 240V | - | - | 240V | - | - | 5A | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V9MLA0603WA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Bag | 2006 | MLA | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | SILVER PALLADIUM | - | 8533.40.40.00 | 490pF | 50mW | 9V | BULK | - | VARISTOR | unknown | - | 6.5V | 1608 | 0.05W | 0603 | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | - | 30A | 490pF @ 1MHz | 16V | 0.10J | 11V | - | 6.5V | - | 13.5V | - | - | - | 9V | - | - | - | - | - | 800μm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V9MLA0805LNT Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 520pF | 100mW | 9V | - | 1.25mm | VARISTOR | unknown | - | 6.5V | 2012 | - | 0805 | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | 25.5V | 40A | 520pF @ 1MHz | 16V | 0.10J | 11V | - | 6.5V | - | 13.5V | - | - | 1A | 9V | - | - | - | - | 2.01mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V270ZT05P Littelfuse Inc. | 9007 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 75pF | - | 225V | TR | 5.6mm | VARISTOR | unknown | 400A | 175V | - | 0.2W | - | 6mm | - | 1 | 175V | - | 225V | - | 455V | 400A | 920pF @ 1MHz | 297V | 7.5J | 243V | 270V | - | - | 311V | - | - | 5A | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V39ZA3PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2012 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.4W | - | - | - | 1 | 25V | RADIAL | 31V | - | - | 500A | 3100pF @ 1MHz | 42.9V | 3.0J | 35.1V | 39V | 25V | - | 39V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V07E40P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 910pF | - | 56V | - | 5.6mm | VARISTOR | unknown | 1mA | 40V | - | - | - | 6mm | - | 1 | 40V | - | 56V | Radial | 135V | 1kA | 1000pF @ 1MHz | 74.8V | 10J | 61.2V | 68V | - | - | 68V | - | - | 2.5A | - | - | - | - | - | - | 5.6mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V551HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | HG34 | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2.39nF | - | 710V | - | - | VARISTOR | unknown | - | 550V | - | - | - | - | - | 1 | 550V | DUAL | 710V | - | 1.404kV | 40kA | 2390pF @ 1MHz | 949V | 755J | 778V | - | 550V | - | 863.5V | - | - | - | - | - | - | 34mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V26MLA0805WA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | -55°C~125°C TA | Bag | 2006 | MLA | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | SILVER PALLADIUM | - | 8533.40.40.00 | 220pF | - | 26V | BULK | - | VARISTOR | unknown | - | 20V | 2012 | - | 0805 | - | - | 1 | 20V | DUAL ENDED | 26V | - | - | 100A | 220pF @ 1MHz | 38.5V | 0.30J | 29.5V | - | 20V | - | 34V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V47RA16 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | - | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | 4.5nF | - | 38V | - | - | VARISTOR | unknown | - | 30V | - | - | - | - | - | 1 | 30V | - | 38V | - | 89V | 1kA | 4500pF @ 1MHz | 51.7V | 8.8J | 42.3V | - | 30V | - | 47V | - | - | - | - | - | - | 16mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() V680LA10P Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 65pF | - | - | - | 8.3mm | VARISTOR | unknown | - | - | - | 0.4W | - | 8.5mm | - | 1 | 680V | - | 875V | Radial | 1.875kV | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | - | 1.1kV | - | - | 25A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |