- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V56ZA8 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 4.84nF | 45V | - | 5mm | VARISTOR | unknown | - | 35V | - | 0.6W | - | 8.5mm | - | 1 | 35V | - | 45V | Radial | 110V | 1kA | 4840pF @ 1MHz | 61.6V | 10J | 50.4V | 56V | - | - | 62V | 10A | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMOV34S151MP Littelfuse Inc. | 32 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | FLAT | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 8nF | 200V | - | 14.7mm | VARISTOR | unknown | - | 150V | - | - | - | - | - | 1 | 150V | - | 200V | Strap | 405V | 40kA | 8000pF @ 1MHz | 264V | 360J | 216V | - | 150V | - | 240V | 200A | - | Thermally Protected | 34mm | - | 37mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V201HB34 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HB34 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 6.35nF | 265V | - | - | VARISTOR | unknown | - | 200V | - | 2W | - | - | - | 1 | 200V | DUAL | 265V | - | 533V | 40kA | 6350pF @ 1MHz | 345V | 350J | 283V | - | 200V | - | 314V | - | - | - | 34mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V56MLA1206NA Littelfuse Inc. | 120000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 180pF | 56V | - | 1.6mm | VARISTOR | unknown | - | 40V | 3216 | - | 1206 | - | - | 1 | 40V | DUAL ENDED | 56V | - | 120V | 180A | 180pF @ 1MHz | 77V | 1.0J | 61V | - | 40V | - | 69V | 1A | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V320LA40BPX10 Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 750pF | - | - | 5.6mm | VARISTOR | unknown | - | - | - | 1W | - | 10mm | - | 1 | 320V | - | 420V | Radial | 810V | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | - | 501V | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MT1B Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 550pF | 14V | TR | - | VARISTOR | unknown | - | 10V | - | 200W | - | - | 40A | 1 | 10V | - | 14V | - | 44V | 40A | 550pF @ 1MHz | 21V | 0.07J | 15V | - | - | - | 18V | - | - | - | 3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300LA2PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | 1 | 300V | RADIAL | 405V | - | - | 1.2kA | 70pF @ 1MHz | 539V | 25J | 441V | 490V | 300V | - | 490V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V26MLA1210NA Littelfuse Inc. | 120000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | 2012 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 1.04nF | 26V | - | 2.54mm | VARISTOR | - | - | 20V | 3225 | - | 1210 | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | 300A | 1480pF @ 1MHz | 38.5V | 1.2J | 29.5V | - | 20V | - | 34V | 2.5A | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V18ZA3PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 10V | RADIAL | 14V | - | - | 1kA | 18870pF @ 1MHz | 19.8V | 3.5J | 16.2V | 18V | 10V | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E25AUTO Littelfuse Inc. | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 14mm | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 25V | - | 28V | - | - | 3kA | 6200pF @ 1MHz | 42.9V | 25J | 35.1V | 39V | 25V | - | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E320PL2T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 380pF | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | 0.6W | - | 8.5mm | - | 1 | 320V | - | 420V | Radial | 840V | 6kA | 380pF @ 1MHz | 561V | 136J | 459V | 510V | 320V | - | 510V | 50A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LA20CPX325 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 130V | - | 1W | - | - | - | 1 | 130V | - | - | - | 325V | 10kA | 7000pF @ 1MHz | 220V | 200J | 190V | - | 130V | - | 205V | - | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V8ZA2PX1347 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 7nF | - | - | 5mm | VARISTOR | unknown | - | - | - | 0.4W | - | 8.5mm | - | 1 | 4V | - | 5.5V | Radial | 20V | 250A | 7000pF @ 1MHz | 11V | 0.80J | 6V | 8.5V | 4V | - | 8.5V | 5A | 4V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V275LC40BP Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 900pF | 369V | - | 5.6mm | VARISTOR | unknown | 6.5kA | 275V | - | - | - | 8.5mm | - | 1 | 275V | - | 369V | - | 680V | 6.5kA | 900pF @ 1MHz | 453V | 140J | 389V | 421V | - | - | 421V | 100A | - | - | 20mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV14RP175EL3T7 Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | TMOV® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 175V | - | 225V | - | - | 6kA | 700pF @ 1MHz | 297V | 70J | 243V | 270V | 175V | - | 270V | - | - | Thermally Protected | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E42AUTO Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 14mm | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | 3kA | 4000pF @ 1MHz | 74.8V | 50J | 61.2V | 68V | 42V | - | 68V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E385PL1T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 700pF | - | TR | 7.3mm | VARISTOR | unknown | - | - | - | 1W | - | 11mm | - | 1 | 385V | - | 505V | Radial | 1.025kV | 10kA | 700pF @ 1MHz | 682V | 300J | 558V | 620V | 385V | - | 620V | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V68ZA05P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 400pF | 56V | - | 5.6mm | VARISTOR | - | 100A | 40V | - | 0.2W | - | 6mm | - | 1 | 40V | - | 56V | Radial | 135V | 100A | 400pF @ 1MHz | 74.8V | 0.60J | 61.2V | 68V | - | No | 80V | 1A | - | - | 5mm | 10mm | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V10E250P Littelfuse Inc. | 33 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 1996 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 220pF | 320V | - | - | VARISTOR | - | 25A | 250V | - | 0.4W | - | 8.5mm | - | 1 | 250V | - | 320V | - | 650V | 3.5kA | 220pF @ 1MHz | 429V | 50J | 351V | - | 250V | - | 390V | - | - | - | 10mm | - | - | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250LU40APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 250V | RADIAL | 330V | - | - | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | 390V | 250V | - | 390V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |