- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V8ZT2P Littelfuse Inc. | 500 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 7nF | 5.5V | TR | 5mm | VARISTOR | unknown | 250A | 4V | 0.4W | 8.5mm | 1 | 4V | - | 5.5V | Radial | 20V | 250A | 7000pF @ 1MHz | - | 0.80J | 6V | 8.5V | - | 11V | - | - | 5A | 4V | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() V331HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.87nF | 435V | - | - | VARISTOR | unknown | - | 330V | - | - | 1 | 330V | RADIAL | 435V | - | 860V | 25kA | 1870pF @ 1MHz | 570V | 385J | 467V | - | 330V | 518.5V | - | - | - | - | 32mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V441HA40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2.9nF | 585V | - | - | VARISTOR | unknown | - | 440V | - | - | 1 | 440V | RADIAL | 585V | - | 1.147kV | 40kA | 3000pF @ 1MHz | 758V | 630J | 622V | - | 440V | 690V | - | - | - | - | 42.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V351HA32 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.8nF | 460V | - | - | VARISTOR | unknown | - | 350V | - | - | 1 | 350V | RADIAL | 460V | - | 910V | 25kA | 1800pF @ 1MHz | 604V | 390J | 495V | - | 350V | 549.5V | - | - | - | - | 35.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V571DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -55°C | - | - | 2.2nF | 730V | - | - | - | - | - | 575V | - | - | 1 | 575V | - | 730V | - | 1.48kV | 40kA | 2200pF @ 1MHz | 1.001kV | 770J | 819V | 910V | 575V | 910V | 730V | 40kA | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V681HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 850pF | 875V | - | - | VARISTOR | unknown | - | 680V | - | - | 1 | 680V | RADIAL | 875V | - | 1.83kV | 25kA | 850pF @ 1MHz | 1.173kV | 610J | 962V | - | 680V | 1.0675kV | - | - | - | - | 35.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V751HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.8nF | 970V | - | - | VARISTOR | unknown | - | 750V | - | - | 1 | 750V | DUAL | 970V | - | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1050J | 1.08kV | - | 750V | 1.2kV | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V141DHB34 Littelfuse Inc. | 99999 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 9nF | 188V | - | - | VARISTOR | unknown | - | 140V | - | - | 1 | 140V | DUAL IN-LINE | 188V | - | 375V | 40kA | 9000pF @ 1MHz | 242V | 291J | 198V | - | 140V | 220V | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V181HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 3.2nF | 240V | - | - | VARISTOR | unknown | - | 180V | - | - | 1 | 180V | RADIAL | 240V | - | 475V | 25kA | 3200pF @ 1MHz | 310V | 240J | 254V | - | 180V | 282V | - | - | - | - | 32mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V141HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 4.23nF | 188V | - | - | VARISTOR | unknown | - | 140V | - | - | 1 | 140V | RADIAL | 188V | - | 380V | 25kA | 4230pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | - | 32mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V681HF34 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HF34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | - | 1.9nF | 875V | - | - | VARISTOR | unknown | - | 680V | - | - | 1 | 680V | DUAL | 875V | - | 1.777kV | 40kA | 1900pF @ 1MHz | 1.173kV | 925J | 962V | - | 680V | 1.0675kV | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V351DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 5nF | 330V | - | - | VARISTOR | unknown | - | 250V | - | - | 1 | 350V | DUAL IN-LINE | 460V | - | 650V | 40kA | 3600pF @ 1MHz | 604V | 500J | 495V | - | 350V | 549.5V | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V151DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2010 | DHB34 | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 8nF | 200V | - | - | VARISTOR | unknown | - | 150V | - | - | 1 | 150V | DUAL IN-LINE | 200V | - | 405V | 40kA | 8000pF @ 1MHz | 264V | 300J | 216V | - | 150V | 240V | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V661HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HF34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2nF | 850V | - | - | VARISTOR | unknown | - | 660V | - | - | 1 | 660V | DUAL | 850V | - | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 900J | 945V | - | 660V | 1.05kV | - | - | - | - | 34mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V151HC32 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HC | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 4nF | 200V | - | 9mm | VARISTOR | unknown | - | 150V | 2W | 25mm | 1 | 150V | RADIAL | 200V | Solder | 410V | 25kA | 4000pF @ 1MHz | 264V | 220J | 216V | - | 150V | 240V | - | - | 200A | - | 32mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V48MLA1210LNHAUTO Littelfuse Inc. | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | TR, PAPER, 7 INCH | - | VARISTOR | unknown | - | - | - | - | 1 | 40V | DUAL ENDED | 48V | - | - | 220A | 320pF @ 1MHz | 66.5V | 0.90J | 54.5V | 60.5V | 40V | 60.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V751HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial, Through Hole | Bolt Mount | Square 34mm, Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HF34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.8nF | 970V | - | 10.7mm | VARISTOR | unknown | - | 750V | - | 25.4mm | 1 | 750V | DUAL | 970V | Strap | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1050J | 1.08kV | - | 750V | 1.2kV | - | - | 200A | - | 34mm | 37mm | ROHS3 Compliant | Contains Lead | ||
![]() V20E250 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | 8533.40.40.00 | 1nF | 320V | - | - | VARISTOR | unknown | - | 250V | 1W | - | 1 | 250V | - | 320V | - | 650V | 10kA | 1000pF @ 1MHz | 429V | 170J | 351V | - | 250V | 390V | - | - | - | - | 20mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V1000LA160BPX2855 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 1kV | RADIAL | 1.2kV | - | - | 6.5kA | 250pF @ 1MHz | 1.6kV | 360J | 1.425kV | 1.5125kV | 1kV | 1.5125kV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180RA8 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | -55°C~125°C TA | Bulk | 2005 | RA | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.40.00 | 200pF | 153V | - | - | VARISTOR | unknown | - | 115V | - | - | 1 | 115V | - | 153V | - | 295V | 1.2kA | 200pF @ 1MHz | 198V | 10J | 162V | - | 115V | 180V | - | - | - | - | 8mm | - | Non-RoHS Compliant | Contains Lead |