- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14E275P Littelfuse Inc. | 2796 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 450pF | - | 350V | - | 5.6mm | VARISTOR | - | - | 275V | - | 0.6W | - | 8.5mm | 25.4mm | 6kA | - | - | 1 | 275V | - | 350V | Radial | 710V | - | 6kA | 450pF @ 1MHz | - | 110J | 387V | 430V | - | No | 473V | - | - | 50A | - | - | 14mm | - | - | 5.6mm | 7.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V27MA1B Littelfuse Inc. | 1182 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -40°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 370pF | - | 22V | - | - | VARISTOR | unknown | - | 17V | - | 0.2W | - | - | - | - | - | - | 1 | 17V | - | 22V | Axial | 59V | - | 40A | 370pF @ 1MHz | 31V | 0.11J | 24V | 27V | - | - | 27V | - | - | 2A | - | - | 3mm | - | 6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V30MLA0603H Littelfuse Inc. | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 90pF | 30mW | 30V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | 25V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | 1 | 25V | DUAL ENDED | 30V | - | 74V | - | 30A | 90pF @ 1MHz | 46V | 0.10J | 37V | - | - | - | 41.5V | - | - | 1A | - | - | - | - | 1.6mm | 800μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V0603MHS22NR Littelfuse Inc. | 240000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MHS | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 22pF | - | 9V | TR, 7 INCH | 800μm | VARISTOR | unknown | - | - | 1608 | - | 0603 | - | - | - | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | 30V | - | - | 22pF @ 1MHz | - | 0.015J | - | - | - | - | - | - | - | 1A | 9V | - | - | - | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V14E460P Littelfuse Inc. | 100 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 220pF | - | 615V | - | 7.3mm | VARISTOR | - | - | 460V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | 460V | - | 615V | Radial | 1.24kV | 6kA | 6kA | 220pF @ 1MHz | 825V | 180J | 675V | - | 460V | - | 750V | - | - | 50A | - | - | 14mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V39ZA6P Littelfuse Inc. | 2100 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 6nF | - | 31V | - | 5mm | VARISTOR | - | 1kA | 25V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | 1 | 25V | - | 31V | - | 76V | - | 1kA | 7000pF @ 1MHz | 42.9V | 7.2J | 35.1V | 39V | - | - | 43V | - | - | 10A | - | - | 14mm | - | - | 5.6mm | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V9MLA0402LNR Littelfuse Inc. | 78000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | Ceramic | 9V | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 33pF | 150mW | - | TR, EMBOSSED PAPER, 7 INCH | 500μm | VARISTOR | - | - | - | 1005 | 0.03W | 0402 | - | - | 4A | - | - | 1 | 6.5V | DUAL ENDED | 9V | - | 35V | - | 4A | 33pF @ 1MHz | 16V | 0.02J | 11V | - | - | - | 13.5V | 9V | - | 1A | 9V | - | - | - | 1mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V300LS20CP Littelfuse Inc. | 40 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | Tin (Sn) | - | - | - | - | TR | - | VARISTOR | unknown | - | 300V | - | 0.6W | - | - | - | - | - | - | 1 | 300V | - | - | - | 775V | - | 6.5kA | 80pF @ 1MHz | 517V | 155J | 423V | - | 300V | - | 470V | - | - | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V26MLA0805LNH Littelfuse Inc. | 68400 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 140pF | 50mW | 26V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 20V | 2012 | - | 0805 | - | - | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | - | 40A | 220pF @ 1MHz | - | 0.10J | 29.5V | 34V | 20V | - | 38.5V | - | - | 1A | - | - | - | - | 2.01mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V300LA40CP Littelfuse Inc. | 206 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 800pF | - | 300V | - | 7.3mm | VARISTOR | - | - | 300V | - | 1W | - | 8.5mm | - | 9kA | - | - | 1 | 300V | - | - | Radial | 775V | - | 9kA | 7000pF @ 1MHz | 517V | 335J | 423V | 470V | - | - | 517V | - | 10kA | 100A | - | - | 20mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP510E Littelfuse Inc. | 1493 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 350pF | - | 902V | - | 12mm | VARISTOR | unknown | 100A | 510V | - | - | - | 8.5mm | - | - | - | - | 1 | 510V | - | 670V | Radial | 1.355kV | - | 10kA | 350pF @ 1MHz | 902V | 325J | 738V | 820V | - | - | 902V | - | - | 100A | - | Thermally Protected | 20mm | - | - | 12mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V200CH8 Littelfuse Inc. | 5380 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | 180pF | - | 175V | - | 5.26mm | VARISTOR | unknown | 10A | 130V | 8552 | 0.25W | 3220 | - | - | 250A | 200V | - | 1 | 130V | DUAL ENDED | 175V | - | 340V | 250A | 250A | 110pF @ 1MHz | 228V | 4.0J | 184V | - | - | - | 200V | - | - | 10A | - | - | - | - | 8.51mm | 5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA40BP Littelfuse Inc. | 480 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 1nF | - | 330V | - | 5.6mm | VARISTOR | - | 6.5kA | 250V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | 1 | 250V | - | 330V | Radial | 620V | - | 6.5kA | 1000pF @ 1MHz | - | 130J | 354V | 383.5V | - | No | 413V | - | - | 100A | - | - | 20mm | 26.5mm | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V480LA40AP Littelfuse Inc. | 2121 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 270pF | - | 640V | - | 7.3mm | VARISTOR | - | 50A | 480V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | 1 | 480V | - | 640V | Radial | 1.24kV | - | 4.5kA | 270pF @ 1MHz | - | 105J | 675V | 750V | - | No | 825V | - | - | 50A | - | - | 14mm | 20.5mm | - | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V320LA40BP Littelfuse Inc. | 51 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 750pF | - | 420V | - | 5.6mm | VARISTOR | - | 100A | 320V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | 1 | 320V | - | 420V | Radial | 810V | - | 6.5kA | 750pF @ 1MHz | - | 150J | 462V | 501V | - | - | 540V | - | - | 100A | - | - | 20mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V420LA20AP Littelfuse Inc. | 470 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 300pF | - | 560V | - | 7.3mm | VARISTOR | - | 50A | 420V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | 1 | 420V | - | 560V | Radial | 1.12kV | - | 4.5kA | 300pF @ 1MHz | - | 90J | 612V | 680V | - | - | 748V | - | - | 50A | - | - | 14mm | - | - | 5.6mm | 7.3mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V250LA2P Littelfuse Inc. | 4030 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 90pF | - | 330V | - | 5.6mm | VARISTOR | - | 1.2kA | 250V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | - | 1GOhm | 1 | 250V | - | 330V | Radial | 730V | - | 1.2kA | 90pF @ 1MHz | 451V | 21J | 369V | 410V | - | - | 473V | - | - | 10A | - | - | 7mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V20E130P Littelfuse Inc. | 250 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.9nF | - | 170V | - | 5.6mm | VARISTOR | unknown | 100A | 130V | - | 1W | - | 11mm | - | 10kA | - | - | 1 | 130V | - | 170V | Radial | 340V | - | 10kA | 1900pF @ 1MHz | 225.5V | 100J | 184.5V | 205V | - | - | 226V | - | - | 100A | - | - | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V3.5MLA0805NH Littelfuse Inc. | 116000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 2.53nF | - | 3.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 2.5V | 2012 | - | 0805 | - | - | - | 7V | - | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | 120A | 120A | 1760pF @ 1MHz | 7V | 0.30J | 3.7V | - | 2.5V | - | 5.35V | - | - | 1A | - | - | - | - | 2.01mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA1206NH Littelfuse Inc. | 273002 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1.4nF | 100mW | 14V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 10V | 3216 | - | 1206 | - | - | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | 32V | 150A | 150A | 1200pF @ 1MHz | 20.3V | 0.40J | 15.9V | - | 10V | - | 18.1V | - | - | 1A | - | - | - | - | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |