- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V751HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial, Through Hole | Bolt Mount | Square 34mm, Tabs | - | LUG | -55°C~85°C TA | Bulk | 2005 | HF34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.8nF | 970V | - | 10.7mm | VARISTOR | unknown | - | 750V | - | - | - | 25.4mm | - | 1 | 750V | DUAL | 970V | Strap | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1050J | 1.08kV | - | 750V | - | 1.2kV | - | - | 200A | - | 34mm | - | 37mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V20E250 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | 8533.40.40.00 | 1nF | 320V | - | - | VARISTOR | unknown | - | 250V | - | 1W | - | - | - | 1 | 250V | - | 320V | - | 650V | 10kA | 1000pF @ 1MHz | 429V | 170J | 351V | - | 250V | - | 390V | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V20H130P Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | - | RADIAL | - | - | - | - | 1900pF @ 1MHz | 225.5V | 145J | 184.5V | 205V | 130V | - | - | 170V | 10kA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V5.5MLA0603NA Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | -55°C~125°C TA | Bulk | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 960pF | 5.5V | - | 800μm | VARISTOR | unknown | 1A | 4V | 1608 | 0.05W | 0603 | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 30A | 1270pF @ 1MHz | 9.3V | 0.10J | 7.1V | - | 4V | - | 8.2V | - | - | 1A | 4V | - | - | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() V25S130P Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | - | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 3.9nF | 170V | - | 5.9mm | VARISTOR | - | - | 130V | - | - | - | - | - | 1 | 130V | - | 170V | - | 335V | 22kA | 3900pF @ 1MHz | 225.5V | 255J | 184.5V | - | 130V | - | 205V | - | - | 100A | - | 25mm | - | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() V82ZT12P Littelfuse Inc. | 457 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2.5nF | 68V | TR | 5.6mm | VARISTOR | unknown | 4.5kA | 50V | - | 0.6W | - | 8.5mm | 4.5kA | 1 | 50V | - | 68V | Radial | 145V | 4.5kA | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | - | - | 91V | - | - | 50A | - | 14mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V270ZS05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 70pF | 225V | TR | 5.6mm | VARISTOR | unknown | - | 175V | - | 0.2W | - | 6mm | - | 1 | 175V | - | 225V | Radial | 455V | 400A | 75pF @ 1MHz | 297V | 7.5J | 243V | 270V | - | - | 270V | - | - | 5A | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V25S300P Littelfuse Inc. | 64750 | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | - | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 1.45nF | 385V | - | - | VARISTOR | unknown | - | 300V | - | - | - | - | - | 1 | 300V | - | 385V | - | 765V | 22kA | 1450pF @ 1MHz | 517V | 500J | 423V | - | 300V | - | 470V | - | - | - | - | 25mm | - | - | 28mm | - | ROHS3 Compliant | - | ||
![]() V07E60P Littelfuse Inc. | 3000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 60V | - | 85V | - | - | 1.75kA | 700pF @ 1MHz | 110V | 12J | 90V | 100V | 60V | - | 100V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V661HA40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | - | LUG | -55°C~85°C TA | Bulk | 2005 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2nF | 850V | - | - | VARISTOR | unknown | - | 660V | - | 2W | - | - | 40kA | 1 | 660V | RADIAL | 850V | - | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 900J | 945V | - | - | - | 1.05kV | - | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V150LT10AP Littelfuse Inc. | 5239 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 800pF | 200V | TR | 5.6mm | VARISTOR | - | 4.5kA | 150V | - | 0.6W | - | 8.5mm | 4.5kA | 1 | 150V | - | 200V | Radial | 395V | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | - | No | 268V | - | - | 50A | - | 14mm | 22.5mm | - | 5.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() V68ZC10P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 3.87nF | - | - | 5.6mm | VARISTOR | unknown | - | - | - | - | - | 8.5mm | - | 1 | 40V | - | 56V | Radial | 135V | 1kA | 3870pF @ 1MHz | 74.8V | 13J | 61.2V | 68V | 40V | - | 75V | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275SM20 Littelfuse Inc. | 45 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Disc 20mm, Tabbed SMD | - | GULL WING | -40°C~85°C TA | Tray | 2010 | SM20 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 900pF | 369V | - | 26mm | VARISTOR | unknown | - | 275V | - | - | - | - | - | 1 | 275V | DUAL ENDED | 369V | - | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 389V | 431V | - | - | 431V | - | - | 100A | - | - | - | 35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V180CH8S Littelfuse Inc. | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | - | WRAPAROUND | -55°C~125°C TA | Bulk | 2013 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 120pF | 153V | - | 5.26mm | VARISTOR | unknown | 10A | 115V | 8552 | 0.25W | 3220 | - | - | 1 | 115V | DUAL ENDED | 153V | - | 295V | 250A | 120pF @ 1MHz | 198V | 4.0J | 162V | - | 115V | - | 180V | - | - | 10A | - | - | - | 8.51mm | 5mm | - | ROHS3 Compliant | - | ||
![]() V100ZA05PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.2W | - | - | - | 1 | 60V | RADIAL | 81V | - | - | 400A | 310pF @ 1MHz | 110V | 2.5J | 90V | 100V | 60V | - | 100V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E14AUTO Littelfuse Inc. | 2754 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 14V | - | 16V | - | - | 5kA | 22200pF @ 1MHz | 24.2V | 28J | 19.8V | 22V | 14V | - | 22V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V205ZA05P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 100pF | 170V | - | - | VARISTOR | unknown | - | 130V | - | 0.2W | - | - | - | 1 | 130V | - | 170V | - | 340V | 400A | 100pF @ 1MHz | 225.5V | 5.5J | 184.5V | - | 130V | - | 205V | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V320LA20APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 320V | RADIAL | 420V | - | - | 4.5kA | 380pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | - | 510V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20P17AUTO Littelfuse Inc. | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | 5kA | 18750pF @ 1MHz | 29.7V | 35J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07E11P Littelfuse Inc. | 4500 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 2.7nF | 14V | - | - | VARISTOR | unknown | 1mA | 11V | - | - | - | 6mm | - | 1 | 11V | - | 14V | - | 36V | 1kA | 2900pF @ 1MHz | 19.8V | 4.0J | 16.2V | 18V | - | - | 18V | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | - |