- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV25SP175E Littelfuse Inc. | 6 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm | WIRE | -55°C~85°C TA | Bulk | 2014 | TMOV® 25S | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 175V | RADIAL | 225V | - | - | - | 20kA | 1900pF @ 1MHz | 297V | 250J | 243V | 270V | 175V | 270V | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LS20CP Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 150V | - | 1W | - | - | - | - | 1 | 150V | - | - | - | 395V | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | 268V | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V421HG34 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 3nF | 560V | - | - | VARISTOR | unknown | - | 420V | - | - | - | - | - | - | 1 | 420V | DUAL | 560V | - | 1.13kV | - | 40kA | 3000pF @ 1MHz | 748V | 600J | 612V | - | 420V | 680V | - | - | - | 34mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V18MLA0805LNA Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | 2013 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 290pF | 18V | - | - | VARISTOR | unknown | - | 14V | - | - | - | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | - | - | 40A | 290pF @ 1MHz | 28V | 0.10J | 22V | 25V | - | 25V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V3.5MLA0805LNA Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | - | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 1.2nF | 3.5V | - | - | VARISTOR | unknown | - | 2.5V | 2012 | - | 0805 | - | - | 7V | 1 | 2.5V | DUAL ENDED | 3.5V | - | - | - | 40A | 1380pF @ 1MHz | 7V | 0.10J | 3.7V | - | 2.5V | 5.35V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E510PL2T7 Littelfuse Inc. | 50000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 350pF | - | TR | 7.3mm | VARISTOR | unknown | - | - | - | 1W | - | 7.5mm | - | - | 1 | 510V | - | 670V | Radial | 1.355kV | - | 10kA | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | 902V | 100A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LA10APX10 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | - | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14E385PL3B Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 385V | RADIAL | 505V | - | - | - | 6kA | 360pF @ 1MHz | 682V | 150J | 558V | 620V | 385V | 620V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E40PL1T Littelfuse Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 40V | - | 56V | - | - | - | 4kA | 4000pF @ 1MHz | 84.8V | 65J | 61.2V | 68V | 40V | 68V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E150PL2B7 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | - | 6kA | 800pF @ 1MHz | 264V | 60J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP200EL2T7 Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 630pF | - | - | - | VARISTOR | unknown | - | 200V | - | - | - | - | - | - | 1 | 200V | - | 260V | - | 530V | - | 6kA | 630pF @ 1MHz | 345V | 75J | 283V | 314V | - | 314V | - | - | Thermally Protected | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() V68CH8S Littelfuse Inc. | 16 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | -55°C~125°C TA | Bulk | 2010 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 500pF | 56V | - | - | VARISTOR | unknown | 10A | 40V | 8552 | 0.25W | 3220 | - | - | - | 1 | 40V | DUAL ENDED | 56V | - | 127V | - | 100A | 500pF @ 1MHz | 75V | 1.5J | 61V | - | 40V | 68V | - | - | - | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() V39CH8 Littelfuse Inc. | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | 900pF | 31V | - | 5.26mm | VARISTOR | unknown | 5A | 25V | 8552 | 0.25W | 3220 | - | 100A | - | 1 | 25V | DUAL ENDED | 31V | - | 79V | 100A | 100A | 60pF @ 1MHz | 43V | 1.0J | 35V | - | - | 39V | 5A | - | - | - | 8.51mm | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V180ZA1PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2012 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 320pF | - | - | 5mm | VARISTOR | unknown | - | - | - | 0.25W | - | 6mm | - | - | 1 | 115V | - | 153V | Radial | 300V | - | 1.2kA | 320pF @ 1MHz | 198V | 10J | 162V | 180V | 115V | 180V | 10A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LA2PX2855 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | - | 1 | 175V | RADIAL | 225V | - | - | - | 1.2kA | 130pF @ 1MHz | 297V | 15J | 243V | 270V | 175V | 270V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20P550PL1B7 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1 | 550V | - | 745V | - | - | - | 10kA | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | 910V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LT20CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 250V | - | 0.6W | - | - | - | - | 1 | 250V | - | - | - | 650V | - | 6.5kA | - | 429V | 135J | 351V | - | 250V | 390V | - | - | - | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() V150LA20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | - | 6.5kA | 1600pF @ 1MHz | 264V | 80J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V33ZC70P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2010 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 13nF | 27V | - | - | VARISTOR | unknown | - | 21V | - | - | - | - | - | - | 1 | 21V | - | 27V | - | 58V | - | 2kA | 13000pF @ 1MHz | 36.3V | 150J | 29.7V | - | 21V | 33V | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V82ZA20PX10 Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 50V | - | 68V | - | - | - | 6.5kA | 9000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | - | ROHS3 Compliant | - |