- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V82ZA20PX10 Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 50V | - | 68V | - | - | - | 6.5kA | 9000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07E300PL1T Littelfuse Inc. | 570 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 70pF | - | TR | 5.6mm | VARISTOR | - | - | - | - | 0.25W | - | 6mm | - | 1 | 300V | - | 385V | Radial | 775V | - | 1.75kA | 70pF @ 1MHz | 517V | 30J | 423V | 470V | 300V | 470V | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14P30P Littelfuse Inc. | 1400 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | 6nF | 38V | - | - | VARISTOR | unknown | 1mA | 30V | - | - | - | 8.5mm | - | 1 | 30V | - | 38V | - | 93V | - | 4kA | 5550pF @ 1MHz | 51.7V | 60J | 42.3V | 47V | - | 47V | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() TMOV14RP140M Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | -55°C~85°C TA | Bulk | 2011 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | 900pF | - | - | - | VARISTOR | unknown | - | 140V | - | - | - | - | - | 1 | 140V | - | 180V | - | 360V | - | 6kA | 900pF @ 1MHz | 242V | 55J | 198V | - | 140V | 220V | - | - | - | - | Thermally Protected | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() V320LA40CPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 320V | RADIAL | - | - | - | - | 10kA | 7000pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | - | - | 565V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V68ZTX10 Littelfuse Inc. | 2396 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2012 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 40V | RADIAL | 56V | - | - | - | 1kA | 3870pF @ 1MHz | 74.8V | 13J | 61.2V | 68V | 40V | 68V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V68ZA10PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 3.87nF | - | - | 5.6mm | VARISTOR | unknown | - | - | - | 0.6W | - | 8.5mm | - | 1 | 40V | - | 56V | Radial | 135V | - | 1kA | 3870pF @ 1MHz | 74.8V | 13J | 61.2V | 68V | 40V | 68V | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LA20APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 300V | RADIAL | 405V | - | - | - | 4.5kA | 400pF @ 1MHz | 517V | 77J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E420PL2B7 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | 1 | 420V | RADIAL | 560V | - | - | - | 6kA | 300pF @ 1MHz | 748V | 160J | 612V | 680V | 420V | 680V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LA40APX1347 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2013 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 300V | RADIAL | 405V | - | - | - | 6.5kA | 800pF @ 1MHz | 517V | 165J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V24ZA50PX2855 Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 14V | RADIAL | 18V | - | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E385PL1B1 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | 1 | 385V | RADIAL | 505V | - | - | - | 10kA | 700pF @ 1MHz | 682V | 300J | 558V | 620V | 385V | 620V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E275PL3B Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | 1W | - | - | - | 1 | 275V | RADIAL | 350V | - | - | - | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V660LA10P Littelfuse Inc. | 4313 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 70pF | 850V | - | 8.3mm | VARISTOR | unknown | 25A | 660V | - | 0.4W | - | 8.5mm | 2.5kA | 1 | 660V | - | 850V | Radial | 1.82kV | - | 2.5kA | 70pF @ 1MHz | 1.188kV | 70J | 972V | 1.08kV | - | 1.21kV | - | - | 25A | - | - | 10mm | - | 8.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250LA40BPX2855 Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 1nF | - | - | 5.6mm | VARISTOR | - | - | - | - | 1W | - | 8.5mm | - | 1 | 250V | - | 330V | Radial | 620V | - | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | 383.5V | 250V | 383.5V | - | - | 100A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V271CA40PA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Disc 40mm | - | -55°C~85°C TA | Bag | 2005 | CA | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | 4.5nF | 369V | - | - | - | - | - | 275V | - | - | - | - | - | 1 | 275V | - | 369V | - | 730V | - | 40kA | - | 473V | 400J | 389V | 430V | 275V | 430V | 369V | 40kA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10E23P Littelfuse Inc. | 60 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | 3.3nF | 28V | - | 5mm | VARISTOR | unknown | 1mA | 23V | - | - | - | 8.5mm | - | 1 | 23V | - | 28V | Radial | 71V | - | 2kA | 3200pF @ 1MHz | 39.6V | 24J | 32.4V | 36V | - | 36V | - | - | 5A | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V360CH8 Littelfuse Inc. | 150 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | - | - | 100pF | 300V | - | 5.26mm | VARISTOR | unknown | 10A | 230V | 8552 | 0.25W | 3220 | - | 250A | 1 | 230V | DUAL ENDED | 300V | - | 595V | 250A | 250A | 70pF @ 1MHz | 396V | 6.0J | 324V | - | - | 360V | - | - | 10A | - | - | - | 8.51mm | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V230LT20AP Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 550pF | 300V | TR | 5.6mm | VARISTOR | unknown | 4.5kA | 230V | - | 0.6W | - | 8.5mm | - | 1 | 230V | - | 300V | - | 595V | - | 4.5kA | 550pF @ 1MHz | 396V | 70J | 324V | 360V | - | 396V | - | - | 50A | - | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V681HG34 Littelfuse Inc. | 6 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2005 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | - | 1.9nF | 875V | - | - | VARISTOR | unknown | - | 680V | - | - | - | - | - | 1 | 680V | DUAL | 875V | - | 1.777kV | - | 40kA | 1900pF @ 1MHz | 1.173kV | 925J | 962V | - | 680V | 1.0675kV | - | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | Contains Lead |