- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V351HA40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2011 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 3.6nF | 460V | - | - | VARISTOR | unknown | - | 350V | - | - | - | 1 | 350V | RADIAL | 460V | - | 894V | 40kA | 3600pF @ 1MHz | 604V | 500J | 495V | - | 350V | 549.5V | - | - | - | - | - | 42.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V511DA40 Littelfuse Inc. | 99999 | - | Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | -55°C~85°C TA | Bulk | 2005 | DA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 2.5nF | 675V | - | 15mm | VARISTOR | - | - | 510V | - | 23mm | 40kA | 1 | 510V | - | 675V | Screw | 1.35kV | 40kA | 2500pF @ 1MHz | 902V | 700J | 738V | - | - | 820V | - | 200A | - | - | - | - | 62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V82ZT4P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 1.1nF | 68V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | 50V | 0.4W | 8.5mm | - | 1 | 50V | - | 68V | Radial | 135V | 2.5kA | 1485pF @ 1MHz | 90.2V | 8.0J | 73.8V | - | - | 82V | - | 25A | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V421HA32 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2005 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.5nF | 560V | - | 11mm | VARISTOR | unknown | - | 420V | 2W | 25mm | - | 1 | 420V | RADIAL | 560V | Solder | 1.12kV | 25kA | 1900pF @ 1MHz | 748V | 400J | 612V | - | 420V | 680V | - | 200A | - | - | - | 32mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V100ZT3P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 400pF | 81V | TR | 5.6mm | VARISTOR | unknown | - | 60V | 0.25W | 6mm | 1.2kA | 1 | 60V | - | 81V | Radial | 165V | 1.2kA | 600pF @ 1MHz | 110V | 5.0J | 90V | - | - | 100V | - | 10A | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V175LC10AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 700pF | 225V | - | - | VARISTOR | unknown | 4.5kA | 175V | 0.6W | - | - | 1 | 175V | - | 225V | - | 455V | 4.5kA | 700pF @ 1MHz | 297V | 55J | 243V | - | - | 270V | - | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV14RP300EL2T7 Littelfuse Inc. | 7 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 385V | -55°C~85°C TA | Tape & Reel (TR) | 2011 | TMOV® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 400pF | - | TR | 9.5mm | VARISTOR | unknown | - | 300V | - | 7.5mm | 6kA | 1 | 300V | - | 385V | Radial | 775V | 6kA | 400pF @ 1MHz | 517V | 125J | 423V | - | - | 470V | 385V | 50A | - | - | Thermally Protected | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V07E23P Littelfuse Inc. | 244 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 1.5nF | 28V | - | - | VARISTOR | unknown | 1mA | 23V | - | 6mm | - | 1 | 23V | - | 28V | - | 71V | 1kA | 1650pF @ 1MHz | 39.6V | 6.5J | 32.4V | 36V | - | 36V | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V12ZA05P Littelfuse Inc. | 21 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.2nF | 8V | - | - | VARISTOR | unknown | 1A | 6V | 0.2W | - | 50A | 1 | 6V | - | 8V | - | 37V | 50A | 1700pF @ 1MHz | 16V | 0.14J | 9V | - | - | 12.5V | - | - | 8V | 6V | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V270RA8X2749 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Box | WIRE | - | -55°C~125°C TA | Bulk | 2009 | RA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | 1 | 175V | - | 225V | - | - | 1.2kA | 130pF @ 1MHz | 297V | 15J | 243V | 270V | 175V | 270V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E420PL2T1 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | - | 1 | 420V | RADIAL | 560V | - | - | 10kA | 600pF @ 1MHz | 748V | 320J | 612V | 680V | 420V | 680V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LC2P Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -55°C~85°C TA | Bulk | 2009 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 150pF | 200V | - | 5.6mm | VARISTOR | unknown | 1.2kA | 150V | 0.25W | 6mm | - | 1 | 150V | - | 200V | - | 395V | 1.2kA | 150pF @ 1MHz | 264V | 13J | 216V | 240V | - | 268V | - | 10A | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V8ZT05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.4nF | 5.5V | TR | - | VARISTOR | unknown | 50A | 4V | 0.2W | - | 50A | 1 | 4V | - | 5.5V | - | 30V | 50A | 2000pF @ 1MHz | 11V | 0.10J | 6V | - | - | 8.5V | - | - | - | 4V | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V270MT2A Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 17pF | 224V | TR | - | VARISTOR | unknown | - | 163V | 200W | - | - | 1 | 163V | - | 224V | - | 460V | 100A | 17pF @ 1MHz | 311V | 0.90J | 229V | - | 163V | 270V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E550PL2T1 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | - | 1 | 550V | RADIAL | 745V | - | - | 10kA | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | 910V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V181HB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | -55°C~85°C TA | Bulk | 2005 | HB34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 6.8nF | 240V | - | - | VARISTOR | unknown | - | 180V | 2W | - | - | 1 | 180V | DUAL | 240V | - | 468V | 40kA | 6800pF @ 1MHz | 310V | 330J | 254V | - | 180V | 282V | - | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SMOV25S621NP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | -45°C~75°C TA | Bulk | 2014 | SMOV25S | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | 1 | 620V | END | 800V | - | - | 20kA | 550pF @ 1MHz | 1.1kV | 600J | 900V | 1kV | 620V | 1kV | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S141EP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 9nF | 188V | - | - | VARISTOR | unknown | - | 140V | - | - | - | 1 | 140V | - | 188V | - | 375V | 40kA | 9000pF @ 1MHz | 242V | 340J | 198V | - | 140V | 220V | - | - | - | - | Thermally Protected | 34mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMOV34S751MP Littelfuse Inc. | 99999 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | FLAT | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.8nF | 970V | - | - | VARISTOR | unknown | - | 750V | - | - | - | 1 | 750V | - | 970V | - | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1200J | 1.08kV | - | 750V | 1.2kV | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V681HA40 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | -55°C~85°C TA | Bulk | 2011 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.9nF | 875V | - | - | VARISTOR | unknown | - | 680V | - | - | - | 1 | 680V | RADIAL | 875V | - | 1.78kV | 40kA | 1900pF @ 1MHz | 1.173kV | 925J | 962V | - | 680V | 1.0675kV | - | - | - | - | - | 42.5mm | - | - | - | ROHS3 Compliant | Contains Lead |