- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V510LT10P Littelfuse Inc. | 50000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 100pF | 675V | TR | 7.3mm | VARISTOR | unknown | - | 510V | - | 0.4W | - | 8.5mm | - | - | 1 | 510V | - | 675V | Radial | 1.35kV | 2.5kA | 100pF @ 1MHz | 902V | 63J | 738V | 820V | - | 910V | - | - | 25A | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V130LA20CP Littelfuse Inc. | 1447 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.9nF | 150V | - | 7.3mm | VARISTOR | - | - | 130V | - | 1W | - | 8.5mm | 9kA | - | 1 | 130V | - | - | Radial | 340V | 9kA | 7000pF @ 1MHz | 225.5V | 200J | 184.5V | 205V | - | 228V | - | 10kA | 100A | - | - | 20mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V14E130P Littelfuse Inc. | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1nF | 170V | - | - | VARISTOR | unknown | 50A | 130V | - | 0.6W | - | 8.5mm | 6kA | - | 1 | 130V | - | 170V | - | 340V | 6kA | 1000pF @ 1MHz | 225.5V | 50J | 184.5V | - | - | 205V | - | - | - | - | - | 14mm | - | 5.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V150LA5 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bag | 2005 | LA | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | 200V | BULK | - | VARISTOR | unknown | - | 150V | - | 0.4W | - | - | - | - | 1 | 150V | - | 200V | - | 395V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | - | 150V | 240V | - | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V22ZA3 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 9nF | 18V | - | - | VARISTOR | unknown | - | 14V | - | 0.6W | - | 8.5mm | - | 1GOhm | 1 | 14V | - | 18V | Radial | 43V | 1kA | 14730pF @ 1MHz | 24.2V | 4.0J | 19.8V | 22V | - | 22V | - | - | 10A | - | - | 14mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V5.5MLA0805NHAUTO Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.84nF | 5.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 4V | 2012 | - | 0805 | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 120A | 1200pF @ 1MHz | 9.3V | 0.30J | 7.1V | - | 4V | 8.2V | - | - | 1A | - | 4V | - | 2.01mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() V20E25AUTO Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 25V | - | 28V | - | - | 5kA | 13500pF @ 1MHz | 42.9V | 77J | 35.1V | 39V | 25V | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E23P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 8nF | 28V | - | - | VARISTOR | unknown | 1mA | 23V | - | - | - | 8.5mm | - | - | 1 | 23V | - | 28V | - | 71V | 4kA | 7000pF @ 1MHz | 39.6V | 52J | 32.4V | 36V | - | 36V | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() V20H420P Littelfuse Inc. | 15000 |
| Datasheet | 11 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | 1 | - | RADIAL | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | 560V | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V27ZA2P Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 3nF | 22V | - | 5mm | VARISTOR | unknown | 500A | 17V | - | 0.4W | - | 8.5mm | 500A | - | 1 | 17V | - | 22V | - | 53V | 500A | 3850pF @ 1MHz | 29.7V | 2.5J | 24.3V | 27V | - | 31.1V | - | - | 5A | - | - | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V24ZT50P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 18nF | 18V | TR | 5mm | VARISTOR | unknown | 2kA | 14V | - | 1W | - | 8.5mm | - | - | 1 | 14V | - | 18V | - | 43V | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | - | 23V | - | - | 20A | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V130LA1 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | LA | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 180pF | 175V | - | 5.6mm | VARISTOR | unknown | - | 130V | - | 0.25W | - | 6mm | - | 1GOhm | 1 | 130V | - | 175V | Radial | 390V | 1.2kA | 180pF @ 1MHz | 242V | 11J | 198V | 220V | - | 255V | - | - | 10A | - | - | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V27ZA20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2010 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 17V | - | 22V | - | - | 2kA | 3850pF @ 1MHz | 29.7V | 14J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V24ZA20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | - | -55°C~85°C TA | Bulk | 2013 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 18000pF @ 1MHz | 24.2V | 12J | 19.8V | - | 14V | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E175PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 700pF | - | - | 5.6mm | VARISTOR | unknown | - | - | - | - | - | 7.5mm | - | - | 1 | 175V | - | 225V | Radial | 455V | 6kA | 700pF @ 1MHz | 297V | 70J | 243V | 270V | 175V | 270V | - | - | 50A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V05E42AUTO Littelfuse Inc. | 9 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | 400A | 500pF @ 1MHz | 74.8V | 5.0J | 61.2V | 68V | 42V | 68V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10P14AUTO Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 14V | - | 16V | - | - | 1.5kA | 4650pF @ 1MHz | 24.2V | 5.0J | 19.8V | 22V | 14V | 22V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E230PL1B7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 230V | RADIAL | 300V | - | - | 6kA | 550pF @ 1MHz | 396V | 80J | 324V | 360V | 230V | 360V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LA40CPX570 Littelfuse Inc. | 16 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 230V | - | 1W | - | - | - | - | 1 | 230V | - | - | - | 570V | 10kA | 7000pF @ 1MHz | 384V | 280J | 324V | - | 230V | 354V | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V111HA32 Littelfuse Inc. | 99999 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | - | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 5.45nF | 148V | - | - | VARISTOR | unknown | - | 110V | - | - | - | - | - | - | 1 | 110V | RADIAL | 148V | - | 293V | 25kA | 5450pF @ 1MHz | 190V | 160J | 156V | - | 110V | 173V | - | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | Contains Lead |