- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FBMOV320M Littelfuse Inc. | 48 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | 2.16nF | 420V | - | - | - | - | - | - | 320V | - | - | - | 1 | 320V | - | 420V | - | 825V | 40kA | 2160pF @ 1MHz | 561V | 780J | 459V | 510V | 320V | 510V | 420V | 40kA | - | - | - | Thermally Protected | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() V150SM7 Littelfuse Inc. | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | WRAPAROUND | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SM7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 150V | DUAL ENDED | 200V | - | - | 1.2kA | 150pF @ 1MHz | 268V | 13J | 212V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V24ZA50PX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1W | - | - | 1 | 14V | RADIAL | 18V | - | - | 2kA | 18000pF @ 1MHz | 25.3V | 100J | 20.7V | 23V | 14V | 23V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V36ZA20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2010 | ZA | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 23V | - | 28V | - | - | 2kA | 12000pF @ 1MHz | 39.6V | 20J | 32.4V | 36V | 23V | 36V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V480LS40APX1347 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | C-III | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 825V | 195J | 675V | 750V | 480V | - | - | 6.5kA | - | 640V | 480V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV25SP175M Littelfuse Inc. | 7 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 28mm, 3 Lead | - | WIRE | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.9nF | 225V | - | - | VARISTOR | unknown | - | CECC42000 | 175V | - | 19.2mm | - | 1 | 175V | - | 225V | - | 450V | 20kA | 1900pF @ 1MHz | 297V | 250J | 243V | - | 175V | 270V | - | - | - | - | - | Thermally Protected | - | - | 12.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() TMOV34S251MP Littelfuse Inc. | 7 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 5nF | 330V | - | - | VARISTOR | unknown | - | - | 250V | - | - | - | 1 | 250V | - | 330V | - | 650V | 40kA | 5000pF @ 1MHz | 429V | 490J | 351V | - | 250V | 390V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V14MLA0805LNT Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | 320pF | 14V | - | - | VARISTOR | unknown | - | - | 10V | - | - | - | 1 | 10V | DUAL ENDED | 14V | - | - | 40A | 320pF @ 1MHz | 20.3V | 0.10J | 15.9V | 18.1V | - | 18.1V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V47ZT05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 400pF | 38V | TR | - | VARISTOR | unknown | 100A | - | 30V | 0.2W | - | 100A | 1 | 30V | - | 38V | - | 93V | 100A | 585pF @ 1MHz | 51.7V | 0.40J | 42.3V | - | - | 47V | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300LT10P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 180pF | 405V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | - | 300V | 0.4W | 8.5mm | 2.5kA | 1 | 300V | - | 405V | - | 775V | 2.5kA | 180pF @ 1MHz | 517V | 46J | 423V | 470V | - | 470V | - | - | 25A | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V120RA8X2749 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Box | - | WIRE | -55°C~125°C TA | Bulk | 2013 | RA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 300pF | - | - | 5.2mm | VARISTOR | unknown | - | - | - | - | 5mm | - | 1 | 75V | - | 102V | Radial | 205V | 1.2kA | 300pF @ 1MHz | 132V | 6.0J | 108V | 120V | 75V | 120V | - | - | 10A | - | - | - | - | 11.45mm | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S111EP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | - | FLAT | -55°C~85°C TA | Bulk | 2009 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 11.5nF | 150V | - | - | VARISTOR | unknown | - | - | 115V | - | - | - | 1 | 115V | - | 150V | - | 305V | 40kA | 11500pF @ 1MHz | 198V | 280J | 162V | - | 115V | 180V | - | - | - | - | - | Thermally Protected | 34mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMOV34S511MP Littelfuse Inc. | 31 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.5nF | 675V | - | - | VARISTOR | unknown | - | - | 510V | - | - | - | 1 | 510V | - | 675V | - | 1.35kV | 40kA | 2500pF @ 1MHz | 902V | 960J | 738V | - | 510V | 820V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S571MP Littelfuse Inc. | 99999 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.2nF | 730V | - | - | VARISTOR | unknown | - | - | 575V | - | - | - | 1 | 575V | - | 730V | - | 1.48kV | 40kA | 2200pF @ 1MHz | 1.001kV | 990J | 819V | - | 575V | 910V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S661MP Littelfuse Inc. | 99999 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | -55°C~85°C TA | Bulk | 2012 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2nF | 850V | - | - | VARISTOR | unknown | - | - | 660V | - | - | - | 1 | 660V | - | 850V | - | 1.72kV | 40kA | 2000pF @ 1MHz | 1.155kV | 1030J | 945V | - | 660V | 1.05kV | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V10E385P Littelfuse Inc. | 4000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 160pF | 505V | - | 7.3mm | VARISTOR | unknown | - | - | 385V | 0.4W | 7.5mm | - | 1 | 385V | - | 505V | Radial | 1.025kV | 3.5kA | 160pF @ 1MHz | 682V | 75J | 558V | 620V | - | 620V | - | - | 25A | - | - | - | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMOV25SP420M Littelfuse Inc. | 45 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm, 3 Lead | - | WIRE | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 820pF | 748V | - | 14mm | VARISTOR | unknown | - | CECC42000 | 420V | - | - | - | 1 | 420V | RADIAL | 560V | Pin | 1.1kV | 20kA | 820pF @ 1MHz | 748V | 460J | 612V | 680V | - | 680V | - | - | 100A | - | - | Thermally Protected | - | 28mm | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S141MP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 9nF | 188V | - | - | VARISTOR | unknown | - | - | 140V | - | - | - | 1 | 140V | - | 188V | - | 375V | 40kA | 9000pF @ 1MHz | 242V | 340J | 198V | - | 140V | 220V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S571EP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | - | FLAT | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.2nF | 730V | - | - | VARISTOR | unknown | - | - | 575V | - | - | - | 1 | 575V | - | 730V | - | 1.48kV | 40kA | 2200pF @ 1MHz | 1.001kV | 990J | 819V | - | 575V | 910V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V1000LC160BP Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 250pF | 1kV | - | - | VARISTOR | unknown | - | - | 1kV | - | - | - | 1 | 1kV | - | 1.2kV | - | 2.42kV | 6.5kA | 250pF @ 1MHz | 1.6kV | 360J | 1.425kV | - | - | 1.5125kV | - | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | - |