- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Features | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V39ZA6PX2855 Littelfuse Inc. | 9500 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | 0.6W | - | - | 1 | 25V | RADIAL | 31V | - | 1kA | 7000pF @ 1MHz | 42.9V | 7.2J | 35.1V | 39V | 25V | 39V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150ZU8P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1.4nF | 127V | - | - | VARISTOR | unknown | - | 95V | - | - | - | - | 1 | 95V | - | 127V | 250V | 4.5kA | 1910pF @ 1MHz | 165V | 20J | 135V | - | 95V | 150V | - | - | - | - | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V10E550P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 100pF | 745V | - | - | VARISTOR | unknown | - | 550V | - | 0.4W | - | - | 1 | 550V | - | 745V | 1.5kV | 3.5kA | 100pF @ 1MHz | 1.001kV | 95J | 819V | - | 550V | 910V | - | - | - | - | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V82ZU12P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2.5nF | 68V | - | - | VARISTOR | unknown | 4.5kA | 50V | - | - | - | - | 1 | 50V | - | 68V | 145V | 4.5kA | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | - | - | 82V | - | - | - | - | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E320PL1A7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Box (TB) | 2011 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | AMMO PACK | - | VARISTOR | unknown | - | - | - | 1W | - | - | 1 | 320V | RADIAL | 420V | - | 10kA | 750pF @ 1MHz | 561V | 273J | 459V | 510V | 320V | 510V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV20RP230EL2B7 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2011 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 230V | - | 300V | - | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | 360V | 230V | 360V | - | - | - | Thermally Protected | 20mm | - | - | ROHS3 Compliant | - | ||
![]() TMOV20RP230M Littelfuse Inc. | 25200 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | -55°C~85°C TA | Bulk | 2010 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | 1.1nF | 300V | - | - | VARISTOR | unknown | - | 230V | - | - | - | - | 1 | 230V | - | 300V | 595V | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | - | 230V | 360V | - | - | - | Thermally Protected | 20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() V5.5MLN41206WA Littelfuse Inc. | 7 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | - | MLN | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Silver/Palladium/Platinum (Ag/Pd/Pt) | - | - | - | - | 520pF | - | - | 1.6mm | VARISTOR | unknown | - | - | - | - | - | - | 4 | 4V | DUAL IN-LINE | 5.5V | 15.5V | 30A | 3500pF @ 1MHz | 10.8V | 0.10J | 7.1V | 8.95V | 4V | 8.95V | - | - | 2A | - | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() V82ZT05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 240pF | 68V | TR | - | VARISTOR | unknown | 400A | 50V | - | 0.2W | - | - | 1 | 50V | - | 68V | 135V | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | - | - | 82V | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V150ZU1P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 250pF | 127V | - | - | VARISTOR | unknown | - | 95V | - | - | - | - | 1 | 95V | - | 127V | 250V | 1.2kA | 460pF @ 1MHz | 165V | 8.0J | 135V | - | 95V | 150V | - | - | - | - | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V60MLA0805H Littelfuse Inc. | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | 1 | 50V | - | 60V | - | - | 440pF @ 1MHz | 83V | - | 67V | 75V | 50V | 75V | 60V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LC10P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 200pF | 369V | - | 5.6mm | VARISTOR | unknown | 2.5kA | 275V | - | 0.4W | - | 8.5mm | 1 | 275V | - | 369V | 710V | 2.5kA | 200pF @ 1MHz | 473V | 45J | 387V | 430V | - | 430V | - | - | 25A | - | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V82ZS2P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 500pF | 68V | TR | - | VARISTOR | unknown | 1.2kA | 50V | - | 0.25W | - | - | 1 | 50V | - | 68V | 135V | 1.2kA | 700pF @ 1MHz | 90.2V | 4.0J | 73.8V | - | - | 82V | - | - | - | - | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V220ZS05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 90pF | 180V | TR | - | VARISTOR | unknown | - | 140V | - | 0.2W | - | - | 1 | 140V | - | 180V | 360V | 400A | 95pF @ 1MHz | 242V | 6.0J | 198V | - | 140V | 220V | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V18RA8 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | -55°C~125°C TA | Bulk | 2005 | RA | e0 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin/Lead (Sn/Pb) | - | - | - | - | 2nF | 14V | - | - | VARISTOR | unknown | - | 10V | - | - | - | - | 1 | 10V | - | 14V | 42V | 250A | 2000pF @ 1MHz | 19.8V | 0.80J | 16.2V | - | 10V | 18V | - | - | - | - | 8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V220RA16 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | -55°C~125°C TA | Bulk | 2005 | RA | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin (Sn) | - | - | - | - | 900pF | 180V | - | - | VARISTOR | unknown | - | 140V | - | - | - | - | 1 | 140V | - | 180V | 360V | 4.5kA | 900pF @ 1MHz | 242V | 42J | 198V | - | 140V | 220V | - | - | - | - | 16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V141HB34 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 9nF | 188V | - | - | VARISTOR | unknown | - | 140V | - | 2W | - | - | 1 | 140V | DUAL | 188V | 375V | 40kA | 9000pF @ 1MHz | 242V | 291J | 198V | - | 140V | 220V | - | - | - | - | 34mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V551HB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2.39nF | 710V | - | - | VARISTOR | unknown | - | 550V | - | 2W | - | - | 1 | 550V | DUAL | 710V | 1.404kV | 40kA | 2390pF @ 1MHz | 949V | 755J | 778V | - | 550V | 863.5V | - | - | - | - | 34mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V201DHB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -55°C | - | - | 6.35nF | 265V | - | - | - | - | - | 200V | - | - | - | - | 1 | 200V | - | 265V | 533V | 40kA | 6350pF @ 1MHz | 345V | 350J | 283V | 314V | 200V | 314V | 265V | 40kA | - | - | 34mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V201HA40 Littelfuse Inc. | 99999 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | -55°C~85°C TA | Bulk | 2011 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 6.35nF | 265V | - | - | VARISTOR | unknown | - | 200V | - | - | - | - | 1 | 200V | RADIAL | 265V | 533V | 40kA | 6350pF @ 1MHz | 345V | 350J | 283V | - | 200V | 314V | - | - | - | - | 40mm | - | - | ROHS3 Compliant | Contains Lead |